- Coil Suppression Diode
- Coil Voltage (DC)
- Contact Arrangement
- Contact Current Rating
- Contact Form
- LED Indicator
- Operating Temp Range
- Product Height (mm)
- Product Length (mm)
- Rad Hardened
- Voltage Rating (VAC)
- Coil Voltage AC
Attribute column
Manufacturer
METZ CONNECT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coil Voltage AC | Contact Materials | LED Indicator | Mounting Styles | Operating Temp Range | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Voltage Rating (VDC) | Type | Pin Count | Termination Style | Contact Current Rating | Contact Form | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11071013 METZ CONNECT | In Stock | - | Datasheet | 24 | Silver Cadmium Oxide | Yes | - | -20C to 55C | - | No | - | - | 250(V) | Industrial Relay | 8 | - | 8(A) | 1 Form C | 10(ms) | 13(mA) | 24 | SPDT | No | 250(V) | 11.2(mm) | 87.5(mm) | ||
![]() 11061525 METZ CONNECT | In Stock | - | - | - | Silver Tin Oxide | Yes | Din-Rail | -20C to 55C | 60(mm) | No | Non-Latching | Yes | 250(V) | - | 5 | Screw Terminal | 8(A) | 1 Form C | 10(ms) | - | 24 | SPDT | No | 250(V) | 11.2(mm) | 61.3(mm) | ||
![]() 11070613 METZ CONNECT | In Stock | - | Datasheet | 24 | Silver Cadmium Oxide | Yes | - | -20C to 55C | - | No | - | - | 250(V) | Industrial Relay | 8 | - | 8(A) | 1 Form C | 10(ms) | 13(mA) | 24 | SPDT | No | 250(V) | 11.2(mm) | 87.5(mm) | ||
![]() 110666 METZ CONNECT | In Stock | - | - | 24 | - | Yes | Din-Rail | -10C to 50C | 61.3(mm) | No | Non-Latching | Yes | - | - | - | Screw Terminal | 6(A) | 2 Form A | - | - | 24 | DPST-NO | No | 250(V) | 22.5(mm) | 60(mm) |