- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Ratings
- Series
- Size / Dimension
- Type
- Base Resonator
- Frequency
Attribute column
Manufacturer
Micrel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Shell Material, Finish | Shield Material | Resistive Material | Approvals | Class | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Length - Lead Wire | Other Names | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Housing Color | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Memory Size | Shell Size, MIL | Number of Poles | Illumination | Breaker Type | Response Time | Data Rate | Fuse Type | Utilized IC / Part | Breaking Capacity @ Rated Voltage | Adjustment Type | Number of Turns | Protocol | Includes | DC Cold Resistance | Power - Output | RF Family/Standard | Antenna Type | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Sensitivity | Resistance Tolerance | Serial Interfaces | Current - Receiving | Current - Transmitting | For Measuring | Modulation | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DC5-037.4000 Micrel | In Stock | - | - | Through Hole | 4-SMD, No Lead | - | - | - | - | - | - | - | Cermet | - | - | - | - | -- | - | - | - | - | 0°C ~ 70°C | Bulk | RJ-6 | Round - 0.276 Dia x 0.228 H (7.00mm x 5.80mm) | ±10% | Active | -- | ±100ppm/°C | - | XO (Standard) | 250 kOhms | - | - | - | 0.5W, 1/2W | - | - | 1.8 V ~ 3.3 V | - | - | - | - | 37.4MHz | ±10ppm | CMOS | - | - | - | PC Pins | Standby (Power Down) | MEMS | 7.2mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC6083MI2A-032K768T Micrel | In Stock | - | - | -- | 4-SMD, No Lead | -- | - | - | -- | - | -- | -- | - | - | - | -- | - | -- | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | RJF 544 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | Active | -- | - | - | Coupler | - | - | - | - | - | - | - | 1.71 V ~ 3.63 V | - | -- | -- | - | 32.768kHz | ±25ppm | CMOS | - | - | -- | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.035 (0.89mm) | -- | - | -- | ||
![]() DSC1121DM2-003.3333 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -55°C ~ 125°C | Tube | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | - | - | - | 3.3333MHz | ±25ppm | CMOS | - | - | - | - | Enable/Disable | MEMS | 35mA | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1121CM2-016.0000 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -55°C ~ 125°C | Tube | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | - | - | - | 16MHz | ±25ppm | CMOS | - | - | - | - | Enable/Disable | MEMS | 35mA | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC557-0333FL0 Micrel | In Stock | - | - | Panel Mount | 14-VFQFN Exposed Pad | Bulkhead - Front Side Nut | Circular | Thermoplastic | - | Thermoplastic | - | - | - | - | - | - | 20 | -- | - | - | - | - | -40°C ~ 125°C | Bulk | Eco/mate® Aquarius™ | 0.126 L x 0.098 W (3.20mm x 2.49mm) | - | Active | 3 (168 Hours) | - | Receptacle Housing | For Male Pins | - | 26 | - | - | - | Bayonet Lock | Crimp | 2.25 V ~ 3.6 V | N (Normal) | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 100MHz | ±100ppm | LVDS | -- | 16-26 | - | - | Enable/Disable | MEMS | 60mA (Typ) | - | Black | 23mA | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 4 pcs - 1 Connector, 1 Gasket, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.035 (0.90mm) | - | UL94 V-0 | - | ||
![]() DSC1001BI2-016.0000T Micrel | In Stock | - | - | Through Hole | Radial, Box | - | - | - | - | - | - | - | - | CCC, CE, cURus, PSE, SEMKO, VDE | - | - | - | -- | - | - | 250V | - | -55°C ~ 125°C | Bulk | RST | 0.329 L x 0.157 W x 0.303 H (8.35mm x 4.00mm x 7.70mm) | - | Active | -- | - | - | XO (Standard) | - | - | -- | - | - | - | - | 1.8 V ~ 3.3 V | - | - | - | 1.6A | 16MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | - | - | - | - | - | Slow | - | Board Mount (Cartridge Style Excluded) | - | 100A | - | - | - | - | 0.038 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1121CE2-025.0000T Micrel | In Stock | - | - | Through Hole | Radial Bend Cylinder | - | - | - | - | - | - | - | - | CE, CSA, cURus | -- | - | - | -- | - | - | 600V | - | -55°C ~ 125°C | Bulk | RJS | 0.181 Dia x 0.760 L (4.60mm x 19.30mm) | - | Obsolete | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | Telecom | - | - | - | 2.25 V ~ 3.6 V | - | - | - | 1.25A | 25MHz | ±25ppm | CMOS | - | - | - | - | Enable/Disable | MEMS | 35mA | - | - | 22mA | - | - | - | - | - | - | - | Slow | - | Board Mount | - | 60A | - | - | - | - | 0.17 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1030BI1-025.0000T Micrel | In Stock | - | - | Panel Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 125V | 32V | -40°C ~ 85°C | Tape & Reel (TR) | SNAPAK® | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 3V | - | - | - | 10A | 25MHz | ±50ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | Rocker | - | 1µA | - | -- | - | - | 1 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1122AI1-155.5200T Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | DSC1122AI1-155.5200TMCR | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | - | - | - | 155.52MHz | ±50ppm | LVPECL | - | - | - | - | Enable/Disable | MEMS | 58mA | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1001CI2-006.0000 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40°C ~ 85°C | Tube | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.7 V ~ 3.6 V | - | - | - | - | 6MHz | ±25ppm | CMOS | - | - | - | - | Enable/Disable | MEMS | 6.3mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1033DI2-035.0000 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40°C ~ 85°C | Tube | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 35MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | 1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() MX555ABH25M0000 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40°C ~ 85°C | Tube | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.375 V ~ 3.63 V | - | - | - | - | 25MHz | ±50ppm | LVCMOS | - | - | - | - | Enable/Disable | Crystal | 95mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() DSC1001AE1-066.6660T Micrel | In Stock | - | - | Panel Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SNAPAK® | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | - | - | -- | 66.666MHz | ±50ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 7.2mA | Rocker | - | 15µA | - | -- | - | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC6013CE1A-024.0000T Micrel | In Stock | - | - | Panel Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SNAPAK® | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.71 V ~ 3.63 V | - | - | - | 1A | 24MHz | ±50ppm | CMOS | - | - | - | - | Enable/Disable | MEMS | 1.3mA (Typ) | Rocker | - | - | - | -- | - | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1103DI2-108.0000 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40°C ~ 85°C | Tube | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | - | - | - | 108MHz | ±25ppm | LVDS | - | - | - | - | Standby (Power Down) | MEMS | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1122CI2-151.0000T Micrel | In Stock | - | - | Panel Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SNAPAK® | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | - | - | 2.5A | 151MHz | ±25ppm | LVPECL | - | - | - | - | Enable/Disable | MEMS | 58mA | Rocker | - | 22mA | - | 16V | - | - | 1 | Green | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1001BE2-014.7450 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -20°C ~ 70°C | Tube | -- | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | 3 (168 Hours) | - | - | Anemometer | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | - | - | - | 14.745MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery, Software | - | - | - | - | - | - | - | - | - | - | - | - | Humidity, Temperature | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1001CI2-098.3040T Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | - | - | - | 98.304MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 8.7mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1001BE2-024.0000 Micrel | In Stock | - | - | Through Hole | Disc, 2.8mm Dia x 3.8mm W | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | 1.50 (38.00mm) | - | - | - | -50°C ~ 150°C | Bulk | RL1007 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | - | - | - | 24MHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | - | - | - | - | -- | 3772K | -- | -- | -- | -- | - | 1k | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1001BI2-012.5000 Micrel | In Stock | - | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Bulk | -- | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Obsolete | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.3 V ~ 3.6 V | - | - | - | - | 2.4GHz | ±25ppm | CMOS | - | - | - | - | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | -- | - | - | - | - | - | 500kbps | - | -- | - | - | - | RAMP | - | - | 21dBm | General ISM > 1GHZ | Not Included, U.FL | - | - | - | -95dBm | - | UART | 9.5mA ~ 36mA | 40mA ~ 166mA | - | FHSS, MSK | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q100 |