- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Ratings
- Series
- Size / Dimension
- Type
- Base Resonator
- Frequency
Attribute column
Manufacturer
Micrel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Lead Free Status / RoHS Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Lead Style | Coating, Housing Type | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001BI1-066.6666T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 4.22 Ohms | Wirewound | 5W | 1.8 V ~ 3.3 V | 66.6666MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.335 (8.51mm) | AEC-Q100 | ||
![]() DSC1001BI5-003.6864T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 5 Ohms | Wirewound | 10W | 1.8 V ~ 3.3 V | 3.6864MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.405 (10.29mm) | AEC-Q100 | ||
![]() DSC1001CE1-083.3300T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | 1 (Unlimited) | ±20ppm/°C | XO (Standard) | 180 Ohms | Wirewound | 5W | 1.7 V ~ 3.6 V | 83.33MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.335 (8.51mm) | AEC-Q100 | ||
![]() DSC1104DL1-027.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 8.06 Ohms | Wirewound | 5W | 2.25 V ~ 3.6 V | 27MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 95µA | R (0.01%) | - | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.335 (8.51mm) | - | ||
![]() DSC1001DL5-008.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 1.24 Ohms | Wirewound | 5W | 1.8 V ~ 3.3 V | 8MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.335 (8.51mm) | AEC-Q100 | ||
![]() DSC6101MI2A-038.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 1 (Unlimited) | ±50ppm/°C | XO (Standard) | 7 Ohms | Wirewound | 20W | 1.71 V ~ 3.63 V | 38MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | R (0.01%) | - | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1033CI1-040.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 5.23 Ohms | Wirewound | 20W | 3.3V | 40MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA (Typ) | R (0.01%) | 1µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | - | ||
![]() DSC1001AI5-019.4400T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±20ppm/°C | XO (Standard) | 34.8 Ohms | Wirewound | 20W | 1.8 V ~ 3.3 V | 19.44MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1123CI2-050.0000T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±20ppm/°C | XO (Standard) | 75 Ohms | Wirewound | 20W | 2.25 V ~ 3.6 V | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | R (0.01%) | 22mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC6111JI2A-025.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 1 (Unlimited) | ±20ppm/°C | XO (Standard) | 4.12 kOhms | Wirewound | 20W | 1.71 V ~ 3.63 V | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | R (0.01%) | - | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC6001MI1A-024.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 13.3 Ohms | Wirewound | 20W | 1.71 V ~ 3.63 V | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | R (0.01%) | - | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1121BI2-024.5760T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 1 (Unlimited) | ±50ppm/°C | XO (Standard) | 1.5 Ohms | Wirewound | 20W | 2.25 V ~ 3.6 V | 24.576MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | R (0.01%) | 22mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | - | ||
![]() DSC1123BI2-125.0000T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 5.11 Ohms | Wirewound | 20W | 2.25 V ~ 3.6 V | 125MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | M (1%) | 22mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1001AL5-018.4320 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 2.94 Ohms | Wirewound | 30W | 1.8 V ~ 3.3 V | 18.432MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.625 (15.87mm) | AEC-Q100 | ||
![]() DSC557-0333SL1 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | 3 (168 Hours) | ±20ppm/°C | XO (Standard) | 21.5 Ohms | Wirewound | 30W | 2.25 V ~ 3.6 V | 100MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 60mA (Typ) | M (1%) | 23mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.625 (15.87mm) | - | ||
![]() DSC1001DI4-059.7800T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±20ppm/°C | XO (Standard) | 150 Ohms | Wirewound | 20W | 1.8 V ~ 3.3 V | 59.78MHz | - | CMOS | Standby (Power Down) | MEMS | 7.2mA | M (1%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1121BE2-155.5200 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 1 (Unlimited) | ±20ppm/°C | XO (Standard) | 82.5 Ohms | Wirewound | 20W | 2.25 V ~ 3.6 V | 155.52MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | M (1%) | 22mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | - | ||
![]() DSC557-0334SI0 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 16.2 Ohms | Wirewound | 20W | 2.25 V ~ 3.6 V | 100MHz | ±100ppm | HCSL, LVDS | Enable/Disable | MEMS | 60mA (Typ) | R (0.01%) | 23mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant | 0.561 (14.25mm) | - | ||
![]() DSC1001AI2-066.6600T Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±50ppm/°C | XO (Standard) | 4.22 Ohms | Wirewound | 20W | 1.8 V ~ 3.3 V | 66.66MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | R (0.01%) | 15µA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 | ||
![]() DSC1121BI5-050.0000 Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | Lead free / RoHS Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | 3 (168 Hours) | ±20ppm/°C | XO (Standard) | 5.11 kOhms | Wirewound | 20W | 2.25 V ~ 3.6 V | 50MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | R (0.01%) | 22mA | Solder Lugs | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | AEC-Q100 |