- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Ratings
- Series
- Size / Dimension
- Type
- Base Resonator
- Frequency
Attribute column
Manufacturer
Micrel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | PCB Mounting Orientation | Contact Materials | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | RoHS | Shell Style# | Tail Length | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Max Power Dissipation | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Housing Color | Output Type | Lead Length | Current - Supply (Disable) (Max) | Polarization | Element Configuration | Frequency Tolerance | Accuracy | Max Surge Current | Pressure Type | Port Style | Peak Reverse Current | Reverse Voltage | Absolute Pull Range (APR) | Recovery Time | Frequency - Output 1 | Stackable | High Temperature Compatible | Features | Contact Mating Length | Height | Height Seated (Max) | Length | Width | Plating Thickness | PCB Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001CI5-100.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -40°C ~ 85°C | Tube | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 100MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1033DC1-045.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | DSC1033 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 45MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA (Typ) | - | - | - | - | 1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | - | ||
![]() DSC1001BI5-125.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 125MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1001BI1-048.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | 576-4939-5 DSC1001BI1-048.0000-ND | - | - | - | -40°C ~ 85°C | Tube | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC6001HI2A-027.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC60XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 3.63 V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1101DI5-032.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | - | ||
![]() DSC1123DI5-106.2500T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | 2 | - | - | - | Lead free / RoHS Compliant | - | - | Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | 175 °C | -65 °C | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 106.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | Single | - | - | 10 A | - | - | 5 µA | 200 V | - | 1.5 µs | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1103AE1-083.3333 Micrel | In Stock | - | - | Gold | Through Hole | Surface Mount | 6-SMD, No Lead Exposed Pad | - | Plastic | - | Bronze | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | -20°C ~ 70°C | Bulk | DSC1103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | Solder | - | Male Pin | XO (Standard) | - | 1 | - | - | - | Black | 1 | Male | - | - | 2.25 V ~ 3.6 V | - | 83.3333MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 1 | Black | - | - | 95µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.842 mm | 2.29 mm | 0.035 (0.90mm) | 2.13 mm | 2.34 mm | - | - | - | Contains Lead | AEC-Q100 | ||
![]() DSC1001CI1-016.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 16MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1001AL5-032.0000 Micrel | In Stock | - | - | Gold, Nickel | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | Right Angle | Bronze | Lead free / RoHS Compliant | - | - | Non-Compliant | - | 3.683 mm | -40°C ~ 105°C | Tube | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | Solder | - | Connector, Receptacle, Socket | XO (Standard) | - | 26 | - | - | - | - | 1 | - | 2.54 mm | - | 1.8 V ~ 3.3 V | Right Angle | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | Blue | - | 3.68 mm | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | 3.81 mm | 0.035 (0.90mm) | - | - | 1.27 µm | 2.36 mm | - | - | AEC-Q100 | ||
![]() DSC1121BM2-120.0000 Micrel | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | DSC1121BM2-120.0000 | - | - | 2.25 V ~ 3.6 V | - | -55°C ~ 125°C | - | DSC1121 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 1 (Unlimited) | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | - | Enable/Disable | - | - | CMOS | - | - | - | - | 35mA | 6-SMD, No Lead | - | ±25ppm | - | - | - | - | - | - | - | - | 22mA | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | Tube | - | AEC-Q100 | ||
![]() DSC1121DM3-032.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Non-Compliant | - | - | -55°C ~ 125°C | Tube | DSC1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 32MHz | ±20ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | - | ||
![]() DSC1101CM2-062.2080 Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | Compliant | - | - | -55°C ~ 125°C | Tube | DSC1101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | 105 °C | -40 °C | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 62.208MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | Analog Current | - | 95µA | - | - | - | 0.5 % | - | Sealed Gauge | Threaded | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | - | ||
![]() DSC1001CL1-003.2500T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 105°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.7 V ~ 3.6 V | - | 3.25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC6013JE2A-025.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | DSC6013JE2A-025.0000TTR | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 3.63 V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | - | - | 80µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1123CE1-200.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() DSC1001CI5-015.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 15MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | AEC-Q100 | ||
![]() MX575ABA150M000-TR Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | MX575ABA150M000 TR MX575ABA150M000 TR-ND | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | MX57 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.63 V | - | 150MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | ||
![]() DSC1123CI1-125.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1123 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.005 % | 3 (168 Hours) | 2 | - | 2 ppm/°C | - | XO (Standard) | 120 kΩ | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | 400 mW | 2.25 V ~ 3.6 V | - | 125MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 0.035 (0.90mm) | 7.62 mm | 2.667 mm | - | - | - | - | AEC-Q100 | ||
![]() DSC1121CM1-100.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | - | -55°C ~ 125°C | Tape & Reel (TR) | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | - |