- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Ratings
- Series
- Size / Dimension
- Type
- Base Resonator
- Frequency
Attribute column
Manufacturer
Micrel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Lead Free Status / RoHS Status | Other Names | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Element Configuration | Cable Length | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Absolute Pull Range (APR) | Number of Unidirectional Channels | Min Breakdown Voltage | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6111MI2A-025.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC61XX | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC1124CI2-027.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 6-VDFN | - | - | - | - | - | - | -40°C ~ 85°C | Tube | DSC1124 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | 27MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6111CE1A-026.7700T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC61XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | 26.77MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001BE2-024.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1030BI1-020.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1030 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 3V | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6013CE1A-002.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | 2MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | - | 203 mm | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1121CE1-025.0012T Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1001CI1-020.0000T Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1124CI1-156.2500T Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC1101CI1-010.0000T Micrel | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 6-SMD, No Lead | 2 | - | - | 28 V | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | XO (Standard) | - | 150 °C | -65 °C | Zener | - | 2.25 V ~ 3.6 V | 10MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 95µA | Single | - | No | 1 µA | 45.4 V | 13.2 A | 600 W | Unidirectional | 1 mA | - | 1 | 31.1 V | - | 0.035 (0.90mm) | - | ||
![]() DSC1001AI5-012.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | 12MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001CL1-016.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | 16MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1122NE2-156.2500T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | Non-Compliant | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC1122 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1018DI1-025.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1018 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | 1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC1033CC2-025.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | 150 V | 0°C ~ 70°C | Tube | DSC1033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.25 % | 3 (168 Hours) | 100 ppm/°C | XO (Standard) | 16 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | 1µA | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.035 (0.90mm) | - | ||
![]() DSC1121AE1-125.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | - | Lead free / RoHS Compliant | DSC1121AE1-125.0000TMCR | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | 125MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1121CI2-025.0000 Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | Lead free / RoHS Compliant | 576-5016-5 DSC1121CI2-025.0000-ND | - | Non-Compliant | - | -40°C ~ 85°C | Tube | DSC1121 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1121AI2-125.0032 Micrel | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tube | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | 125.0032MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001BE2-125.0000T Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | 100 V | -20°C ~ 70°C | Tape & Reel (TR) | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 1 % | 3 (168 Hours) | 25 ppm/°C | XO (Standard) | 835 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 1.8 V ~ 3.3 V | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC1001DL2-024.5454 Micrel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | 100 V | -40°C ~ 105°C | Tube | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | 3 (168 Hours) | 50 ppm/°C | XO (Standard) | 54.2 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 1.8 V ~ 3.3 V | 24.5454MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.035 (0.90mm) | AEC-Q100 |