Filters
  • Current - Supply (Disable) (Max)
  • Current - Supply (Max)
  • Height Seated (Max)
  • Mounting Type
  • Operating Temperature
  • Output
  • Ratings
  • Series
  • Size / Dimension
  • Type
  • Base Resonator
  • Frequency

Attribute column

Manufacturer

Micrel Oscillators

View Mode:
195 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Mounting Feature

Lead Free Status / RoHS Status

Other Names

RoHS

Voltage, Rating

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Temperature Coefficient

Type

Resistance

Max Operating Temperature

Min Operating Temperature

Composition

Power (Watts)

Power Rating

Voltage - Supply

Frequency

Frequency Stability

Output

Function

Base Resonator

Current - Supply (Max)

Failure Rate

Current - Supply (Disable) (Max)

Lead Style

Coating, Housing Type

Absolute Pull Range (APR)

Features

Height

Height Seated (Max)

Ratings

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER75

1.968 L x 1.140 W (49.99mm x 28.96mm)

±1%

Active

3 (168 Hours)

±20ppm/°C

XO (Standard)

4.02 kOhms

-

-

Wirewound

30W

-

2.25 V ~ 3.6 V

40MHz

±10ppm

CMOS

Standby (Power Down)

MEMS

35mA

R (0.01%)

95µA

Solder Lugs

Aluminum

-

Military, Moisture Resistant

-

0.625 (15.87mm)

-

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER50

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

3 (168 Hours)

±50ppm/°C

XO (Standard)

1.37 Ohms

-

-

Wirewound

20W

-

1.8 V ~ 3.3 V

125MHz

±10ppm

CMOS

Standby (Power Down)

MEMS

8.7mA

M (1%)

15µA

Solder Lugs

Aluminum

-

Military, Moisture Resistant, Non-Inductive

-

0.561 (14.25mm)

AEC-Q100

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER50

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

3 (168 Hours)

±20ppm/°C

XO (Standard)

196 Ohms

-

-

Wirewound

20W

-

1.8 V ~ 3.3 V

4MHz

±10ppm

CMOS

Standby (Power Down)

MEMS

6.3mA

M (1%)

15µA

Solder Lugs

Aluminum

-

Military, Moisture Resistant, Non-Inductive

-

0.561 (14.25mm)

AEC-Q100

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER75

1.968 L x 1.140 W (49.99mm x 28.96mm)

±1%

Active

3 (168 Hours)

±50ppm/°C

XO (Standard)

15.8 Ohms

-

-

Wirewound

30W

-

1.8 V ~ 3.3 V

16.9344MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

6.3mA

P (0.1%)

-

Solder Lugs

Aluminum

-

Military, Moisture Resistant

-

0.625 (15.87mm)

AEC-Q100

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER70

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

3 (168 Hours)

±20ppm/°C

XO (Standard)

26.7 Ohms

-

-

Wirewound

20W

-

3.3V

33MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

3mA (Typ)

R (0.01%)

1µA

Solder Lugs

Aluminum

-

Military, Moisture Resistant

-

0.561 (14.25mm)

-

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER70

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

3 (168 Hours)

±20ppm/°C

XO (Standard)

1.62 kOhms

-

-

Wirewound

20W

-

1.71 V ~ 3.63 V

49.5MHz

±25ppm

CMOS

Enable/Disable

MEMS

1.3mA (Typ)

R (0.01%)

-

Solder Lugs

Aluminum

-

Military, Moisture Resistant

-

0.561 (14.25mm)

AEC-Q100

In Stock

-

-

Surface Mount

Axial, Box

Flanges

Lead free / RoHS Compliant

-

-

-

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER70

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

3 (168 Hours)

±20ppm/°C

XO (Standard)

6.49 kOhms

-

-

Wirewound

20W

-

2.25 V ~ 3.6 V

125MHz

±25ppm

LVPECL

Enable/Disable

MEMS

58mA

R (0.01%)

22mA

Solder Lugs

Aluminum

-

Military, Moisture Resistant

-

0.561 (14.25mm)

-

In Stock

-

-

Surface Mount

6-SMD, No Lead

-

Lead free / RoHS Compliant

-

Non-Compliant

-

-20°C ~ 70°C

Tape & Reel (TR)

DSC1122

0.276 L x 0.197 W (7.00mm x 5.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

156.25MHz

±25ppm

LVPECL

Enable/Disable

MEMS

58mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

-

In Stock

-

-

Surface Mount

4-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

-

-40°C ~ 85°C

Tape & Reel (TR)

DSC1018

0.098 L x 0.079 W (2.50mm x 2.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

1.8V

25MHz

±50ppm

CMOS

Standby (Power Down)

MEMS

3mA (Typ)

-

1µA

-

-

-

-

-

0.035 (0.90mm)

-

In Stock

-

-

Surface Mount

4-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

150 V

0°C ~ 70°C

Tube

DSC1033

0.126 L x 0.098 W (3.20mm x 2.50mm)

0.25 %

-

3 (168 Hours)

100 ppm/°C

XO (Standard)

16 kΩ

155 °C

-55 °C

Thin Film

-

125 mW

3.3V

25MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

10mA

-

1µA

-

-

-

-

650 µm

0.035 (0.90mm)

-

In Stock

-

-

Surface Mount

6-SMD, No Lead Exposed Pad

-

Lead free / RoHS Compliant

DSC1121AE1-125.0000TMCR

-

-

-20°C ~ 70°C

Tape & Reel (TR)

DSC1121

0.276 L x 0.197 W (7.00mm x 5.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

125MHz

±50ppm

CMOS

Enable/Disable

MEMS

35mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

6-SMD, No Lead

-

Lead free / RoHS Compliant

576-5016-5 DSC1121CI2-025.0000-ND

Non-Compliant

-

-40°C ~ 85°C

Tube

DSC1121

0.126 L x 0.098 W (3.20mm x 2.50mm)

-

-

1 (Unlimited)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

25MHz

±25ppm

CMOS

Enable/Disable

MEMS

35mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

6-SMD, No Lead Exposed Pad

-

Lead free / RoHS Compliant

-

-

-

-40°C ~ 85°C

Tube

DSC1121

0.276 L x 0.197 W (7.00mm x 5.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

125.0032MHz

±25ppm

CMOS

Enable/Disable

MEMS

35mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

4-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

100 V

-20°C ~ 70°C

Tape & Reel (TR)

DSC1001

0.197 L x 0.126 W (5.00mm x 3.20mm)

1 %

-

3 (168 Hours)

25 ppm/°C

XO (Standard)

835 Ω

155 °C

-55 °C

Thin Film

-

125 mW

1.8 V ~ 3.3 V

125MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

8.7mA

-

15µA

-

-

-

-

650 µm

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

4-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

100 V

-40°C ~ 105°C

Tube

DSC1001

0.098 L x 0.079 W (2.50mm x 2.00mm)

1 %

-

3 (168 Hours)

50 ppm/°C

XO (Standard)

54.2 kΩ

155 °C

-55 °C

Thin Film

-

125 mW

1.8 V ~ 3.3 V

24.5454MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

6.3mA

-

15µA

-

-

-

-

650 µm

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

6-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

-

-20°C ~ 70°C

Tube

DSC1103

0.098 L x 0.079 W (2.50mm x 2.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

148.5MHz

±50ppm

LVDS

Standby (Power Down)

MEMS

32mA

-

95µA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

4-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

-

-40°C ~ 105°C

Tube

DSC1001

0.098 L x 0.079 W (2.50mm x 2.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

1.8 V ~ 3.3 V

1.8432MHz

±25ppm

CMOS

Standby (Power Down)

MEMS

6.3mA

-

15µA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

20-VFQFN Exposed Pad

-

Lead free / RoHS Compliant

-

-

-

-40°C ~ 85°C

Tube

DSC557-04

0.197 L x 0.126 W (5.00mm x 3.20mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

100MHz

±50ppm

LVDS

Enable/Disable

MEMS

100mA (Typ)

-

46mA

-

-

-

-

-

0.035 (0.90mm)

-

In Stock

-

-

Surface Mount

6-SMD, No Lead

-

Lead free / RoHS Compliant

-

-

-

-40°C ~ 85°C

Tape & Reel (TR)

DSC1121

0.126 L x 0.098 W (3.20mm x 2.50mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

125MHz

±25ppm

CMOS

Enable/Disable

MEMS

35mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100

In Stock

-

-

Surface Mount

6-SMD, No Lead

-

Lead free / RoHS Compliant

-

Non-Compliant

-

-40°C ~ 85°C

Tube

DSC1121

0.098 L x 0.079 W (2.50mm x 2.00mm)

-

-

3 (168 Hours)

-

XO (Standard)

-

-

-

-

-

-

2.25 V ~ 3.6 V

80MHz

±25ppm

CMOS

Enable/Disable

MEMS

35mA

-

22mA

-

-

-

-

-

0.035 (0.90mm)

AEC-Q100