- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Ratings
- Series
- Size / Dimension
- Type
- Base Resonator
- Frequency
Attribute column
Manufacturer
Micrel Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Style | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1033DI2-024.0000 Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tube | DSC1033 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | 1µA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1001DC2-025.0000 Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | - | 0°C ~ 70°C | Tube | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1001DL5-016.0000 Micrel | In Stock | - | - | Cable | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | Compliant | -40°C ~ 105°C | Bulk | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | Crimp | - | XO (Standard) | - | - | - | - | Male | - | 1.8 V ~ 3.3 V | Straight | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 41 | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | No | AEC-Q100 | ||
![]() DSC1122CI2-050.0000T Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tube | DSC1122 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 50MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | 22mA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1033DI1-050.0000 Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | 576-5009-5 DSC1033DI1-050.0000-ND | Compliant | -40°C ~ 85°C | Tube | DSC1033 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA (Typ) | - | - | 1µA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1001AI1-001.0000T Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 1MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1121AI2-200.0000 Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tube | DSC1121 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 200MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 22mA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1102AI1-156.2500T Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | Non-Compliant | -40°C ~ 85°C | Tape & Reel (TR) | DSC1102 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 156.25MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | 95µA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() MX553ENL125M000-TR Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | Non-Compliant | -40°C ~ 85°C | Bulk | MX55 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 1 % | 3 (168 Hours) | 2 | - | 2 ppm/°C | XO (Standard) | 549 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | 2.375 V ~ 3.63 V | - | 125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | - | - | - | - | Moisture Resistant | 8.5344 mm | 0.055 (1.40mm) | 7.62 mm | 2.4892 mm | - | - | ||
![]() DSC1104DL1-027.0000T Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 105°C | Tape & Reel (TR) | DSC1104 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 27MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 95µA | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1123AE2-125.0000 Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | Lead free / RoHS Compliant | 576-4631 | - | -20°C ~ 70°C | Tube | DSC1123 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | 22mA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1001CE2-148.3516T Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 148.3516MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1001BI1-025.2000 Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | Non-Compliant | -40°C ~ 85°C | Tube | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 25.2MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1001CI2-014.3181T Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 14.3181MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1033CE1-048.0000 Micrel | In Stock | - | - | - | Surface Mount | 4-VDFN | - | - | - | -20°C ~ 70°C | Tube | PureSilicon™ DSC1033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA (Typ) | - | - | 1µA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1001BI2-114.2850 Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tube | DSC1001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | Female | - | 1.8 V ~ 3.3 V | - | 114.285MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | Pin | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1122AI5-155.5200 Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | Lead free / RoHS Compliant | - | - | -40°C ~ 85°C | Tube | DSC1122 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 155.52MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | 22mA | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC1121DL2-033.0000T Micrel | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | Lead free / RoHS Compliant | - | - | -40°C ~ 105°C | Tape & Reel (TR) | DSC1121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.6 V | - | 33MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 22mA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC6183CI2A-457K000T Micrel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Lead free / RoHS Compliant | - | Non-Compliant | -40°C ~ 85°C | Tape & Reel (TR) | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71 V ~ 3.63 V | - | 457kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1001AI1-012.0000T Micrel | In Stock | - | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | Non-Compliant | -40°C ~ 85°C | Tape & Reel (TR) | DSC1001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | - | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | 15µA | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 |