- Base Resonator
- Current - Supply (Max)
- Frequency Stability
- Function
- Operating Temperature
- Output
- Package / Case
- Packaging
- Series
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Micrel Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Lead Free Status / RoHS Status | Memory Types | Number of I/Os | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Interface | Memory Size | Oscillator Type | Cable Length | Lead Style | Peripherals | Coating, Housing Type | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-1111Q0081KI1 Micrel | In Stock | - | - | 20-SMD, No Lead | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | DSC400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 44mA | - | - | - | - | - | - | - | - | - | 27MHz | 50MHz | - | 25MHz | 12MHz | 0.035 (0.90mm) | - | ||
![]() DSC2011FM2-E0001T Micrel | In Stock | - | - | 14-SMD, No Lead | - | - | Lead free / RoHS Compliant | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | DSC2011 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA | - | - | - | - | - | - | - | 24MHz, 25MHz, 27MHz, 48MHz, 50MHz, 54MHz | 24MHz, 27MHz, 50MHz, 54MHz, 125MHz | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC400-0404Q0058KE2T Micrel | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Lead free / RoHS Compliant | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | DSC400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | 44mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC400-3333Q0099KI2 Micrel | In Stock | - | - | 20-SMD, No Lead | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | DSC400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 44mA | - | - | - | - | - | - | - | - | - | 148.35MHz, 148.5MHz | 156.25MHz | - | 208.333333MHz | 197.8MHz, 198MHz | 0.035 (0.90mm) | - | ||
![]() DSC2044FI2-F0012T Micrel | In Stock | - | - | 14-SMD, No Lead | - | - | Lead free / RoHS Compliant | Mask ROM | 118 | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC2044 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | 1 (Unlimited) | - | XO (Standard) | - | 105 °C | -40 °C | - | - | 2.25 V ~ 3.6 V | 40 MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA (Typ) | - | 23mA | CAN, LIN, SPI, UART, USART | 544 kB | External | - | - | DMA, WDT | - | 100MHz, 125MHz | 100MHz, 125MHz | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC400-3333Q0089KI2 Micrel | In Stock | - | - | 20-SMD, No Lead | - | PVC | - | - | - | Non-Compliant | 25 V | -40°C ~ 85°C | Tube | DSC400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | 1 (Unlimited) | - | XO (Standard) | 150 MΩ | - | - | - | - | 2.25 V ~ 3.6 V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 44mA | - | - | - | - | - | 6 m | - | - | - | 148.35MHz | 148.5MHz | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC2040FI2-D0002T Micrel | In Stock | - | - | 14-SMD, No Lead | - | - | Lead free / RoHS Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC2040 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | - | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() DSC6021JI1A-008W Micrel | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | 1 (Unlimited) | ±100ppm/°C | XO (Standard) | 887 mOhms | - | - | Wirewound | 30W | 1.71 V ~ 3.63 V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | R (0.01%) | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant | - | - | 0.035 (0.90mm) | 0.625 (15.87mm) |