- Available Frequency Range
- Base Resonator
- Current - Supply (Max)
- Frequency Stability
- Frequency Stability (Total)
- Function
- Height
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Micrel Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Frequency Stability (Total) | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6013JE2A-000.0000 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | - | Non-Compliant | - | -20°C ~ 70°C | Bulk | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | - | CMOS | Standby | MEMS | 1.3mA (Typ) | 12µA | Blank (User Must Program) | 1MHz ~ 80MHz | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC8103BI2 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | 576-4702 | - | - | -40°C ~ 85°C | Tube | DSC8103 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | LVDS | Standby | MEMS | 32mA | - | Blank (User Must Program) | 10MHz ~ 460MHz | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC8001CI2B Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | DSC8001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | ±25ppm | CMOS | Standby | MEMS | 12.2mA | 15µA | Blank (User Must Program) | 1MHz ~ 150MHz | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC8121DM2 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | -55°C ~ 125°C | Tube | DSC8121 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | - | Blank (User Must Program) | 10MHz ~ 170MHz | - | 0.035 (0.90mm) | - | ||
![]() DSC8001AL2 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | Lead free / RoHS Compliant | - | - | - | -40°C ~ 105°C | Tube | DSC8001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | ±25ppm | CMOS | Standby | MEMS | 12.2mA | 15µA | Blank (User Must Program) | 1MHz ~ 150MHz | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC6102JE1A-PROGRAMMABLE Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±50ppm | Lead free / RoHS Compliant | - | - | - | -20°C ~ 70°C | Bulk | DSC6100 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | - | CMOS | Enable/Disable | MEMS | 3mA (Typ) | 12µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 100MHz | - | 0.035 (0.89mm) | AEC-Q100 | ||
![]() DSC8103AI2 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | 576-4700 | - | 150 V | -40°C ~ 85°C | Tube | DSC8103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | 1 (Unlimited) | 100 ppm/°C | XO (Standard) | 22.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 2.25 V ~ 3.6 V | - | LVDS | Standby | MEMS | 32mA | - | Blank (User Must Program) | 10MHz ~ 460MHz | - | 650 µm | AEC-Q100 | ||
![]() DSC6003CE2A-PROGRAMMABLE Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | - | - | - | -20°C ~ 70°C | Bulk | DSC60XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.71 V ~ 3.63 V | - | CMOS | Enable/Disable | MEMS | 1.3mA (Typ) | 12µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 80MHz | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC8102DI2 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | -40°C ~ 85°C | Tube | DSC8102 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | ±25ppm | LVPECL | Standby | MEMS | 58mA | 95µA | Blank (User Must Program) | 10MHz ~ 460MHz | - | 0.035 (0.90mm) | - | ||
![]() DSC8001AI5 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±10ppm | Lead free / RoHS Compliant | 576-4656 | - | - | -40°C ~ 85°C | Tube | DSC8001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 1.8 V ~ 3.3 V | - | CMOS | Standby | MEMS | 12.2mA | 15µA | Blank (User Must Program) | 1MHz ~ 150MHz | - | 0.035 (0.90mm) | AEC-Q100 | ||
![]() DSC8123DI2-PROGRAMMABLE Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | 576-4732-PROGRAMMABLE | - | - | -40°C ~ 85°C | Tube | DSC8123 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25 V ~ 3.6 V | - | LVDS | Enable/Disable | MEMS | 32mA | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz ~ 460MHz | - | 0.035 (0.90mm) | AEC-Q100 |