- Additional Feature
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- ECCN Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Elements
- Number of Terminals
- Package Body Material
- Package Description
Attribute column
Manufacturer
Micrel Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Transistor Application | Polarity/Channel Type | Collector Current-Max (IC) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2804BWM Micrel Inc | In Stock | - | Datasheet | YES | 18 | SILICON | MICREL INC | 1 | 8 | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G18 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 1000 ns | 1000 ns | e0 | EAR99 | TIN LEAD | LOGIC LEVEL COMPATIBLE | DUAL | GULL WING | 240 | unknown | 30 | 18 | R-PDSO-G18 | Not Qualified | 8 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | SWITCHING | NPN | 0.5 A | 50 V | ||
![]() MIC2804BN Micrel Inc | In Stock | - | Datasheet | NO | 18 | SILICON | MICREL INC | - | 8 | PLASTIC/EPOXY | IN-LINE, R-PDIP-T18 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 1000 ns | 1000 ns | e0 | EAR99 | Tin/Lead (Sn/Pb) | LOGIC LEVEL COMPATIBLE | DUAL | THROUGH-HOLE | - | unknown | - | 18 | R-PDIP-T18 | Not Qualified | 8 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | SWITCHING | NPN | 0.5 A | 50 V |