- Series
- Drain to Source Voltage (Vdss)
- Operating Temperature
- Package / Case
- Supplier Device Package
- Technology
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Mounting Type
- Power Dissipation (Max)
Attribute column
Manufacturer
Micrel Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Drive Voltage (Max Rds On, Min Rds On) | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reflow Temperature-Max (s) | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Power Supplies | Temperature Grade | Configuration | Operating Mode | Case Connection | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Continuous Drain Current (ID) | Interface IC Type | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | FET Feature | High Side Driver | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5012BN Micrel | In Stock | - | - | - | - | NO | - | 14 | - | - | - | - | MICREL INC | - | Micrel Inc | MIC5012BN | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | - | - | - | 8.82 | - | No | 32 V | 4.75 V | 15 V | 10 µs | 200 µs | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | MOSFET Drivers | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | 15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | YES | - | - | - | 19.05 mm | 7.62 mm | - | ||
![]() VN1206L-G-P002 Micrel | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92-3 | - | - | 230mA (Tj) | - | 2.5V, 10V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W (Tc) | - | - | - | Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | - | - | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 6 Ohm @ 500mA, 10V | 2V @ 1mA | 125pF @ 25V | - | 120V | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DN1509N8-G Micrel | In Stock | - | - | Surface Mount | TO-243AA | - | TO-243AA (SOT-89) | - | - | 360mA (Tj) | - | 0V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | DN1509N8-GCT | - | - | - | - | - | - | - | - | - | - | 1.6W (Ta) | - | - | - | Non-Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape (CT) | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 6 Ohm @ 200mA, 0V | - | 150pF @ 25V | - | 90V | ±20V | - | - | - | - | - | - | Depletion Mode | - | - | - | - | - | - | - | ||
![]() MIC94053BC6 Micrel | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | SC-70-6 | 6 | SILICON | 2A (Ta) | 2 A | 1.8V, 4.5V | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC94053BC6 | Micrel Inc. | 1 | 1 | - | - | - | Bulk | PLASTIC/EPOXY | - | SC-70, 6 PIN | - | RECTANGULAR | SMALL OUTLINE | Active | SC-70 | - | 270mW (Ta) | Active | 30 | 5.12 | - | No | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | e0 | Yes | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | DUAL | GULL WING | 240 | - | - | unknown | - | 6 | R-PDSO-G6 | COMMERCIAL | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | ENHANCEMENT MODE | - | P-Channel | SWITCHING | 84mOhm @ 100mA, 4.5V | 1.2V @ 250µA | - | - | 6 V | 6V | P-CHANNEL | - | - | 0.18 Ω | 6 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() MIC94030YM4 Micrel | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micrel Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 V | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94050BM4 TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94031YM4 TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94050YM4TR Micrel | In Stock | - | - | - | 0603 (1608 Metric) | YES | 0603 | 4 | SILICON | - | 1.8 A | - | MICREL INC | - | Microchip Technology Inc | MIC94050YM4TR | KOA Speer Electronics, Inc. | 1 | 1 | - | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | - | SMALL OUTLINE, R-PDSO-G4 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Active | 40 | 5.69 | - | Yes | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | Yes | - | 2 | - | EAR99 | ±100ppm/°C | 536 Ohms | Matte Tin (Sn) | - | - | Thick Film | 0.2W, 1/5W | 8541.21.00.95 | - | - | - | DUAL | GULL WING | 260 | - | - | compliant | - | 4 | R-PDSO-G4 | Not Qualified | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | ENHANCEMENT MODE | SUBSTRATE | - | SWITCHING | - | - | - | - | - | - | P-CHANNEL | - | - | 0.32 Ω | 6 V | METAL-OXIDE SEMICONDUCTOR | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | - | - | ||
![]() VP2106N3-G Micrel | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | 250mA (Tj) | - | 5V, 10V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W (Tc) | - | - | - | Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 12 Ohm @ 500mA, 10V | 3.5V @ 1mA | 60pF @ 25V | - | 60V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP0104N3-G Micrel | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | 250mA (Tj) | - | 5V, 10V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W (Tc) | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 8 Ohm @ 500mA, 10V | 3.5V @ 1mA | 60pF @ 25V | - | 40V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N6849 Micrel | In Stock | - | - | Through Hole | TO-205AF Metal Can | - | TO-39 | - | - | 6.5A (Tc) | - | 10V | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mW (Ta), 25W (Tc) | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | 320 mOhm @ 6.5A, 10V | 4V @ 250µA | - | 34.8nC @ 10V | 100V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94053YC6-TR Micrel | 668 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | 2A (Ta) | - | 1.8V, 4.5V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | 576-2939-2 MIC94053YC6 TR MIC94053YC6 TR-ND MIC94053YC6TR MIC94053YC6TR-ND | - | - | - | - | - | - | - | - | - | - | 270mW (Ta) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | MIC94053 | - | - | - | - | - | - | - | - | - | P-Channel | - | 84 mOhm @ 100mA, 4.5V | 1.2V @ 250µA | - | - | 6V | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP87130T-U/LC Micrel | In Stock | - | - | Surface Mount | 8-PowerTDFN | - | 8-PDFN (3x3) | - | - | 43A (Tc) | - | 3.3V, 10V | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | MCP87130T-U/LC-ND MCP87130T-U/LCTR MCP87130TULC | - | - | - | - | - | - | - | - | - | - | 1.7W (Ta) | - | - | - | - | - | - | - | - | - | - | 150 V | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | 0.25 % | - | - | 1 (Unlimited) | - | - | - | 50 ppm/°C | 3.36 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | MOSFET (Metal Oxide) | - | - | - | - | - | - | MCP87130 | - | - | - | - | - | - | - | - | - | N-Channel | - | 13.5 mOhm @ 10A, 10V | 1.7V @ 250µA | 400pF @ 12.5V | 8nC @ 4.5V | 25V | +10V, -8V | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MIC94051BM4TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |