- Additional Feature
- Between Board Height
- Color
- Cut-off Frequency-Max
- Cut-off Frequency-Min
- Diameter - Inside
- Diameter - Outside
- ECCN Code
- Features
- Gender
- Height
- Ihs Manufacturer
Attribute column
Manufacturer
Micrel Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Screw, Thread Size | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | Gender | Additional Feature | Packing Method | Reach Compliance Code | Physical Dimension | Plating | Threaded/Unthreaded | Insertion Loss | Transformer Type | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Features | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF600 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF610Z TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF500EVAL1 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTL1-18-75 Micrel | 91 | - | - | YES | SURFACE MOUNT | Nylon | -- | MINI-CIRCUITS | Mini-Circuits | ADTL1-18-75 | 85 °C | -20 °C | Active | 1.38 | No | -- | 900 | e0 | No | Active | EAR99 | Round Spacer | Tin/Lead (Sn/Pb) | Natural | Female, Female | OHMS RATIO IS 1 | TAPE & REEL | not_compliant | L7.87XB5.59XH2.84 (mm) | -- | Unthreaded | 2 dB | RF TRANSFORMER | 1:1 | 1800 MHz | 5 MHz | -- | 2.84 mm | 7.87 mm | 5.59 mm | 0.800 (20.32mm) | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.800 (20.32mm) | ||
![]() 1582M Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |