- Input
- Number of Circuits
- PLL
- Package / Case
- Packaging
- Mount
- Max Operating Temperature
- Min Operating Temperature
- RoHS Status
- Number of Pins
- Frequency(Max)
- Lead Free
Attribute column
Manufacturer
Micrel Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Frequency-Self-Resonant | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Overall Impedance | Package | Primary Material | Product Status | Voltage Rated | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Base Part Number | Output | Shell Finish | Shell Size - Insert | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Lead Spacing | Inductance | Number of Circuits | Memory Size | DC Resistance (DCR) | Current - Output (Max) | Shell Size, MIL | Lead Style | Control Features | Cable Opening | Voltage - Output 2 | Reset | Data Rate | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Voltage - Supply, Single/Dual (±) | Utilized IC / Part | Input | Voltage - Output 3 | Protocol | 1st Connector | 2nd Connector | PLL | Coating, Housing Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Divider/Multiplier | Serial Interfaces | Current - Receiving | Current - Transmitting | Current - Quiescent (Max) | Modulation | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL520-80DC Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | MS27484E16B | - | - | - | - | - | Lead free / RoHS Compliant | Corsair | - | - | - | Bag | - | Active | - | - | - | - | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL602-22TC-R Micrel | In Stock | - | - | Surface Mount | 35-SMD Module | - | - | SOT-23-6L | - | - | - | - | - | - | - | - | 125MHz | - | Lead free / RoHS Compliant | Garmin Canada Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | - | 2.4GHz | PL602 | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | 1 | 512kB Flash, 64KB RAM | - | - | - | - | - | - | - | - | 60kbps | - | - | - | - | nRF52832 | HCSL, Crystal | - | Bluetooth | - | - | Yes | - | 4dBm | Bluetooth | Integrated, Trace | -96dBm | No/No | I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL560-49OC Micrel | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | ERC65 | - | - | - | 160MHz | - | Lead free / RoHS Compliant | Vishay Dale | - | - | - | Bulk | - | Active | - | - | - | -65°C ~ 175°C | Tube | ERC | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 825 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL560 | LVDS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | No | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() PL607081UMG Micrel | In Stock | - | - | Through Hole | 44-VFQFN Exposed Pad | - | - | 44-QFN (7x7) | - | - | - | - | - | - | - | - | 200MHz | 140MHz | Lead free / RoHS Compliant | Central Technologies | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 125°C | Tray | ctc3f | - | ±10% | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.465 V | - | - | - | - | - | PL607081 | HCSL | - | - | - | - | - | - | - | - | - | - | 1.2 µH | 1 | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | - | - | - | - | Yes with Bypass | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL585-P8-028OC Micrel | In Stock | - | - | Through Hole | Module | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | 84.375MHz | - | Lead free / RoHS Compliant | TDK-Lambda Americas Inc | - | - | - | Bulk | - | Obsolete | - | 5V | - | -20°C ~ 85°C | Tube | PH-F (300W) | 5.75 L x 3.39 W x 0.50 H (146.0mm x 86.0mm x 12.7mm) | - | 1 (Unlimited) | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 300 W | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL585 | LVCMOS, LVDS, LVPECL | - | - | 1 | - | 3 kV | 76V | - | 36V | - | - | - | 1 | - | - | 60A | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | - | ||
![]() PL123-09SI Micrel | In Stock | - | - | Surface Mount | Wide 2010 (5025 Metric), 1020 | - | - | 1020 | - | - | - | - | WK73S2H | - | - | - | 134MHz | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | Tube | WK73S | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±5% | 3 (168 Hours) | 2 | - | ±100ppm/°C | - | - | 1.6 Ohms | - | Thick Film | - | - | 1W | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | PL123 | Clock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | Yes with Bypass | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() PL602034UMG Micrel | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | 16-QFN (3x3) | - | - | - | - | LS1808N | - | - | - | 200MHz | - | Lead free / RoHS Compliant | Knowles Novacap | - | - | - | Tape & Reel (TR) | - | Active | 250VAC | - | - | -55°C ~ 125°C | Tube | - | 0.180 L x 0.080 W (4.57mm x 2.03mm) | ±10% | 2 (1 Year) | - | - | C0G, NP0 | - | - | - | - | - | - | Safety | - | 270 pF | - | - | 2.25 V ~ 3.63 V | - | - | - | - | - | PL602034 | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCSL, Crystal | - | - | - | - | Yes | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.065 (1.65mm) | - | - | X2, Y3 | ||
![]() SM802121UMG Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL502-35OC-R Micrel | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | Male | Male | Q-0I0600 | RG-178 | - | - | 4 GHz | - | Lead free / RoHS Compliant | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 2.97 V ~ 3.63 V | - | - | - | BNC to SMB | - | PL502 | LVPECL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | BNC Plug | SMB Plug | Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | - | ||
![]() PL602-21TI Micrel | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6L | - | - | - | - | SF6W-CH | - | - | - | 100MHz | - | Lead free / RoHS Compliant | JAE Electronics | - | - | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.63 V | - | - | - | - | - | PL602 | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCSL, Crystal | - | - | - | - | Yes | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL565-37QC-R Micrel | In Stock | - | - | Surface Mount | Axial, Box | Flanges | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | 250MHz | - | Lead free / RoHS Compliant | Vishay Dale | - | - | - | Bulk | - | Active | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | 2 (1 Year) | - | - | ±20ppm/°C | - | - | 8.25 kOhms | - | Wirewound | - | - | 20W | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL565 | LVCMOS | - | - | - | - | - | - | - | - | R (0.01%) | - | - | 1 | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | No | Aluminum | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 0.561 (14.25mm) | - | - | - | - | - | ||
![]() SY10EL38LZG-TR Micrel | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | - | - | - | - | - | 1GHz | - | Lead free / RoHS Compliant | Panduit Corp | - | SY10EL38LZG TR SY10EL38LZG TR-ND SY10EL38LZGTR SY10EL38LZGTR-ND | - | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | 2 (1 Year) | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | 3 V ~ 3.8 V | - | - | - | - | - | SY10EL38 | Clock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECL, PECL | - | - | - | - | No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL585-P8-148OC-R Micrel | In Stock | - | - | Surface Mount | SOT-23-8 | - | - | SOT-23-8 | - | - | - | - | MAX6392 | - | - | - | 533.33MHz | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL585 | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Active Low | - | 4.63V, Adj | 2 | 140ms/Adjustable Minimum | - | - | Crystal | - | - | - | - | Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL560-47OC Micrel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | 16-TSSOP | - | - | - | - | CDR32 | - | - | - | 160MHz | - | Lead free / RoHS Compliant | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | Active | 100V | - | - | -55°C ~ 125°C | Tube | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 1 (Unlimited) | - | - | BP | - | - | - | - | - | - | High Reliability | - | 330 pF | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL560 | LVCMOS, LVTTL | - | - | - | - | - | - | - | - | M (1%) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | No | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() PL585-P8-258OC-R Micrel | In Stock | - | - | Panel Mount | 16-TSSOP (0.173, 4.40mm Width) | Flange | Composite | 16-TSSOP | Thermoplastic | - | - | - | ACT90 | - | Gold | Copper Alloy | 100MHz | - | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | - | - | - | Bulk | Composite | Discontinued at Digi-Key | - | - | - | -65°C ~ 200°C | Tape & Reel (TR) | MIL-DTL-38999 Series III, ACT | - | - | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | - | - | 53 | - | Silver | Aerospace, Military | - | - | Threaded | 7.5A | 2.97 V ~ 3.63 V | N (Normal) | Shielded | Environment Resistant | - | - | PL585 | LVCMOS, LVDS, LVPECL | Nickel | 23-53 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | Yes | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() SY10EL34LZI-TR Micrel | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | 003951 | - | - | - | - | - | Contains lead / RoHS non-compliant | Molex | - | SY10EL34LZI TR SY10EL34LZI TR-ND SY10EL34LZITR SY10EL34LZITR-ND | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | 3 V ~ 3.8 V | - | - | - | - | - | SY10EL34 | Clock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECL, PECL | - | - | - | - | No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL685-P8-068OC Micrel | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | 225MHz | - | Lead free / RoHS Compliant | KEMET | - | - | - | Bulk | - | Obsolete | - | - | - | 0°C ~ 70°C | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL, Crystal | - | - | - | - | Yes with Bypass | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL611-01-F93TC-R Micrel | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | 27MHz, 60MHz | - | Lead free / RoHS Compliant | KEMET | - | PL611-01-F93TC-RTR | - | Bulk | - | Obsolete | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | Frequency Synthesizer | - | - | - | - | - | - | - | - | - | 2.25 V ~ 3.63 V | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | Yes with Bypass | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL685-P8-020OC Micrel | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | MAX982 | - | - | - | 800MHz | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | 2 | - | - | Tube | - | Active | - | - | - | -40°C ~ 85°C | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | 2.97 V ~ 3.63 V | - | - | - | - | - | PL685 | PECL | - | - | - | - | - | - | Open Drain | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 11V, ±1.25V ~ 5.5V | - | LVPECL, Crystal | - | - | - | - | Yes with Bypass | - | - | - | - | - | Yes/Yes | - | - | - | 6µA | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | - | ||
![]() SY10EL34ZG-TR Micrel | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | RN73C2A | - | - | - | - | - | Lead free / RoHS Compliant | TE Connectivity Passive Product | - | SY10EL34ZG TR SY10EL34ZG TR-ND SY10EL34ZGTR SY10EL34ZGTR-ND | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RN73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±10ppm/°C | - | Clock Generator | 681 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | 4.75 V ~ 5.5 V | - | - | - | - | - | SY10EL34 | Clock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECL, PECL | - | - | - | - | No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - |