- Architecture
- Base Part Number
- Data Interface
- Differential Output
- INL/DNL (LSB)
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Bits
- Number of D/A Converters
- Operating Temperature
Attribute column
Manufacturer
Micrel Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Capacitance | Base Part Number | Output Type | Failure Rate | Lead Spacing | Lead Style | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Number of D/A Converters | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP47FVB12A1T-E/ST Micrel | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | RNCF1206D | Lead free / RoHS Compliant | Stackpole Electronics Inc | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 3.92 kOhms | Thin Film | - | 0.333W, 1/3W | - | MCP47FVB12 | Voltage - Buffered | - | - | - | 10 | R-2R | External, Internal, Supply | I²C | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 6µs (Typ) | ±0.4, ±0.05 | 2 | Automotive AEC-Q200 | 0.026 (0.65mm) | - | AEC-Q200 | ||
![]() MCP4716A3T-E/MAY Micrel | In Stock | - | - | Surface Mount | 6-VDFN Exposed Pad | 6-DFN (2x2) | D38999/24SE | Lead free / RoHS Compliant | Corsair | - | Bag | Active | - | -40°C ~ 125°C | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MCP4716A3 | Voltage - Buffered | - | - | - | 10 | R-2R | External, Supply | I²C | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 6µs (Typ) | ±0.5, ±0.05 | 1 | - | - | - | - | ||
![]() MCP47FVB02A3-E/ST Micrel | In Stock | - | - | Through Hole | Radial | 8-TSSOP | - | Lead free / RoHS Compliant | KYOCERA AVX | - | Bulk | Active | 100V | -55°C ~ 125°C | Tube | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±2% | 1 (Unlimited) | - | C0G, NP0 | - | - | General Purpose | - | 390 pF | MCP47FVB02 | Voltage - Buffered | - | 0.100 (2.54mm) | Straight | 8 | R-2R | External, Internal, Supply | I²C | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 6µs (Typ) | ±0.1, ±0.0125 | 2 | - | 0.150 (3.81mm) | - | - | ||
![]() MCP47FEB21A2T-E/ST Micrel | In Stock | - | - | Through Hole | 2-DIP | 8-TSSOP | - | Lead free / RoHS Compliant | KYOCERA AVX | - | Tube | Active | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39014, CKR23 | 0.260 L x 0.092 W (6.60mm x 2.34mm) | ±20% | 1 (Unlimited) | - | BX | - | - | High Reliability | - | 0.1 µF | MCP47FEB21 | Voltage - Buffered | P (0.1%) | 0.325 (8.25mm) | - | 12 | R-2R | External, Internal, Supply | I²C | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 6µs (Typ) | ±1.5, ±0.2 | 1 | - | 0.195 (4.95mm) | - | - | ||
![]() MCP4901T-E/MS Micrel | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | 8-MSOP | - | Lead free / RoHS Compliant | Vishay Vitramon | MCP4901T-E/MSCT | Tape & Reel (TR) | Active | 50V | -55°C ~ 150°C | Cut Tape (CT) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | 1 (Unlimited) | - | C0G, NP0 | - | - | Automotive | - | 820 pF | MCP4901 | Voltage - Buffered | - | - | - | 8 | String DAC | External | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4.5µs (Typ) | ±0.25, ±0.2 | 1 | - | - | 0.076 (1.94mm) | AEC-Q200 | ||
![]() MCP4912-E/P Micrel | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | DL66R | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | MCP4912EP | Bag | Active | - | -40°C ~ 125°C | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MCP4912 | Voltage - Buffered | - | - | - | 10 | String DAC | External | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4.5µs (Typ) | ±1, ±0.2 | 2 | - | - | - | - |