- Mfr
- Package
- Product Status
- Series
- Data Rate
- Operating Temperature
- Mounting Type
- Package / Case
- Packaging
- Supplier Device Package
- Type
- Duplex
Attribute column
Manufacturer
Micrel Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Telecom IC Type | Receiver Number of Bits | Number of Transceivers | Receive Delay-Max | Number of Segments | Multiplexed Display Capability | Saturation Current | Operating Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSZ8041FTL TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ9021GNI Micrel | 177 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX03024BACAPG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EL16VZC A01 Micrel | 13709 |
| - | - | - | - | - | - | - | Micrel Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8721BI Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8041FTLI Micrel | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2550AYTS Micrel | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8081MNXIATR Micrel | 10000 | - | - | YES | 32 | MICREL INC | - | Microchip Technology Inc | KSZ8081MNXIATR | - | 2 | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | NOT SPECIFIED | 5.79 | Yes | - | - | 3.3 V | - | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | S-XQCC-N32 | - | INDUSTRIAL | 100000 Mbps | - | 1 mm | - | - | - | ETHERNET TRANSCEIVER | - | 1 | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() KSZ8041NLJTR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8001LTR Micrel | 505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ9031MNXCA TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ9021RLI Micrel | 501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ9021GQ Micrel | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8091MNXCA TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC4830YMM Micrel Inc | 20000 | - | Datasheet | YES | 8 | MICREL INC | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | 5.5 V | 1.8 V | 3 V | - | e4 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | S-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.1 mm | - | - | EL DISPLAY DRIVER | - | - | - | - | 1 | NO | 1 | - | - | 3 mm | 3 mm | ||
![]() SY100EL16ZCTR Synergy Semiconductor Corp | In Stock | - | Datasheet | YES | 8 | SYNERGY SEMICONDUCTOR CORP | GENERAL PURPOSE | - | - | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | unknown | R-PDSO-G8 | Not Qualified | OTHER | - | TOTEM-POLE | - | COMPLEMENTARY | DIFFERENTIAL | LINE RECEIVER | - | 1 | - | 0.405 ns | - | - | - | - | - | - | - | ||
![]() KSZ8051MNLITR Micrel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8041TLI.TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ9021GQI Micrel | In Stock | - | - | - | - | - | - | Stearns | 108701103 QF | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | IP23 | - | - | ||
![]() KSZ8091RNBCA Micrel | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8081RNACA TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |