Filters
  • Ihs Manufacturer
  • Interface IC Type
  • JESD-30 Code
  • JESD-609 Code
  • Number of Functions
  • Number of Terminals
  • Operating Temperature-Max
  • Package Body Material
  • Package Description
  • Package Shape
  • Package Style
  • Part Life Cycle Code

Attribute column

Manufacturer

Micrel Interface - Specialized

View Mode:
24 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Moisture Sensitivity Levels

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Turn-off Time

Turn-on Time

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Number of Bits

Supply Current-Max

Output Characteristics

Seated Height-Max

Output Polarity

Input Characteristics

Interface IC Type

Output Peak Current Limit-Nom

Supply Voltage1-Nom

High Side Driver

Built-in Protections

Output Current Flow Direction

Supply Voltage1-Min

Supply Voltage1-Max

Output Latch or Register

Saturation Current

Delay-Max

Length

Width

SY100EPT22VKYTR
SY100EPT22VKYTR

Micrel Inc

In Stock

-

Datasheet

YES

8

MICREL INC

1

85 °C

-40 °C

PLASTIC/EPOXY

TSSOP

TSSOP,

-

SQUARE

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Transferred

MSOP

Yes

3.465 V

3.135 V

3.3 V

-

-

e4

Yes

EAR99

NICKEL PALLADIUM GOLD

CAN ALSO OPERATE WITH 5V SUPPLY

8542.39.00.01

DUAL

GULL WING

-

2

0.65 mm

compliant

-

8

S-PDSO-G8

Not Qualified

INDUSTRIAL

1

-

-

1.1 mm

COMPLEMENTARY

-

TTL/CMOS TO PECL TRANSLATOR

-

-

-

-

-

-

-

NONE

-

0.6 ns

3 mm

3 mm

MIC427AJ
MIC427AJ

Micrel Inc

In Stock

-

Datasheet

NO

8

MICREL INC

-

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

DIP, DIP8,.3

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

18 V

4.5 V

5 V

0.12 μs

0.06 μs

e0

-

EAR99

TIN LEAD

-

8542.39.00.01

DUAL

THROUGH-HOLE

-

2

2.54 mm

unknown

-

8

R-GDIP-T8

Not Qualified

MILITARY

-

12 mA

TOTEM-POLE

5.08 mm

TRUE

STANDARD

BUFFER OR INVERTER BASED MOSFET DRIVER

1.5 A

-

NO

-

-

-

-

-

-

-

9.652 mm

7.62 mm

MIC4120YML-TR
MIC4120YML-TR

Micrel Inc

In Stock

-

Datasheet

YES

8

MICREL INC

-

125 °C

-40 °C

PLASTIC/EPOXY

HVSON

MLF-8

-

SQUARE

SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE

Transferred

-

Yes

20 V

4.5 V

18 V

0.035 μs

0.035 μs

e3

-

-

MATTE TIN

-

-

DUAL

NO LEAD

260

1

0.65 mm

compliant

40

-

S-PDSO-N8

Not Qualified

AUTOMOTIVE

-

-

-

1 mm

-

-

BUFFER OR INVERTER BASED PERIPHERAL DRIVER

6 A

18 V

-

TRANSIENT

SINK

4.5 V

20 V

-

1

-

3 mm

3 mm

MIC5810BN
MIC5810BN

Micrel Inc

In Stock

-

Datasheet

NO

18

MICREL INC

-

85 °C

-40 °C

PLASTIC/EPOXY

DIP

PLASTIC, DIP-18

DIP18,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

No

12 V

4.5 V

5 V

-

-

e0

-

EAR99

TIN LEAD

-

8542.39.00.01

DUAL

THROUGH-HOLE

-

1

2.54 mm

compliant

-

18

R-PDIP-T18

Not Qualified

INDUSTRIAL

-

-

-

3.937 mm

-

-

SIPO BASED PERIPHERAL DRIVER

0.04 A

-

-

-

SOURCE AND SINK

-

60 V

-

-

-

-

7.62 mm