- Mount
- RoHS
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Number of Channels
- Voltage Gain
- Max Supply Voltage
- Min Supply Voltage
- Number of Elements
- Resistance
- Operating Supply Voltage
Attribute column
Manufacturer
Micrel Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Actuator Material | PCB Mounting Orientation | Underplate Material | Base Product Number | Contact Materials | Manufacturer | Mfr | Number of Elements | Package | Product Status | RoHS | Tail Length | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power Rating | Pitch | Orientation | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Contact Current Rating | Data Rate | Max Input Voltage | Bandwidth | Gain Bandwidth Product | Number of Signal Positions | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Hole Diameter | Number of Columns | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Height | Length | Width | Plating Thickness | Actuator Length | PCB Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY88803VKG Micrel | 385 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88843VEY Micrel | In Stock | - | - | - | Panel | 10 | - | Brass | - | - | - | Gold, Silver | - | - | 1 | - | - | Compliant | - | - | - | - | - | Solder | - | - | - | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 V | - | 10 mΩ | - | - | - | 1 | 5.5 V | 3 V | 30 mA | 4 A | - | 3.6 V | 2 GHz | 2 GHz | - | 38 dB | 35 dB | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 mm | - | - | - | ||
![]() SY88289CLMGTR Micrel | In Stock | - | - | Gold, Tin | Surface Mount | 16 | Polymer | - | Vertical | Nickel | - | - | - | - | - | - | - | Non-Compliant | 1.4 mm | - | Tape & Reel (TR) | - | - | Press-Fit | - | Header, Pin, Receptacle | - | - | 48 | 185 °C | -67 °C | - | 6 | - | - | 1.905 mm | Vertical | - | Black | - | - | - | - | 1.35 mm | - | - | - | - | - | 750 mA | 25 Gbps | - | - | - | 32 | - | - | 381 µm | 8 | No | No | Yes | 16 | 2 | 16 | 11.95 mm | 15.0876 mm | 12.7 mm | 760 nm | - | 990.6 µm | UL94 V-0 | - | ||
![]() SY88793VKG TR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88313BLEY Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | 1 | - | - | Yes | - | - | - | Mini-WSB | - | - | - | - | Marking labels | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | n/a | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88903AVKG Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88973BLMG Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88843AVMG Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88345BLMG Micrel | In Stock | - | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 2.805 MΩ | - | 85 °C | -40 °C | - | - | Female | - | - | - | 37 | - | 3.3 V | Socket | - | 5 GΩ | - | - | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88345BLMGTR Micrel | In Stock | - | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88315BLEY Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88703VKGTR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88315BLMG Micrel | In Stock | - | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 1 | 3.6 V | 3 V | 65 mA | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88883VKG TR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 150 V | Tape & Reel (TR) | - | 0.5 % | - | 100 ppm/°C | - | - | 8.45 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
![]() SY88313BLEY TR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88843VMG TR Micrel | In Stock | - | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 1 | 5.5 V | 3 V | 45 mA | - | - | - | - | - | - | 38 dB | 35 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SY88315BLEY TR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | DALE RESISTOR | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | - | 60 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 1 | 3.6 V | 3 V | - | - | - | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88843VMG Micrel | In Stock | - | - | - | Surface Mount | 16 | - | - | - | - | DJT10F25 | - | - | TE Connectivity Deutsch Connectors | 1 | Bag | Active | Compliant | - | - | Bulk | * | - | - | - | - | - | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 1 | 5.5 V | 3 V | 45 mA | - | - | - | - | - | - | 38 dB | 35 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SY88713VKG TR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY88973VEYTR Micrel | In Stock | - | - | - | Surface Mount | 10 | - | - | - | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5 V | 3 V | - | - | - | 3.6 V | - | - | - | 38 dB | 35 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |