- Number of Inputs
- Logic Function
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Number of Elements
- Number of Circuits
- Number of Pins
- RoHS
- Schmitt Trigger Input
Attribute column
Manufacturer
Micrel Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100E104JY Micrel | 160 | - | - | Surface Mount | - | 28 | - | - | 5 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 | -5.5 V | -4.2 V | 1 ns | - | AND, NAND | 10 | - | - | - | 5 | - | - | - | - | - | - | 2 | 4 | No | - | - | - | Lead Free | ||
![]() SY10EL04ZC Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY55851UKI Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100E107JZ Micrel | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EP08VZG Micrel | In Stock | - | - | Surface Mount | - | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 2 | - | - | 1 | 5.5 V | 3 V | - | - | XNOR, XOR | 2 | - | - | - | - | - | -50 mA | - | 50 mA | - | - | - | - | No | - | - | - | - | ||
![]() SY10EP08VKG Micrel | In Stock | - | - | Surface Mount | - | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 2 | - | - | 1 | 5.5 V | 3 V | - | - | XNOR, XOR | 2 | - | - | - | - | - | -50 mA | - | 50 mA | - | - | - | - | No | - | - | No | - | ||
![]() SY10EL05ZC Micrel | 9594 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100EL01ZC Micrel | 2083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100S307DC Synergy Semiconductor Corp | In Stock | - | Datasheet | - | NO | - | 24 | SYNERGY SEMICONDUCTOR CORP | - | 85 °C | CERAMIC, GLASS-SEALED | DIP | - | DIP24,.4 | RECTANGULAR | IN-LINE | Transferred | - | - | No | e0 | Tin/Lead (Sn/Pb) | - | - | O/P''S WIRED OR | - | DUAL | THROUGH-HOLE | 5 | 2.54 mm | unknown | - | R-GDIP-T24 | - | Not Qualified | OTHER | - | - | - | - | 100S | - | 2 | OPEN-EMITTER | - | XOR/XNOR GATE | - | 1.2 ns | - | 1.2 ns | - | NO | 58 mA | - | - | - | - | - | - | - | ||
![]() SY100S304DC Micrel Inc | In Stock | - | Datasheet | - | NO | - | 24 | MICREL INC | - | 85 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | e0 | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 5 | 2.54 mm | compliant | 24 | R-GDIP-T24 | - | Not Qualified | OTHER | - | - | - | - | 100S | - | 2 | OPEN-EMITTER | 5.84 mm | AND/NAND GATE | - | 1.75 ns | - | 1.25 ns | - | NO | 60 mA | - | - | - | 30.605 mm | 10.16 mm | - | - | ||
![]() SY58051UMG Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100S301FC Micrel | 486 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100S301JC Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100E104JYTR Micrel | In Stock | - | - | Surface Mount | - | 28 | - | - | 5 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 | -5.5 V | -4.2 V | - | - | AND, NAND | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() SY100S304FC Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100S307FC Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |