- Mfr
- Operating Temperature
- Product Status
- Series
- Memory Size
- Package
- Package / Case
- Packaging
- Supplier Device Package
- Voltage - Supply
- Mounting Type
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Micrel Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Memory Types | Mfr | Other Names | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Base Part Number | Shell Finish | Shell Size - Insert | Function | Output Type | Failure Rate | Lead Spacing | Interface | Number of Circuits | Memory Size | Shell Size, MIL | Lead Style | Clock Frequency | Power Line Protection | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Access Time | Voltage - Clamping (Max) @ Ipp | Memory Format | Memory Interface | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Write Cycle Time - Word, Page | Capacitance @ Frequency | Max Output Power x Channels @ Load | Features | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Pressure Range | Particle Size | Memory Organization | Flow Rate | Inlet/Outlet Size | Diameter | Height | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT47H64M16BT-37E A Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT49LH00B4-33JX Micrel | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Panduit Corp | - | Bulk | - | Obsolete | - | - | 0°C ~ 85°C (TC) | Tray | - | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 3 V ~ 3.6 V | - | - | - | AT49LH00B4 | - | - | - | - | - | - | - | - | 4Mb (512K x 8) | - | - | 33MHz | - | - | - | - | - | - | - | - | FLASH | Parallel | - | - | 50µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25F4096W-10SU-2.7 Micrel | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | RNC60 | - | - | Lead free / RoHS Compliant | Non-Volatile | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | Tube | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 487 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | FLASH | 2.7 V ~ 3.6 V | - | - | - | AT25F4096 | - | - | - | - | S (0.001%) | - | - | - | 4Mb (512K x 8) | - | - | 33MHz | - | - | - | - | - | - | - | - | FLASH | SPI | - | - | 50µs | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24FC128-I/P Micrel | In Stock | - | - | Through Hole | Radial | - | - | 8-PDIP | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Vishay Beyschlag/Draloric/BC Components | 24FC128IP | Bulk | - | Active | 100V | - | -55°C ~ 125°C | Tube | Mono-Kap™ K | 0.142 L x 0.091 W (3.60mm x 2.30mm) | ±10% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | General Purpose | - | 10000 pF | - | - | EEPROM | 1.7 V ~ 5.5 V | - | - | - | 24FC128 | - | - | - | - | - | 0.098 (2.50mm) | - | - | 128Kb (16K x 8) | - | Straight | 1MHz | - | - | - | - | - | - | 400ns | - | EEPROM | I²C | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | - | - | ||
![]() AT27LV040A-90JU-T Micrel | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC | - | - | SI32282 | - | - | Lead free / RoHS Compliant | Non-Volatile | Skyworks Solutions Inc. | AT27LV040A-90JU-TTR | Tape & Reel (TR) | - | Not For New Designs | - | - | -40°C ~ 85°C (TC) | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM - OTP | 3 V ~ 3.6 V, 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb (512K x 8) | - | - | - | - | - | - | - | - | - | 90ns | - | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C01A-10TU-1.8 Micrel | In Stock | - | - | Surface Mount | 8-XDFN Exposed Pad | - | - | 8-XSON (4x4) | - | - | W25Q64 | - | - | Lead free / RoHS Compliant | Non-Volatile | Winbond Electronics | - | Tube | - | Active | - | - | -40°C ~ 105°C (TA) | Tube | SpiFlash® | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 1.7V ~ 1.95V | - | - | - | AT24C01 | - | - | - | - | - | - | - | - | 64Mbit | - | - | 133 MHz | - | - | - | - | - | - | 6 ns | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | 3ms | - | - | - | - | - | - | - | - | - | 8M x 8 | - | - | - | - | - | - | - | - | - | ||
![]() 24LC02BH-I/ST Micrel | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Greenlee Communications | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.5 V ~ 5.5 V | - | - | - | 24LC02BH | - | - | - | - | - | - | - | - | 2Kb (256 x 8) | - | - | 400kHz | - | - | - | - | - | - | 900ns | - | EEPROM | I²C | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93LC56A/P Micrel | In Stock | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | DS2148 | - | - | Lead free / RoHS Compliant | Non-Volatile | Analog Devices Inc./Maxim Integrated | 93LC56AP | Tube | - | Obsolete | - | - | -40°C ~ 85°C | Tube | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 4.75V ~ 5.25V | - | - | - | 93LC56A | - | - | Line Interface Unit (LIU) | - | - | - | LIU | 1 | 2Kb (256 x 8) | - | - | 2MHz | - | - | - | - | 95mA | - | - | - | EEPROM | SPI | - | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93LC86CT-I/ST Micrel | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Vishay Beyschlag/Draloric/BC Components | 93LC86CT-I/ST-ND 93LC86CT-I/STTR | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | 2.5 V ~ 5.5 V | - | - | - | 93LC86C | - | - | - | - | - | - | - | - | 16Kb (2K x 8, 1K x 16) | - | - | 3MHz | - | - | - | - | - | - | - | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93LC46A-I/WF15K Micrel | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-WSON (3x3) | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | National Semiconductor | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | Tray | Boomer® | - | - | - | - | - | - | - | Class AB | - | - | - | - | - | - | - | - | - | EEPROM | 900mV ~ 2.5V | - | - | - | - | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | 1Kb (128 x 8) | - | - | 2MHz | - | - | - | - | - | - | - | - | EEPROM | SPI | - | - | 6ms | - | 85mW x 1 @ 8Ohm; 14mW x 2 @ 16Ohm | Depop, Mute, Shutdown, Thermal Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST25VF040B-50-4C-QAF Micrel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 8-WSON (6x5) | - | - | VJ0805 | - | - | Lead free / RoHS Compliant | Non-Volatile | Vishay Vitramon | - | Tape & Reel (TR) | - | Active | 16V | - | -55°C ~ 150°C | Tube | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 3 (168 Hours) | - | - | X7R | - | - | - | - | - | - | Automotive | - | 0.12 µF | - | - | FLASH | 2.7 V ~ 3.6 V | - | - | - | SST25VF040B | - | - | - | - | - | - | - | - | 4Mb (512K x 8) | - | - | 50MHz | - | - | - | - | - | - | - | - | FLASH | SPI | - | - | 10µs | - | - | High Temperature | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() AT45DB021-RI Micrel | In Stock | - | - | Free Hanging (In-Line) | 28-SOIC (0.342, 8.69mm Width) | - | Aluminum | 28-SOIC | Thermoplastic | - | D38999/26WG | Gold | Copper Alloy | Contains lead / RoHS non-compliant | Non-Volatile | TE Connectivity Deutsch Connectors | AT45DB021RI | Bulk | Metal | Discontinued at Digi-Key | - | - | -65°C ~ 175°C | Tube | Military, MIL-DTL-38999 Series III, DTS | - | - | 2 (1 Year) | - | Crimp | - | Plug, Male Pins | - | - | 16 | - | Olive Drab | Military | - | - | Threaded | 13A | FLASH | 2.7 V ~ 3.6 V | D | Shielded | Environment Resistant | AT45DB021 | Olive Drab Cadmium | 21-16 | - | - | - | - | - | - | 2Mb (264 Bytes x 1024 pages) | G | - | 5MHz | - | - | - | - | - | - | - | - | FLASH | SPI | - | - | 14ms | - | - | Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AT45DB161B-CC Micrel | In Stock | - | - | Surface Mount | 24-LBGA, CSPBGA | - | - | 24-CBGA (8x6) | - | - | 203109 | - | - | Contains lead / RoHS non-compliant | Non-Volatile | Molex | - | Bulk | - | Active | - | - | 0°C ~ 70°C (TC) | Tray | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 2.7 V ~ 3.6 V | - | - | - | AT45DB161 | - | - | - | - | - | - | - | - | 16Mb (528 Bytes x 4096 pages) | - | - | 20MHz | - | - | - | - | - | - | - | - | FLASH | SPI | - | - | 14ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT93C66-10PC-2.5 Micrel | In Stock | - | - | Through Hole | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | Contains lead / RoHS non-compliant | Non-Volatile | Vishay Dale | AT93C6610PC2.5 | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | Tube | TNPU e3 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | Not Applicable | 2 | - | ±5ppm/°C | - | - | 360 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | EEPROM | 2.5 V ~ 5.5 V | - | - | - | AT93C66 | - | - | - | - | - | - | - | - | 4Kb (512 x 8, 256 x 16) | - | - | 2MHz | - | - | - | - | - | - | - | - | EEPROM | SPI | - | - | 10ms | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() AT49BV001AN-55TU Micrel | In Stock | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP | - | - | VG952 | - | - | Lead free / RoHS Compliant | Non-Volatile | ITT Cannon, LLC | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TC) | Tray | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 2.7 V ~ 3.6 V | - | - | - | AT49BV001 | - | - | - | - | - | - | - | - | 1Mb (128K x 8) | - | - | - | - | - | - | - | - | - | 55ns | - | FLASH | Parallel | - | - | 50µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25080-10PI Micrel | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | SMBJ5.0 | - | - | Contains lead / RoHS non-compliant | Non-Volatile | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 150°C (TJ) | Tube | TransZorb® | - | - | 1 (Unlimited) | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | EEPROM | 4.5 V ~ 5.5 V | - | - | - | AT25080 | - | - | - | - | - | - | - | - | 8Kb (1K x 8) | - | - | 3MHz | No | 6.4V | - | 600W | - | 62.5A | - | 9.6V | EEPROM | SPI | 5V | 1 | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT49F002N-70PI Micrel | In Stock | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | - | - | 32-DIP | - | - | - | - | - | Contains lead / RoHS non-compliant | Non-Volatile | 3M | AT49F002N70PI | Bulk | - | Obsolete | - | - | 121°C - Max | Tube | Micro-Klean™ III | - | - | 1 (Unlimited) | - | - | - | - | Filter Cartridge | - | - | - | - | Industrial | - | - | - | - | FLASH | 4.5 V ~ 5.5 V | - | - | - | AT49F002 | - | - | - | - | - | - | - | - | 2Mb (256K x 8) | - | - | - | - | - | - | - | - | - | 70ns | - | FLASH | Parallel | - | - | 50µs | - | - | - | - | - | - | - | 35PSI ~ 70PSI | 10µm (Nominal) | - | - | - | 2.594 (65.88mm) | 9.750 (247.65mm) | - | - | - | - | - | ||
![]() 25AA040A-I/ST Micrel | In Stock | - | - | Panel Mount | 8-TSSOP (0.173, 4.40mm Width) | Flange | Aluminum | 8-TSSOP | - | - | MS27499E10A | Gold | Copper Alloy | Lead free / RoHS Compliant | Non-Volatile | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | -65°C ~ 200°C | Tube | Military, MIL-DTL-38999 Series II, JT | - | - | 1 (Unlimited) | - | Crimp | - | Receptacle, Male Pins | - | - | 5 | - | - | Aviation, Military | - | - | Bayonet Lock | - | EEPROM | 1.8 V ~ 5.5 V | N (Normal) | Unshielded | Environment Resistant | 25AA040A | Cadmium over Nickel | 10-5 | - | - | - | - | - | - | 4Kb (512 x 8) | - | - | 10MHz | - | - | - | - | - | - | - | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() AT27BV256-12RC Micrel | In Stock | - | - | Chassis Mount | HEX In-Line Module | - | - | 28-SOIC | - | - | - | - | - | Contains lead / RoHS non-compliant | Non-Volatile | Anatech Electronics Inc. | AT27BV25612RC | Box | - | Active | - | - | 0°C ~ 70°C (TC) | Tube | - | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPROM - OTP | 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V | - | - | - | AT27BV256 | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | - | - | - | 120ns | - | EPROM | Parallel | - | - | - | - | - | - | 896MHz ~ 915MHz / 941MHz ~ 960MHz | - | - | 18.0dB / 18.0dB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256F-15TU Micrel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 28-TSOP | - | - | - | - | - | Lead free / RoHS Compliant | Non-Volatile | Vishay Vitramon | AT28C256F15TU | Tape & Reel (TR) | - | Obsolete | 100V | - | -55°C ~ 150°C | Tray | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | 3 (168 Hours) | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 15 pF | - | - | EEPROM | 4.5 V ~ 5.5 V | - | - | - | AT28C256 | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | - | - | - | 150ns | - | EEPROM | Parallel | - | - | 3ms | - | - | Epoxy Mountable, High Temperature | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 |