- Mfr
- Package
- Product Status
- Series
- Base Part Number
- Base Product Number
- Configuration
- Current - Supply
- Digits or Characters
- Display Type
- Interface
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Micrel PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | ECCN | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Approval Agency | Efficiency | Failure Rate | Configuration | Interface | Polarization | Current - Output (Max) | Input Type | Current - Supply | Voltage - Output | Display Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | Digits or Characters | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5451YN. Micrel | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | M207M2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5450YV Micrel | 10293 | - | - | - | - | - | - | - | EAR99 | 49119900 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5450BVTR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7126CKW713 Micrel | In Stock | - | - | Surface Mount | Axial | Axial | - | RNC55 | - | - | - | Lead free / RoHS Compliant | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 3 (168 Hours) | 2 | ±25ppm/°C | 1.55 MOhms | Metal Film | - | 0.125W, 1/8W | 9V | TC7126 | - | - | S (0.001%) | 7 Segment | - | - | - | - | 55µA | - | LCD | - | - | - | - | - | - | - | - | - | - | - | - | A/D 3.5 Digits | - | Military, Moisture Resistant, Weldable | - | - | ||
![]() TC7135CLI Micrel | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | 0.551 lb (249.93 g) | TE30A2402 | - | - | - | Lead free / RoHS Compliant | - | - | - | SL Power Electronics Manufacture of Condor/Ault Brands | Box | Active | 90 ~ 264 VAC | -20°C ~ 40°C | Tube | TE30 (30W) | 3.78 L x 2.17 W x 1.32 H (96.0mm x 55.0mm x 33.6mm) | - | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | 32 W | 4 V ~ 6 V | TC7135 | CB, CE, DEMKO, UL | Level VI | - | 7 Segment | BCD | Positive Center | 1.33A | Fixed Blade, Multi-Blade (Sold Separately) | 1mA | 24V | LED | Wall Mount (Class II) | North America | 4.7 (1.45m) | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | - | - | - | - | - | - | A/D 4.5 Digits | - | - | - | - | ||
![]() MM5450YV TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5451YV Micrel | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7129CLW Micrel | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 44-PLCC (16.59x16.59) | - | NHQM | - | - | - | Lead free / RoHS Compliant | - | - | - | Amphenol Thermometrics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | Tube | NHQ | - | - | 3 (168 Hours) | - | - | - | - | - | - | 6 V ~ 12 V | TC7129 | - | - | - | 7 Segment | - | - | - | - | 800µA | - | LCD | - | - | - | - | - | - | ±10% | ±5% | 4150K | - | - | - | A/D 4.5 Digits | - | - | 50k | - |