- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Micrel PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Current - Output | Adjustable Threshold | Voltage - Output | Output Current per Channel | Seated Height-Max | Supply Current-Max (Isup) | Input Characteristics | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2566-0BM Micrel | In Stock | - | - | - | - | YES | - | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2566-0BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SOP-14 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SOIC | 30 | 5.41 | Non-Compliant | - | - | - | - | 3.3 V | - | Bulk | - | e0 | No | - | - | - | - | TIN LEAD | 85 °C | -40 °C | ALSO OPERATE FROM 3 TO 5.5V | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | 2 | COMMERCIAL | - | 120 mA | 5.5 V | - | INDUSTRIAL | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | - | Low Side | - | NO | - | - | 1.6 mm | - | - | - | - | Over Temperature | - | - | - | - | - | 8.65 mm | 3.9 mm | - | Contains Lead | ||
![]() MIC2505-1BM Micrel | In Stock | - | - | - | - | YES | - | 8 | MICREL INC | Micrel Inc | MIC2505-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.17 | - | No | - | - | - | 5 V | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 7.5 V | - | INDUSTRIAL | 2.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | 1.879 mm | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() MIC2026-2BMTR Micrel | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2007 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 500mA | - | - | - | - | - | On/Off | - | - | High Side | - | - | 6V | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MIC2549A-2BN Micrel | In Stock | - | - | Through Hole | - | NO | 8 | 8 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2549A-2BN | NOT SPECIFIED | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-8 | - | RECTANGULAR | IN-LINE | Active | DIP | 30 | 5.58 | Non-Compliant | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | No | - | - | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | 1 | COMMERCIAL | - | 3 A | - | - | INDUSTRIAL | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Temperature, Reverse Current | 0.5 A | - | OVER CURRENT; THERMAL | SOURCE | - | 9.525 mm | 7.62 mm | - | Contains Lead | ||
![]() MIC2505BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | - | - | 50MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2A | - | - | 1 | - | - | 2A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2076-2BN Micrel | In Stock | - | - | Through Hole | - | NO | 8 | 8 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2076-2BN | NOT SPECIFIED | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-8 | - | RECTANGULAR | IN-LINE | Active | DIP | 30 | 5.38 | Non-Compliant | No | - | - | - | 5 V | - | Rail/Tube | - | e0 | No | - | - | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | 2 | - | 6 V | 500 mA | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | NO | - | - | 4.382 mm | - | - | - | - | Over Temperature | - | - | - | - | - | 9.525 mm | 7.62 mm | - | Contains Lead | ||
![]() MIC2044-2BTSTR Micrel | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6A | - | - | - | - | - | On/Off | - | - | High Side | - | - | 6V | - | - | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2536-1BMM Micrel | 5312 | - | - | - | - | YES | - | 8 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2536-1BMM | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | NOT SPECIFIED | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | e4 | No | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | 1.09 mm | - | - | - | - | - | - | - | - | - | - | 3 mm | 2.97 mm | - | - | ||
![]() MIC94062BC6TR Micrel | In Stock | - | Datasheet | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Discontinued | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MIC2563A-0BSMTR Micrel | 579 | - | Datasheet | - | SSOP | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 200mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2075-2BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500mA | - | - | - | - | - | On/Off | - | - | High Side | - | - | 6V | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2009YM6TX Micrel | In Stock | - | - | - | - | YES | 6 | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2009YM6TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.13 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | DUAL | GULL WING | - | - | - | 0.95 mm | compliant | - | - | R-PDSO-G6 | 1 | Not Qualified | - | 2 A | - | 5 V | INDUSTRIAL | - | - | On/Off | - | - | High Side | - | - | - | - | - | 0.33 mA | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | ||
![]() MIC2544-2BMMTR Micrel | In Stock | - | Datasheet | Surface Mount | MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | Discontinued | - | - | 80mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2562A-1BTSTR Micrel | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 200mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC94060BC6TR Micrel | In Stock | - | Datasheet | Surface Mount | SC | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Discontinued | - | - | 77mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2A | - | - | - | - | - | On/Off | - | 2A | High Side | 2A | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2562A-0BTS Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 200 mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MIC2009YM6 Micrel | 85400 | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2009YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LEAD FREE, SOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.11 | - | Yes | - | - | - | 5 V | - | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | ||
![]() MIC94060YMLTR Micrel | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 4 | - | 85mOhm | - | 125°C | -40°C | - | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | R-PDSO-N4 | 1 | Not Qualified | - | 2A | 5.5V | 2/5V | INDUSTRIAL | - | - | On/Off | - | - | High Side | - | - | - | 2A | - | - | STANDARD | - | 1 | - | - | 0.2 µs | TRANSIENT | SOURCE | 0.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() MIC2562A-1BMTR Micrel | 550 | - | Datasheet | - | SOIC | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 200mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2592B-2BTQ Micrel | In Stock | - | - | - | - | YES | - | 48 | MICREL INC | Microchip Technology Inc | MIC2592B-2BTQ | 3 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | 30 | 5.75 | - | No | - | - | - | 3.3 V | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Power Management Circuits | QUAD | GULL WING | 240 | 2 | - | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | - | Not Qualified | - | - | 3.6 V | 3.3,12 V | COMMERCIAL | 3 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | - |