- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Micrel PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Current - Output | Adjustable Threshold | Voltage - Output | Seated Height-Max | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2566-1YTS Micrel | 1250 | - | - | Surface Mount | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 120 mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | Over Temperature | - | - | - | 5 mm | - | No | - | Lead Free | ||
![]() MIC2537-1BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 150mA | - | - | - | - | - | On/Off | - | - | High Side | - | - | 6V | - | - | - | Over Temperature | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2019BM6TR Micrel | In Stock | - | Datasheet | - | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2A | - | - | - | - | - | On/Off | - | - | High Side | - | - | 6V | - | - | - | Over Temperature | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2564A-0YTS Micrel | 10000 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 120 mA | - | - | - | - | - | Serial | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Lead Free | ||
![]() MIC2004-1.2YM5 Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2004-1.2YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | 1.45 mm | - | - | - | - | - | - | 3 mm | 1.7 mm | - | - | - | ||
![]() MIC2006-0.8YM6 Micrel | In Stock | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2006-0.8YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.4 | - | Yes | - | - | - | 5 V | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G6 | - | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | 1.45 mm | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | - | ||
![]() MIC94063BC6TR Micrel | In Stock | - | Datasheet | Surface Mount | SC | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2007 | - | - | Discontinued | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2A | - | - | - | - | - | On/Off | - | 2A | High Side | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MIC2549A-2BTS Micrel | In Stock | - | - | - | - | YES | - | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2549A-2BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | Compliant | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | No | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | 14 | R-PDSO-G14 | 1 | COMMERCIAL | 3 A | - | - | INDUSTRIAL | - | - | On/Off | - | - | High Side | - | - | - | 1.2 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Over Temperature, Reverse Current | 0.5 A | OVER CURRENT; THERMAL | SINK | 5 mm | 4.4 mm | - | - | Contains Lead | ||
![]() MIC2547-1BM Micrel | In Stock | - | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2547-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | Yes | - | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 1.895 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.1 A | OVER CURRENT; THERMAL | SINK | 9.9 mm | 3.9 mm | - | - | - | ||
![]() MIC2545A-1BTS Micrel | In Stock | - | - | - | - | YES | - | 14 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2545A-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | 14 | R-PDSO-G14 | - | COMMERCIAL | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 1.2 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.5 A | OVER CURRENT; THERMAL | SINK | 5 mm | 4.4 mm | - | - | - | ||
![]() MIC2505-2BM Micrel | 8815 | - | - | - | - | YES | - | 8 | MICREL INC | Microchip Technology Inc | MIC2505-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.18 | - | No | - | - | - | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | 8 | R-PDSO-G8 | - | Not Qualified | - | 7.5 V | - | INDUSTRIAL | 2.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | 1.879 mm | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() MIC2548-2BMMTR Micrel | 29610 | - | Datasheet | Surface Mount | MSOP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Discontinued | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.5A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2549A-1BTS Micrel | In Stock | - | - | - | - | YES | - | 14 | MICREL INC | Micrel Inc | MIC2549A-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 30 | 5.04 | - | No | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | Peripheral Drivers | CMOS | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 14 | R-PDSO-G14 | - | Not Qualified | - | - | 3/5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 1.2 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 0.5 A | OVER CURRENT; THERMAL | SINK | 5 mm | 4.4 mm | - | - | - | ||
![]() MIC2505-2BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | Discontinued | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2025-2BMMTR Micrel | In Stock | - | Datasheet | Surface Mount | MSOP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500mA | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC94063YMLTR Micrel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MIC2560-1BWMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 200mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2560-0BWMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 200mA | - | - | - | - | - | Logic | - | - | Low Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2564A-0YSM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 120 mA | - | - | - | - | - | Serial | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | ||
![]() MIC2505-1BM-TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2 A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Contains Lead |