- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Micrel PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Adjustable Threshold | Voltage - Output | Seated Height-Max | Supply Current-Max (Isup) | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2506BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1A | - | - | - | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2006-0.5YM6TX Micrel | In Stock | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2006-0.5YM6TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.4 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G6 | 1 | Not Qualified | 500 mA | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2004-1.2YM5TX Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2004-1.2YM5TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.37 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G5 | 1 | Not Qualified | 1.2 A | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2545A-2BTSTR Micrel | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 3A | - | - | - | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2045-1BTSTR Micrel | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Discontinued | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6A | - | - | - | - | - | On/Off | - | High Side | - | 6V | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2004-0.8YM5 Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2004-0.8YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 1.45 mm | - | - | - | - | - | - | - | 3 mm | 1.7 mm | - | - | ||
![]() MIC2013-0.5YM5TX Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2013-0.5YM5TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.19 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G5 | 1 | Not Qualified | 500 mA | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2016-0.8YM6TX Micrel | In Stock | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2016-0.8YM6TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.41 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G6 | 1 | Not Qualified | 800 mA | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2549A-1BN Micrel | In Stock | - | - | Through Hole | - | NO | 8 | 8 | MICREL INC | Micrel Inc | MIC2549A-1BN | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.31 | Non-Compliant | No | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.39.00.01 | Peripheral Drivers | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | 1 | Not Qualified | 3 A | - | 3/5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | Over Temperature, Reverse Current | 0.5 A | OVER CURRENT; THERMAL | SOURCE | 9.525 mm | 7.62 mm | - | Contains Lead | ||
![]() MIC2568-0BTS Micrel | In Stock | - | - | - | - | YES | - | 28 | MICREL INC | Microchip Technology Inc | MIC2568-0BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | 30 | 5.78 | Non-Compliant | No | - | - | - | 3.3 V | - | Tape & Reel (TR) | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | ALSO OPERATE FROM 4.5 TO 5.5V | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | compliant | 28 | R-PDSO-G28 | 4 | Not Qualified | 120 mA | 5.5 V | - | INDUSTRIAL | 3 V | 1 | Logic | POWER SUPPLY SUPPORT CIRCUIT | High Side | NO | - | 1.2 mm | - | - | - | Over Temperature | - | - | - | 9.7 mm | 4.4 mm | - | Contains Lead | ||
![]() MIC2003-0.5YM5 Micrel | 300 | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2003-0.5YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.38 | - | Yes | - | - | - | 5 V | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 1.45 mm | 0.33 mA | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | ||
![]() MIC2537-2BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 150mA | - | - | - | - | - | On/Off | - | High Side | - | 6V | - | - | - | - | Over Temperature | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2546-1BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1.5A | - | - | - | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2044-1BTSTR Micrel | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Discontinued | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6A | - | - | - | - | - | On/Off | - | High Side | - | 6V | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2043-1BMTR Micrel | In Stock | - | Datasheet | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 3A | - | - | - | - | - | On/Off | - | High Side | - | 6V | - | - | - | - | Over Temperature | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MIC2505-1BN Micrel | In Stock | - | - | - | - | NO | - | 8 | MICREL INC | Microchip Technology Inc | MIC2505-1BN | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.74 | - | No | - | - | - | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 8 | R-PDIP-T8 | - | Not Qualified | - | 7.5 V | - | INDUSTRIAL | 2.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | - | - | 9.525 mm | 7.62 mm | - | - | ||
![]() MIC2006-0.8YM6TX Micrel | In Stock | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2006-0.8YM6TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.4 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G6 | 1 | Not Qualified | 800 mA | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2005-1.2YM6TX Micrel | In Stock | - | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2005-1.2YM6TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.37 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G6 | 1 | Not Qualified | 1.2 A | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2003-0.5YM5TX Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2003-0.5YM5TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.38 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G5 | 1 | Not Qualified | 500 mA | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | 0.33 mA | - | - | Over Temperature | - | - | - | - | - | - | - | ||
![]() MIC2014-1.2YM5TX Micrel | In Stock | - | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2014-1.2YM5TX | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | 5.19 | Compliant | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Power Management Circuits | - | DUAL | GULL WING | - | - | 0.95 mm | compliant | - | R-PDSO-G5 | 1 | Not Qualified | 1.2 A | - | 5 V | INDUSTRIAL | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - |