- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Micrel PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Adjustable Threshold | Input Type | Switch Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Nominal Input Voltage | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2582-JBM Micrel | 1500 | - | - | 1 Week | - | - | YES | - | - | 8 | MICREL INC | - | Micrel Inc | MIC2582-JBM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 30 | 7.77 | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | UNDERVOLTAGE LOCKOUT PROTECTION, POWER ON RESET | - | Power Management Circuits | CMOS | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | - | - | R-PDSO-G8 | - | Not Qualified | - | - | - | 13.2 V | 5 V | INDUSTRIAL | 2.3 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.879 mm | 2.5 mA | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() MIC2041-2BMM Micrel | 1149 | - | - | - | - | - | YES | - | - | 10 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2041-2BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 30 | 5.19 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | - | 10 | S-PDSO-G10 | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() MIC58P01YN Micrel | In Stock | - | - | - | - | - | NO | - | - | 22 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC58P01YN | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | 5.33 | - | - | - | 3 V | 5 V | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | BICMOS | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 22 | R-PDIP-T22 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 27.559 mm | 7.62 mm | - | - | - | ||
![]() MIC2040-1BMM Micrel | In Stock | - | - | - | - | - | YES | - | - | 10 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2040-1BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 30 | 5.19 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.5 mm | unknown | - | 10 | S-PDSO-G10 | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() MIC2566-0BTS Micrel | 20000 | - | - | - | - | - | YES | - | - | 14 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2566-0BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.23 | Non-Compliant | - | - | - | - | 3.3 V | - | - | Bulk | - | e0 | No | - | - | - | TIN LEAD | 85 °C | -40 °C | ALSO OPERATE FROM 3 TO 5.5V | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | 2 | COMMERCIAL | - | - | 120 mA | 5.5 V | - | INDUSTRIAL | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | - | - | Low Side | - | - | NO | - | - | - | 1.1 mm | - | - | - | - | - | Over Temperature | - | - | - | - | - | 5 mm | 4.4 mm | - | - | Contains Lead | ||
![]() MIC2564A-0BTS Micrel | 2500 | - | - | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 24-TSSOP | 24 | ROCHESTER ELECTRONICS LLC | Contains lead / RoHS non-compliant | Rochester Electronics LLC | MIC2564A-0BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.4 | Non-Compliant | - | - | - | - | 3.3 V | - | -40°C ~ 85°C (TA) | Tube | - | e0 | No | 1 (Unlimited) | - | - | TIN LEAD | 85 °C | -40 °C | OPTIONAL SUPPLY OF 12V AND 5V CAN BE USED | - | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | MIC2564A | 24 | R-PDSO-G24 | 4 | COMMERCIAL | - | N-Channel | 120 mA | 5.5 V | - | INDUSTRIAL | 3 V | 1 | Serial | POWER SUPPLY SUPPORT CIRCUIT | 120mA | - | High Side | - | - | NO | Non-Inverting | PCMCIA Switch | - | 1.1 mm | - | - | 3.3V, 5V, 12V | - | - | Current Limiting (Fixed), Over Temperature | - | 1.3 Ohm | - | - | Status Flag | 7.8 mm | 4.4 mm | - | - | Contains Lead | ||
![]() MIC2077-1BM Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | MICREL INC | - | Microchip Technology Inc | MIC2077-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.22 | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 4 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.73 mm | - | - | - | - | - | - | - | - | - | - | - | 9.93 mm | 3.94 mm | - | - | - | ||
![]() MIC2564A-1BTS Micrel | 300 | - | - | - | - | - | YES | - | - | 24 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2564A-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.4 | Non-Compliant | - | - | - | - | 3.3 V | - | - | Bulk | - | e0 | No | - | - | - | TIN LEAD | 85 °C | -40 °C | OPTIONAL SUPPLY OF 12V AND 5V CAN BE USED | - | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | 4 | COMMERCIAL | - | - | 120 mA | 5.5 V | - | INDUSTRIAL | 3 V | 1 | Serial | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | NO | - | - | - | 1.1 mm | - | - | - | - | - | Over Temperature | - | - | - | - | - | 7.8 mm | 4.4 mm | - | - | Contains Lead | ||
![]() MIC2536-1BM Micrel | 7030 | - | - | - | - | - | YES | - | - | 8 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2536-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.2 | - | - | - | - | - | 5 V | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | - | COMMERCIAL | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.879 mm | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() MIC2008YM6 Micrel | 101 | - | - | - | - | - | YES | - | - | 6 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2008YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.18 | - | Yes | - | - | - | 5 V | - | - | - | - | e4 | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | - | ||
![]() MIC2544-2BMM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2045-1BTS Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | MICREL INC | - | Microchip Technology Inc | MIC2045-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 30 | 5.2 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | Power Management Circuits | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.5 V | 1/5 V | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() MIC2077-1BWM Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2077-1BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.18 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 4 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | 2.64 mm | - | - | - | - | - | - | - | - | - | - | - | 10.34 mm | 7.52 mm | - | - | - | ||
![]() MIC94061BC6TR Micrel | 92 | - | Datasheet | - | Surface Mount | SC | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | 77mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2A | - | - | - | - | - | On/Off | - | - | 2A | High Side | - | 2A | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2016-0.8YM6 Micrel | In Stock | - | - | - | - | - | YES | - | - | 6 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2016-0.8YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.42 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | - | ||
![]() MIC2016-1.2YM6 Micrel | In Stock | - | - | - | - | - | YES | - | - | 6 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2016-1.2YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.42 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | - | ||
![]() MIC2044-2BTS Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | MICREL INC | - | Microchip Technology Inc | MIC2044-2BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 30 | 5.2 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | Power Management Circuits | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.5 V | 1/5 V | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() MIC2043-1BTS Micrel | In Stock | - | - | - | - | - | YES | - | - | 14 | MICREL INC | - | Micrel Inc | MIC2043-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 30 | 5.18 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() MIC2548-1BM Micrel | 3500 | - | - | - | - | - | YES | - | - | 8 | MICREL INC | - | Microchip Technology Inc | MIC2548-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.06 | Non-Compliant | No | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.39.00.01 | Peripheral Drivers | CMOS | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | 1 | Not Qualified | - | - | 1.5 A | - | 5 V | INDUSTRIAL | - | - | On/Off | - | - | - | High Side | - | - | - | - | - | 1.5 A | 1.879 mm | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | Over Temperature | 0.1 A | - | OVER CURRENT; THERMAL | SINK | - | 4.9 mm | 3.9 mm | - | - | Contains Lead | ||
![]() MIC2537-2BM Micrel | In Stock | - | - | - | - | - | YES | - | - | 16 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2537-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.21 | Compliant | - | - | - | - | 5 V | - | - | Bulk | - | e0 | No | - | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | 4 | COMMERCIAL | 6 V | - | 150 mA | 5.5 V | - | INDUSTRIAL | 3 V | 4 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | NO | - | - | - | 1.895 mm | - | - | - | - | - | Over Temperature | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | Contains Lead |