- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Micrel PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Output Current-Max | Output Characteristics | Seated Height-Max | Supply Current-Max (Isup) | Output Polarity | Input Characteristics | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5801BWM Micrel | In Stock | - | - | - | YES | - | 24 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC5801BWM | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 5.04 | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | BIMOS | DUAL | GULL WING | - | 8 | 1.27 mm | compliant | - | 24 | R-PDSO-G24 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | - | - | - | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | TRANSIENT | SINK | - | 15.4 mm | 7.5 mm | - | ||
![]() MIC2013-0.8YM5 Micrel | In Stock | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2013-0.8YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LEAD FREE, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.91 mm | 1.625 mm | - | ||
![]() MIC59P50BN Micrel | In Stock | - | - | - | NO | - | 24 | MICREL INC | - | Microchip Technology Inc | MIC59P50BN | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.66 | - | No | - | 3 V | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | SPLIT SUPPLY OPERATION POSSIBLE | 8542.39.00.01 | Peripheral Drivers | BIMOS | DUAL | THROUGH-HOLE | 240 | 8 | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | - | Not Qualified | - | - | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.35 A | OPEN-COLLECTOR | 3.937 mm | - | INVERTED | STANDARD | - | LATCH BASED PERIPHERAL DRIVER | 8 | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 7.62 mm | - | ||
![]() MIC58P42BV Micrel | 298 | - | - | - | YES | - | 20 | MICREL INC | - | Microchip Technology Inc | MIC58P42BV | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | 30 | 5.35 | - | No | - | 3 V | 5 V | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Peripheral Drivers | BICMOS | QUAD | J BEND | 240 | 8 | 1.27 mm | compliant | - | 20 | S-PQCC-J20 | - | Not Qualified | - | - | - | - | 5/12 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | 4.318 mm | - | - | - | - | SIPO BASED PERIPHERAL DRIVER | 8 | - | 0.5 A | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 8.9154 mm | 8.9154 mm | - | ||
![]() MIC58P42BN Micrel | 27002 | - | - | - | NO | - | 18 | MICREL INC | - | Microchip Technology Inc | MIC58P42BN | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.35 | - | No | - | 3 V | 5 V | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | Peripheral Drivers | BICMOS | DUAL | THROUGH-HOLE | 240 | 8 | 2.54 mm | compliant | - | 18 | R-PDIP-T18 | - | Not Qualified | - | - | - | - | 5/12 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.5 A | - | 3.937 mm | - | - | - | - | SIPO BASED PERIPHERAL DRIVER | 8 | - | 0.5 A | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 7.62 mm | - | ||
![]() MIC2545A-2BM Micrel | 854 | - | - | - | YES | - | 8 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2545A-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | e0 | Yes | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 1.73 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.5 A | - | OVER CURRENT; THERMAL | SINK | - | 4.9 mm | 3.9 mm | - | ||
![]() MIC2027-1BWM Micrel | In Stock | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2027-1BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.18 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 4 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | 2.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.34 mm | 7.52 mm | - | ||
![]() MIC2040-2BMM Micrel | In Stock | - | - | - | YES | - | 10 | MICREL INC | - | Microchip Technology Inc | MIC2040-2BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | 30 | 5.2 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | Power Management Circuits | - | DUAL | GULL WING | 240 | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-G10 | - | Not Qualified | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 0.8 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() MIC2014-0.5YM5 Micrel | In Stock | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2014-0.5YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LEAD FREE, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 1.7 mm | - | ||
![]() MIC2004-0.5YM5 Micrel | 500 | - | - | - | YES | - | 5 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2004-0.5YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.19 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 1.7 mm | - | ||
![]() MIC59P50BV Micrel | 1 | - | - | - | YES | - | 28 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC59P50BV | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | - | SQUARE | CHIP CARRIER | Active | QLCC | 30 | 5.62 | - | - | - | 3 V | 5 V | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | SPLIT SUPPLY OPERATION POSSIBLE | - | - | BIMOS | QUAD | J BEND | 240 | 8 | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 4.318 mm | - | - | - | - | LATCH BASED PERIPHERAL DRIVER | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 11.4554 mm | 11.4554 mm | - | ||
![]() MIC2025-2BMM Micrel | 815 | - | - | - | YES | - | 8 | MICREL INC | - | Microchip Technology Inc | MIC2025-2BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | 30 | 5.18 | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | Power Management Circuits | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | - | 8 | S-PDSO-G8 | - | Not Qualified | - | - | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | 1.1 mm | 0.16 mA | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() MIC59P60BN Micrel | In Stock | - | - | - | NO | - | 20 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC59P60BN | NOT SPECIFIED | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Active | DIP | 30 | 5.68 | - | No | - | - | 5 V | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | BICMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 3.937 mm | - | - | - | - | SIPO BASED PERIPHERAL DRIVER | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 7.62 mm | - | ||
![]() MIC2547-1BTS Micrel | 8 | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2547-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.1 A | - | OVER CURRENT; THERMAL | SINK | - | 5 mm | 4.4 mm | - | ||
![]() MIC2076-1BM Micrel | In Stock | - | - | - | YES | - | 8 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2076-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.12 | Non-Compliant | No | - | - | - | 5 V | - | - | Bulk | - | e0 | No | - | - | TIN LEAD | 85 °C | -40 °C | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | 2 | - | 6 V | - | 500 mA | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | NO | - | - | - | - | 1.73 mm | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | 4.93 mm | 3.94 mm | Contains Lead | ||
![]() MIC2548-2BM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5 A | - | - | - | - | - | On/Off | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | Contains Lead | ||
![]() MIC2545A-2BTS Micrel | In Stock | - | - | - | YES | - | 14 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2545A-2BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.5 A | - | OVER CURRENT; THERMAL | SINK | - | 5 mm | 4.4 mm | - | ||
![]() MIC2546-2BM Micrel | In Stock | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC2546-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 30 | 5.58 | - | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | 1.895 mm | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.1 A | - | OVER CURRENT; THERMAL | SINK | - | 9.9 mm | 3.9 mm | - | ||
![]() MIC2016-0.5YM6 Micrel | In Stock | - | - | - | YES | - | 6 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2016-0.5YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.42 | - | Yes | - | - | - | 5 V | - | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | YES | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() MIC2042-2BM Micrel | In Stock | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | 8-SOIC | 8 | MICREL INC | Contains lead / RoHS non-compliant | Microchip Technology Inc | MIC2042-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.22 | - | No | - | - | - | 5 V | - | -40°C ~ 85°C (TA) | Tube | - | e0 | - | 1 (Unlimited) | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | MIC2042 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | N-Channel | - | 5.5 V | - | INDUSTRIAL | 1.6 V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 3A | High Side | 1.6 V ~ 5.5 V | YES | Non-Inverting | General Purpose | - | - | 1.9 mm | - | - | - | 1.6 V ~ 5.5 V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | 40 mOhm | - | - | Slew Rate Controlled, Status Flag | 4.9 mm | 3.9 mm | - |