- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Packaging
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Output Type
Attribute column
Manufacturer
Micrel PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Housing & Prism | Base Product Number | Cable Types | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Material-Core | Mfr | Other Names | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Current Rating (Amps) | Shielding | Style | Base Part Number | Number of Outputs | Output Type | Failure Rate | Inductance | Interface | DC Resistance (DCR) | Current - Output (Max) | Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Q @ Freq | Switch Type | Number of Positions/Contacts | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Switch Actuation Level | Minimum Liquid Specific Gravity | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2026-1YM. Micrel | 836 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94070YC6 TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94062BC6 Micrel | 2054 |
| - | - | - | - | - | - | - | - | - | - | - | - | Micrel Inc. | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94060YMT Micrel | 6900 | - | - | - | - | - | - | - | - | - | - | - | - | - | Micrel Inc. | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94072YMT Micrel | 2900 |
| - | - | - | - | - | - | - | - | - | - | - | - | Micrel Inc. | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2545A-1YM Micrel | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2561-1YM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2547-1YTS Micrel | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2546-2YM Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2564A-1YTS Micrel | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2544-1YMM Micrel | 119 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2026A-1YM Micrel | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2544A-2YM-TR Micrel | In Stock | - | - | - | Axial | Axial | - | RNC50 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Dale | MIC2544A-2YM TR MIC2544A-2YM TR-ND | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | - | 95.3 Ohms | Metal Film | - | 0.1W, 1/10W | - | - | - | MIC2544A | 1 | N-Channel | S (0.001%) | - | On/Off | - | 1.5A | - | High Side | Not Required | Non-Inverting | - | USB Switch | - | 2.7 V ~ 5.5 V | Current Limiting (Adjustable), Over Temperature | 80 mOhm | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() MIC2013-0.5YML-TR Micrel | In Stock | - | - | - | MELF, 0204 | 0204 | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Beyschlag/Draloric/BC Components | MIC2013-0.5YML TR MIC2013-0.5YML TR-ND MIC2013-0.5YMLTR MIC2013-0.5YMLTR-ND | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | - | - | 165 kOhms | Thin Film | - | 0.4W, 2/5W | - | - | - | MIC2013 | 1 | P-Channel | - | - | On/Off | - | 500mA | - | High Side | Not Required | Non-Inverting | - | General Purpose | - | 2.5 V ~ 5.5 V | Current Limiting (Fixed), Over Temperature | 70 mOhm | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | AEC-Q200 | ||
![]() MIC2544-1BM Micrel | 33 | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay Cera-Mite | - | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2544 | 1 | N-Channel | - | - | On/Off | - | 1.5A | - | High Side | Not Required | Non-Inverting | - | USB Switch | - | 2.7 V ~ 5.5 V | Current Limiting (Adjustable), Over Temperature | 80 mOhm | Status Flag | - | - | - | - | - | ||
![]() MIC2076-2YM-TR Micrel | In Stock | - | - | - | Axial | Axial | - | RNC65 | - | - | - | - | Lead free / RoHS Compliant | - | Vishay Dale | MIC2076-2YM-DKR | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Original-Reel® | Military, MIL-PRF-55182/05, RNC65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | - | 392 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 2 | N-Channel | R (0.01%) | - | On/Off | - | 500mA | - | High Side | Not Required | Non-Inverting | - | General Purpose | - | 2.7 V ~ 5.5 V | Current Limiting (Fixed), Over Temperature, UVLO | 90 mOhm | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() MIC2548A-2YMM-TR Micrel | In Stock | - | - | Panel Mount, M16 Thread | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 316 Stainless Steel | SSV66A35 | - | - | - | - | Lead free / RoHS Compliant | - | Sensata-Cynergy3 | MIC2548A-2YMM TR MIC2548A-2YMM TR-ND | Bulk | Active | 300VAC, 300VDC | 120°C | Tape & Reel (TR) | SSV66-SPM12 | - | - | 1 (Unlimited) | - | - | - | Liquid | - | - | - | - | - | - | - | MIC2548A | 1 | Switch (2) (Single Float) | - | - | On/Off | - | 1.5A | 500 mA | SPST-NO, SPST-NC | Not Required | Non-Inverting | - | USB Switch | - | 2.7 V ~ 5.5 V | Current Limiting (Adjustable), Over Temperature | 80 mOhm | Status Flag | 1.378, 7.283 (35mm, 185mm) | 0.75 | - | - | - | ||
![]() T6816-TIS Micrel | In Stock | - | - | Free Hanging (In-Line) | 28-SOIC (0.295, 7.50mm Width) | 28-SO | - | MI-S6B | Round Cable | - | - | - | Contains lead / RoHS non-compliant | - | Pactech | - | Bulk | Active | - | -40°C ~ 150°C (TJ) | Tube | Pactech FlexMini™ | - | - | 1 (Unlimited) | - | - | Plug to Plug | - | - | - | Blue | - | - | Shielded | Cat6 | T6816 | 12 | N/P-Channel | - | - | SPI | - | 600mA | - | High Side or Low Side | 4.5 V ~ 5.5 V | - | - | General Purpose | 8p8c (RJ45, Ethernet) | 5.5 V ~ 40 V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 1.5 Ohm (Max), 2 Ohm (Max) | 28AWG, OD 4.0mm, Bend Radius 12.5mm, Mini Plug+Boot 23mm, FUTP, UltraSoft | - | - | - | 50.00 (15.24m) | - | ||
![]() UCS2114T-1-V/LX Micrel | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 9mA | 570kHz | 1 kHz | Lead free / RoHS Compliant | - | Central Technologies | UCS2114T-1-V/LXTR | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | Tape & Reel (TR) | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 40 mA | Shielded | - | - | - | - | - | 22 mH | - | 145Ohm Max | - | - | - | - | - | 50 @ 79kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U6032B-M Micrel | In Stock | - | - | - | 2010 (5025 Metric) | 2010 | - | TNPW2010 | - | - | - | - | Contains lead / RoHS non-compliant | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | Tube | TNPW | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | - | - | 4.32 kOhms | Thin Film | - | 0.4W, 2/5W | - | - | - | U6032B | 1 | Bipolar | - | - | On/Off | - | 300mA | - | Low Side | - | - | - | General Purpose | - | 6 V ~ 24 V | - | - | - | - | - | 0.030 (0.75mm) | - | - |