- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Packaging
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Output Type
Attribute column
Manufacturer
Micrel PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Memory Size | Analog IC - Other Type | Adjustable Threshold | Access Time | Data Rate | Seated Height-Max | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2025-1YM/TR Micrel | 2 | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | 7C4271 | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C | CY7C | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | Synchronous | 25mA | - | - | - | - | - | 288K (32K x 9) | - | - | 8ns | 100MHz | - | Uni-Directional | No | No | Yes | Depth, Width | - | - | ||
![]() MIC2025-2YMTR Micrel | 39760 | - | - | - | - | YES | - | 8 | - | MICREL INC | Micrel Inc | MIC2025-2YMTR | Reliance North America | 1 | 85 °C | -40 °C | Tape & Box (TB) | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Active | NOT SPECIFIED | 3.41 | Yes | 5 V | - | * | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | - | - | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | 1.73 mm | - | - | - | - | - | 4.93 mm | 3.94 mm | ||
![]() MIC2566-0YTS TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94325YMT TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC94063YMT TR Micrel | 218 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |