- Base Part Number
- Base Product Number
- Frequency-Max
- Full Scale
- Lead Free Status / RoHS Status
- Linearity
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Micrel PMIC - V/F and F/V Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Other Names | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Base Part Number | Shell Finish | Shell Size - Insert | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | EEPROM Size | Linearity | Features | Full Scale | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9401EJD Micrel | In Stock | - | - | Surface Mount | 121-LFBGA | - | - | 121-CTBGA (8x8) | - | - | MAX32550 | - | - | A/D 2x10b; A/D 1x8b | 100kHz | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | 70 | - | Tray | - | Active | - | - | Tube | DeepCover® | 1 (Unlimited) | - | - | Volt to Frequency and Frequency to Volt | - | - | - | - | - | - | - | - | TC9401 | - | - | Internal | 108MHz | 256K x 8 | - | 3.3V | ARM® Cortex®-M3 | DMA, PWM | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, SPI, UART/USART | - | - | ±0.02% | - | ±40ppm/°C | - | - | ||
![]() TC9400EJD Micrel | In Stock | - | - | Panel Mount | 14-CDIP (0.300, 7.62mm) | Flange | Aluminum | 14-CERDIP | Thermoplastic | - | DTS20W23 | Gold | Copper Alloy | - | 100kHz | Lead free / RoHS Compliant | TE Connectivity Deutsch Connectors | - | TC9400EJDR TC9400EJDR-ND | Bulk | Metal | Discontinued at Digi-Key | - | -65°C ~ 175°C | Tube | MIL-DTL-38999 Series III, DTS | 1 (Unlimited) | Crimp | Receptacle, Female Sockets | Volt to Frequency and Frequency to Volt | 55 | Olive Drab | Aviation, Marine, Military | Threaded | 7.5A | B | - | Environment Sealed | TC9400 | Olive Drab Cadmium | 23-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.05% | - | ±40ppm/°C | 50.0µin (1.27µm) | - |