- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
Micrel PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Output Current1-Max | Interface IC Type | Operating Temperature TJ-Max | Supply Voltage1-Nom | Adjustability | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5167YML TR Micrel | In Stock | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC23099YFT Micrel Inc | 239471 | - | Datasheet | YES | 14 | MICREL INC | - | - | - | - | 125 °C | -40 °C | - | UNSPECIFIED | HVQCCN | TQFN-14 | LCC14,.1SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | - | - | - | - | 1.25 V | - | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | S-XQCC-N14 | - | - | 1.6 V | AUTOMOTIVE | 0.875 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 2.5 mm | ||
![]() MIC69101YML Micrel Inc | In Stock | - | Datasheet | YES | 10 | MICREL INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | SON | - | SOLCC10,.11,20 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | - | 0.5 mm | compliant | - | - | R-PDSO-N10 | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.215 V | 5.5 V | 0.5 V | 1 A | - | 125 °C | - | ADJUSTABLE | 0.3 | -40 °C | - | - | - | - | ||
![]() MIC9130YM TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC29512WT Micrel | 715 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC5162YMMTR Micrel | 897 | - | - | YES | 10 | MICREL INC | Microchip Technology Inc | MIC5162YMMTR | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | MSOP | - | 40 | 5.12 | Yes | 6 V | 1.35 V | 2.5 V | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | 10 | S-PDSO-G10 | - | Not Qualified | - | AUTOMOTIVE | - | - | - | - | 1.1 mm | - | - | - | - | - | BUS TERMINATOR SUPPORT CIRCUIT | - | 5 V | - | - | - | 3 V | 6 V | 3 mm | 3 mm | ||
![]() MIC29510-5.0WT Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC4043YM4 TR Micrel | 441790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC812RU Micrel Inc | In Stock | - | Datasheet | YES | 4 | MICREL INC | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | SOT-143, 4 PIN | TO-253 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | SOT-143 | - | - | - | No | - | - | - | 3 V | +2.63V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 1.9 mm | not_compliant | 30 | 4 | R-PDSO-G4 | - | Not Qualified | 5.5 V | INDUSTRIAL | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | 1.12 mm | 0.01 mA | - | - | - | - | - | - | - | - | - | - | - | - | 2.86 mm | 1.3 mm |