- Applications
- Current - Output (Max)
- Efficiency
- Features
- Lead Free Status / RoHS Status
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Other Names
- Output Power
Attribute column
Manufacturer
Micrel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | RoHS | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Features | Temperature | Visible Output |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC38150HYHL TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F10 Micrel | In Stock | - | - | Through Hole | 5-DIP Module | - | Lead free by exemption / RoHS Compliant | Excelitas Technologies | 1470-4000 | Bulk | Obsolete | - | 1000V | -10°C ~ 70°C | Bulk | - | 2.80 L x 1.70 W x 0.85 H (71.1mm x 43.2mm x 21.6mm) | 1 (Unlimited) | - | ITE (Commercial) | 10W | - | 1 | - | 3.5kV | 12V | 0V | - | 10mA | - | - | - | SCP | - | - | ||
![]() MIC45205-1YMP T1 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC45208-2YMP T1 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2568 Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |