- Length
- Additional Feature
- Applications
- Cut-off Frequency-Max
- Cut-off Frequency-Min
- DC Unbalance Current-Max
- ECCN Code
- Height
- Ihs Manufacturer
- Insertion Loss
- JESD-609 Code
- Manufacturer
Attribute column
Manufacturer
Micrel Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Conductor Material | Jacket (Insulation) Material | Cable Types | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Reach Compliance Code | Physical Dimension | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insertion Loss | Operating Frequency-Min | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Features | DC Unbalance Current-Max | Height | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADT1-6T Micrel | In Stock | - | - | YES | SURFACE MOUNT | Alloy no. 260 BRASS | - | - | - | MINI-CIRCUITS | - | Mini-Circuits | ADT1-6T | 125000 kHz | 85 °C | -20 °C | Active | 1.39 | No | - | - | e0 | No | - | - | EAR99 | Blind Threaded Inserts - MaxTite® | Tin/Lead (Sn/Pb) | MATCHING | OHMS RATIO IS 1, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | Other Transformers | 0.5 W | TAPE & REEL | not_compliant | L7.87XB5.59XH5.23 (mm) | - | - | - | - | - | 3 dB | 30 kHz | RF TRANSFORMER | 1 | 1 | 1:1 | 125 MHz | 0.03 MHz | - | 30 mA | 5.23 mm | 7.87 mm | 5.59 mm | - | - | ||
![]() ADT4-6T Micrel | In Stock | - | - | YES | SURFACE MOUNT | Aluminum | - | - | - | MINI-CIRCUITS | - | Mini-Circuits | ADT4-6T | 300000 kHz | 85 °C | -20 °C | Active | 5.07 | No | - | - | e0 | No | - | - | EAR99 | Blind Threaded Inserts - MaxTite® | Tin/Lead (Sn/Pb) | SIGNAL | OHMS RATIO IS 4, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | Other Transformers | 0.25 W | TAPE & REEL | not_compliant | L7.87XB5.59XH5.23 (mm) | - | - | - | - | - | 3 dB | 60 kHz | RF TRANSFORMER | 1 | 1 | 1:2 | 300 MHz | 0.06 MHz | - | 30 mA | 5.23 mm | 7.87 mm | 5.59 mm | - | - | ||
![]() ADTL1-12 Micrel | In Stock | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0113 | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | White | 19/38 | 0.032 (0.81mm) | - | - | - | - | - | - | - | - | -- | - | - | -- | - | -- | -- |