- Series
- Operating Temperature
- Manufacturer
- Package / Case
- Features
- Frequency
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Supplier Device Package
- Antenna Connector
- Applications
- Current - Receiving
Attribute column
Manufacturer
Micrel RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Body Length | Body Shape | Brand | Breakdown Voltage / V | Built-in depth | Case Code - in | Case Code - mm | Degree of protection (IP) | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | LED Size | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Terminal Finish | Color | Applications | HTS Code | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Actuator Type | Operating Supply Voltage | Working Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Number of Channels | Memory Size | Load Capacitance | Number of Poles | Spread Spectrum Bandwidth | Clamping Voltage | Seated Height-Max | Data Interface | Product Type | Output Format | Consumer IC Type | Absolute Pull Range (APR) | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Product | Features | Vf - Forward Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF213AYQS Micrel | 14250 | - | - | - | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | Polycarbonate (PC) | - | - | 17.8 mm | Round | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | 576-1649-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 1 (Unlimited) | - | - | - | - | Green | ISM, Garage Door Openers, RKE | - | LED Indication | - | - | 3 V ~ 3.6 V | - | Right Angle | - | - | - | - | - | - | 300MHz ~ 350MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | LED Light Pipes | - | - | - | -110dBm | 7.2 kbps | 3.9mA | AM, OOK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 3.2 V | LED Light Pipes | - | - | - | - | - | ||
![]() ATA3741P3-TGQY 19 Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | Polycarbonate (PC) | - | - | 38.1 mm | Round | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | ATA3741P3-TGQY 19TR ATA3741P3-TGQY 19TR-ND ATA3741P3-TGQY19TR ATA3741P3-TGQYTR ATA3741P3-TGQYTR-ND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 1 (Unlimited) | - | - | - | - | Red | RKE, TPM, Security Systems | - | LED Indication | - | - | 4.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | LED Light Pipes | - | - | - | -108dBm | 10 kBaud | 7mA | ASK, FSK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() MICRF229YQS-T5 Micrel | In Stock | - | - | - | 16-LSSOP (0.154, 3.90mm Width) | - | 16-QSOP | Polycarbonate (PC) | - | - | 50.8 mm | Round | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | 576-4901-2 MICRF229YQS T5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 2 (1 Year) | - | - | - | - | Yellow, Red | General Purpose | - | LED Indication | - | - | 3.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | 433.92MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | -112dBm | 20kbps | 6mA | ISM | On-Board, Trace | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() ATA8203P3C-TKQY Micrel | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | 1 | - | - | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | ATA8203P3C-TKQYTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | Circular Connectors | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Circular MIL Spec Connector | - | - | - | -113dBm | 10 kbps | 8.5mA | ASK, FSK | PCB, Surface Mount | - | RSSI Equipped | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() MICRF220AYQS Micrel | 60000 | - | - | - | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | AIRPAX | - | - | - | - | - | - | 3 | - | Not Illuminated | - | Lead free / RoHS Compliant | - | Sensata | - | - | - | - | - | - | - | Panel Mount | - | - | 576-3742-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | QwikRadio® | - | - | - | - | 1 (Unlimited) | - | Manual Motor Controller | - | - | - | General Purpose | - | Circuit Breakers | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | 7.5 A | 300MHz ~ 450MHz | - | - | - | Stud | - | - | - | - | - | Lever | - | - | - | - | - | - | - | - | - | - | 3 Pole | - | - | - | PCB, Surface Mount | - | - | - | - | -112.5dBm | 20kbps | 6mA | ASK, OOK | PCB, Surface Mount | Circuit Breakers | RSSI Equipped | - | Circuit Breakers | - | - | - | - | - | ||
![]() ATA5723P3-TKQY Micrel | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | - | - | - | - | - | AIRPAX | - | - | - | - | - | - | 3 | - | Not Illuminated | - | Lead free / RoHS Compliant | - | Sensata | - | - | - | - | - | - | - | - | - | - | ATA5723P3-TKQY-ND ATA5723P3-TKQYTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | - | - | - | - | 1 (Unlimited) | - | Magnetic | - | - | - | General Purpose | - | Circuit Breakers | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Pole | - | - | - | PCB, Surface Mount | - | - | - | - | -113dBm | 10 kbps | 11mA | ASK, FSK | PCB, Surface Mount | Circuit Breakers | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() T4260-IL Micrel | In Stock | - | - | - | 44-SOP (0.291, 7.40mm Width) | - | 44-SSO | - | - | - | - | - | AIRPAX | - | - | - | - | - | - | 3 | - | Not Illuminated | - | Contains lead / RoHS non-compliant | - | Sensata | - | + 85 C | - | - 40 C | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | AM/FM Radio Receiver | - | Circuit Breakers | - | - | 8 V ~ 10 V | - | - | - | - | - | - | - | - | AM, FM | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | 85mA | AM, FM | PCB, Surface Mount | Circuit Breakers | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() ATA5744N-TGQY Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | 1 | - | - | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | ATA5744N-TGQYCT ATA5744NTGQY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Cut Tape (CT) | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | RKE, Telemetering, Security Technology | - | Circular Connectors | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Circular MIL Spec Connector | - | - | - | -112dBm | 10 kBaud | 7.1mA | ASK, FSK | PCB, Surface Mount | - | RSSI Equipped | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() MICRF022BM-FS24-TR Micrel | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | Vishay / Dale | - | - | 0603 | 1608 | - | - | 10000 | - | - | - | Contains lead / RoHS non-compliant | - | Vishay | - | + 155 C | - | - 55 C | - | - | - | PCB Mount | - | - | MICRF022BM-FS24 TR MICRF022BM-FS24 TR-ND MICRF022BM-FS24TR MICRF022BM-FS24TR-ND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000071 oz | - | -40°C ~ 85°C | MouseReel | CRCW-C e3 | - | 1 % | - | - | 1 (Unlimited) | 100 PPM / C | - | 110 Ohms | - | - | Commercial Grade | - | Resistors | 100 mW (1/10 W) | Thick Film | 4.75 V ~ 5.5 V | - | - | - | - | - | - | - | - | 300MHz ~ 440MHz | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Thick Film Resistors | - | - | - | -97dBm | 10 kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.85 mm | - | ||
![]() ATA5746-PXQW 19 Micrel | In Stock | - | - | - | 24-VQFN Exposed Pad | - | 24-VQFN-EP (5x5) | Polycarbonate (PC) | - | - | 38.1 mm | Round | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | ATA5746-PXQW 19CT ATA5746-PXQW 19CT-ND ATA5746-PXQW19CT ATA5746PXQW19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 2 (1 Year) | - | - | - | - | Amber | Alarm and Security Systems, RKE, TPMS | - | LED Indication | - | - | 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | LED Light Pipes | - | - | - | -114dBm | 10 kbps | 6.9mA | ASK, FSK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() ATA5724P3-TKQY 19 Micrel | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | - | - | - | - | - | YAGEO | 122 V | - | - | - | - | - | 3000 | - | - | 16.9 A | Lead free / RoHS Compliant | - | YAGEO | - | + 150 C | - | - 65 C | - | - | - | - | - | - | ATA5724P3-TKQY ATA5724P3-TKQY 19-ND ATA5724P3-TKQY 19TR-ND ATA5724P3-TKQY-ND ATA5724P3-TKQY19TR | - | - | - | - | - | - | SMDJ110CA | - | - | 6.5 W | 3 kW | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | MouseReel | SMDJ | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 433MHz | - | - | - | SMD/SMT | - | - | - | - | - | - | 110 V | 110 V | Bidirectional | - | - | - | - | 1 Channel | - | - | - | - | 177 V | - | PCB, Surface Mount | TVS Diodes | - | - | - | -113dBm | 10 kbps | 11mA | ASK, FSK | PCB, Surface Mount | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() MICRF221AYQS-TR Micrel | In Stock | - | - | - | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | 1 | - | - | - | Lead free / RoHS Compliant | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | MICRF221AYQS-DKR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | Original-Reel® | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | Circular Connectors | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | 850MHz ~ 950MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Circular MIL Spec Connector | - | - | - | -109dBm | 10 kbps | 9.3mA | ASK, OOK | PCB, Surface Mount | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() ATA5743P6-TGQY 19 Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | Polycarbonate (PC) | - | - | 50.8 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | ATA5743P6-TGQY 19DKR ATA5743P6-TGQY 19DKR-ND ATA5743P6-TGQY19DKR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 1 (Unlimited) | - | - | - | - | Orange | RKE, Telemetering, Security Technology | - | LED Indication | - | - | 4.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | LED Light Pipes | - | - | - | -110dBm | 10 kBaud | 7.5mA | ASK, FSK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() MICRF211AYQS TR Micrel | In Stock | - | - | - | - | YES | - | - | 16 | - | - | - | - | - | 65.6 | - | - | IP20 | - | - | MICREL INC | - | - | - | - | Microchip Technology Inc | MICRF211AYQSTR | - | - | - | Other | - | 1 | - | 105 °C | -40 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Transferred | SOIC | - | - | - | 40 | 5.61 | - | Yes | - | - | - | AC | - | - | - | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | 0.635 mm | compliant | - | - | - | - | 16 | - | R-PDSO-G16 | - | - | - | Not Qualified | - | - | - | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | 1.75 mm | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.91 mm | - | ||
![]() MICRF219AYQS Micrel | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF022YM-FS48 TR Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | - | 70.8333 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() ATA5743P3-TGQY 19 Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | Vishay / Dale | - | - | 0603 | 1608 | - | - | 10000 | - | - | - | Lead free / RoHS Compliant | - | Vishay | - | + 155 C | - | - 55 C | - | - | - | PCB Mount | - | - | ATA5743P3-TGQY ATA5743P3-TGQY 19-ND ATA5743P3-TGQY 19TR-ND ATA5743P3-TGQY-ND ATA5743P3-TGQY19TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000071 oz | - | -40°C ~ 105°C | MouseReel | CRCW-C e3 | - | 1 % | - | - | 1 (Unlimited) | 100 PPM / C | - | 240 Ohms | - | - | Commercial Grade | - | Resistors | 100 mW (1/10 W) | Thick Film | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | Thick Film Resistors | - | - | - | -110dBm | 10 kBaud | 7.5mA | ASK, FSK | PCB, Surface Mount | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.85 mm | - | ||
![]() ATA5743P6-TKQY 19 Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | Polycarbonate (PC) | - | - | 17.8 mm | Round | Bivar | - | - | - | - | - | - | 100 | - | - | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | - | Yes | - | SMD/SMT | - | - | ATA5743P6-TKQY ATA5743P6-TKQY 19-ND ATA5743P6-TKQY 19TR-ND ATA5743P6-TKQY-ND ATA5743P6-TKQY19TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | - | 1 (Unlimited) | - | - | - | - | Red | RKE, Telemetering, Security Technology | - | LED Indication | - | - | 4.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | LED Light Pipes | - | - | - | -110dBm | 10 kBaud | 7.5mA | ASK, FSK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() ATA5761N-TGSY Micrel | In Stock | - | - | - | DIP-14 | - | 20-SOIC | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 55 % | 100 | - | - | - | Lead free / RoHS Compliant | - | CTS | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | MXO45T-3C-60.0000MHZ MXO45T-3C-60M0000 960-0003-0053C | - | - | - | - | - | - | - | Details | - | 5.5 V | 4.5 V | 0.213701 oz | - | -40°C ~ 105°C | Tray | MXO45 | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | Telemetering and Security Systems | - | Oscillators | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | 30 mA | 60 MHz | 50 PPM | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 pF | - | - | - | - | PCB, Surface Mount | Standard Oscillators | HCMOS, TTL | - | - | -110dBm | 10 kBaud | 7.8mA | ASK, FSK | PCB, Surface Mount | - | - | - | Standard Clock Oscillators | 5.1 mm | - | 20.8 mm | 13.2 mm | - | ||
![]() ATA8205P6C-TKQW Micrel | In Stock | - | - | - | DIP-8 | - | 20-SSO | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 55 % | 100 | - | - | - | Lead free / RoHS Compliant | - | CTS | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 1611-ATA8205P6C-TKQWCT | - | - | - | - | - | - | MXO45HST-2C-29.4912MHZ MXO45HST-2C-29M4912 960-0004-0069A | - | - | - | - | - | - | - | Details | - | 5.5 V | 4.5 V | 0.129076 oz | - | -40°C ~ 85°C | Tray | MXO45HS | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | Oscillators | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | 20 mA | 29.4912 MHz | 100 PPM | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | HCMOS, TTL | - | - | -113dBm | 10kbps | 11mA | UHF | PCB, Surface Mount | - | - | - | Standard Clock Oscillators | 5.5 mm | - | 13.2 mm | 13.2 mm | - |