- Series
- Operating Temperature
- Manufacturer
- Package / Case
- Features
- Frequency
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Supplier Device Package
- Antenna Connector
- Applications
- Current - Receiving
Attribute column
Manufacturer
Micrel RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Housing Material | Number of Terminals | Base Product Number | Body Length | Body Shape | Brand | Case Code - in | Case Code - mm | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Size | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tool Is For Evaluation Of | Torque-Screw | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Color | Applications | HTS Code | Subcategory | Power Rating | Pitch | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Contact Tail Length | Memory Size | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Seated Height-Max | Data Interface | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Consumer IC Type | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5724P3C-TKQY Micrel | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | - | - | - | - | - | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | 5000 | - | Lead free / RoHS Compliant | - | TE Connectivity | - | + 155 C | - | - 55 C | - | - | PCB Mount | - | - | - | - | ATA5724P3C-TKQY-ND ATA5724P3C-TKQYTR | - | - | - | - | - | - | 5-2176390-2 | - | - | - | AEC-Q200 | - | - | - | - | - | - | 0.000604 oz | - | - | 200 V | -40°C ~ 105°C | Cut Tape | RQ73 | 0.1 % | - | - | 3 (168 Hours) | 10 PPM / C | AEC-Q200 Qualified | 3.92 kOhms | - | - | - | General Purpose | - | Resistors | 400 mW | - | Thin Film | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | 433MHz | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | Thin Film Resistors | - | - | - | -113dBm | 10kbps | 11mA | ASK, FSK | PCB, Surface Mount | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.6 mm | 3.1 mm | 1.6 mm | - | - | ||
![]() MICRF022YM-FS12 Micrel | 34 | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Polycarbonate (PC) | - | - | - | 25.4 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | 100 | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | LPR | - | - | - | 1 (Unlimited) | - | - | - | - | - | Red | RKE | - | LED Indication | - | - | - | 4.75 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | - | 300MHz ~ 440MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | LED Light Pipes | - | - | - | -97dBm | 10 kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() ATA8204P3C-TKQY Micrel | In Stock | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSO | - | - | - | - | - | - | Artesyn Embedded Technologies | - | - | - | - | - | 1 | - | Lead free / RoHS Compliant | - | Artesyn Embedded Technologies | - | - | - | - | - | - | - | - | - | - | - | ATA8204P3C-TKQY-ND ATA8204P3C-TKQYTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | AC-DC Power Supply | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | Switching Power Supplies | - | - | - | -113dBm | 10 kbps | 8.5mA | ASK, FSK | PCB, Surface Mount | - | RSSI Equipped | - | Switching Power Supplies | - | - | - | - | - | ||
![]() U4255BM-MFNG3 Micrel | In Stock | - | - | - | 44-SOP (0.291, 7.40mm Width) | - | 44-SSO | - | - | - | - | - | - | Pimoroni | - | - | - | - | - | 1 | - | Lead free / RoHS Compliant | - | Pimoroni | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raspberry Pi Zero WH | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | AM/FM Radio Receiver | - | Development Tools | - | - | - | 7.5 V ~ 10 V | - | - | - | - | - | - | - | - | - | 70MHz ~ 160MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | Development Boards & Kits - ARM | - | - | - | - | - | 50mA | AM, FM | PCB, Surface Mount | Development Kits | - | - | Development Boards & Kits - ARM | - | - | - | - | - | ||
![]() ATA3741P2-TGQY Micrel | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | Polycarbonate (PC) | - | - | - | 76.2 mm | Round | Bivar | - | - | - | - | - | 100 | - | Lead free / RoHS Compliant | - | BIVAR | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | ATA3741P2-TGQYCT ATA3741P2TGQY | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 105°C | Tray | LPR | - | - | - | 1 (Unlimited) | - | - | - | - | - | Yellow, Red | RKE, TPM, Security Systems | - | LED Indication | - | - | - | 4.5 V ~ 5.5 V | - | Right Angle | - | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | LED Light Pipes | - | - | - | -108dBm | 10 kBaud | 7mA | ASK, FSK | PCB, Surface Mount | Rigid Light Pipes with LEDs | - | 2 V | LED Light Pipes | - | - | - | - | - | ||
![]() RFRXD0420-I/LQ Micrel | In Stock | - | - | - | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | RFRXD0420-I/LQR RFRXD0420-I/LQR-ND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | Home Automation, Remote Sensing, RKE | - | USB Connectors | - | - | - | 2.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | USB Connectors | - | - | - | -106dBm | 80 kbps | 9.2mA | ASK, FM, FSK | PCB, Surface Mount | - | - | - | USB Connectors | - | - | - | - | - | ||
![]() MICRF009YM Micrel | 4077 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF211AYQS Micrel | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF010YMTR Micrel | In Stock | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | MICREL INC | - | - | Micrel Inc | MICRF010YMTR | - | - | - | - | 1 | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOIC | - | - | 40 | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | - | 1.27 mm | - | compliant | - | - | 8 | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | - | 1.879 mm | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() MICRF002YM Micrel | 2476 | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | TJ22 | - | - | - | - | - | Copper | 20A | 20 A | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | 300 V | 300 V | - | -40°C ~ 115°C | - | TJ | - | - | - | - | - | Plug, Female Sockets | - | 22 | - | Black | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | 0.634 (16.10mm) | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 22 | - | - | 180° | - | 0.34-2.5mm² | - | 7-8mm | M3 | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side), Strain Relief | - | - | - | - | - | UL94 V-0 | - | ||
![]() MICRF011YM TR Micrel | 11484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF022BM-FS24 MICREL INC | 26026 | - | - | - | - | YES | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 1 (Unlimited) | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | - | GULL WING | 240 | 1 | - | 1.27mm | - | not_compliant | - | 30 | 8 | - | R-PDSO-G8 | Not Qualified | 5.5V | INDUSTRIAL | 4.75V | - | - | - | - | - | - | 1.879mm | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant |