- Amplifier Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Mfr
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Micrel Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Gender | Power (Watts) | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Output Type | Failure Rate | Contact Style | Temperature Grade | Insulation Resistance | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Input Offset Voltage-Max | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC913BM5 Micrel | 4840 |
| - | Surface Mount | 1206 (3216 Metric) | YES | 1206 | 5 | RN73R2B | 85 dB | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC913BM5 | KOA Speer Electronics, Inc. | 1 | -10 V | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Active | 30 | 5.42 | - | No | 350 V/us | 5 V | 18 V | 5 V | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | e0 | No | 2 | ±50ppm/°C | 3.48 kOhms | TIN LEAD | Thin Film | - | 0.25W, 1/4W | Operational Amplifier | DUAL | GULL WING | 240 | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | - | - | - | - | - | INDUSTRIAL | - | 1 | 2.4mA | 500V/µs | Voltage Feedback | 3.5 µA | 1.45 mm | 350 MHz | -5 V | 300000 kHz | 15 µA | 10 V | 1 mV | 90 mA | 192 MHz | 16000 µV | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | 2.9 mm | 1.6 mm | AEC-Q200 | ||
![]() MIC914BM5 Micrel | 2440 |
| - | Surface Mount | SC-74A, SOT-753 | YES | SOT-23-5 | 5 | - | 85 dB | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC914BM5 | Glenair | 1 | -10 V | 85 °C | -40 °C | Retail Package | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Active | 30 | 5.29 | - | No | 350 V/us | 5 V | 18 V | 5 V | -40°C ~ 85°C | * | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | Operational Amplifier | DUAL | GULL WING | 240 | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | - | - | - | - | - | INDUSTRIAL | - | 1 | 4.2mA | 500V/µs | Voltage Feedback | 5.5 µA | 1.45 mm | 350 MHz | -5 V | 300000 kHz | 15 µA | 10 V | 1 mV | 90 mA | 240 MHz | 16000 µV | - | - | 2.9 mm | 1.6 mm | - | ||
![]() MIC833BM5 Micrel | 1550 | - | - | - | - | YES | - | 5 | MIC833 | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC833BM5 | Micrel Inc. | 1 | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Active | 30 | 5.78 | - | - | - | 1.6 V | - | - | - | * | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | Comparator | DUAL | GULL WING | 240 | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | COMMERCIAL | - | OPEN-DRAIN | - | - | INDUSTRIAL | - | - | - | - | COMPARATOR | - | 1.45 mm | - | - | - | - | 7 V | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() MIC910BM5 Micrel | 1106 |
| - | Surface Mount | SC-74A, SOT-753 | YES | SOT-23-5 | 5 | - | 90 dB | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC910BM5 | Micrel Inc. | 1 | -10 V | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | Active | 30 | 5.64 | Non-Compliant | - | 230 V/us | 5 V | 18 V | 5 V | -40°C ~ 85°C | - | - | - | e0 | No | - | - | - | TIN LEAD | - | Male | - | Operational Amplifier | DUAL | GULL WING | 240 | 1 | 0.95 mm | unknown | 5 | R-PDSO-G5 | COMMERCIAL | 2 | - | - | Pin | INDUSTRIAL | 5 GΩ | 1 | 2.4mA | 270V/µs | Voltage Feedback | 3.5 µA | 1.45 mm | 135 MHz | -5 V | 125000 kHz | 9 µA | 10 V | 1 mV | 72 mA | 192 MHz | 15000 µV | - | - | 2.91 mm | 1.625 mm | - | ||
![]() MIC919BC5 Micrel | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | SC-70-5 | 5 | - | 87 dB | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC919BC5 | Micrel Inc. | 1 | -10 V | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | SC-70, 5 PIN | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Active | 30 | 5.63 | - | - | 850 V/us | 5 V | 18 V | 5 V | -40°C ~ 85°C | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | Operational Amplifier | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | INDUSTRIAL | - | 1 | 550µA | 1500V/µs | Voltage Feedback | 260 nA | 1.1 mm | 27 MHz | -5 V | 23000 kHz | 0.6 µA | 10 V | 400 µV | 59 mA | 95 MHz | 5000 µV | - | - | 2 mm | 1.25 mm | - |