- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6139AUS/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | - | Microchip / Microsemi | 7.13 V | - | - | - | 1 | - | 133.9 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 300 uA | - | - | SMD/SMT | - | - | - | 5.7 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 7.13V | 1500W (1.5kW) | 133.9A | - | 11.2V | 11.2 V | 5.7V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() JANTX1N5655A/TR Microchip Technology | 48 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | 1N5655 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | - | 70.1V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MSMBJ58CA Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ58 | - | 64.4 V | - | - | - | 1 | - | 6.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 58 V | 58 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 64.4V | 600W | 6.4A | - | 93.6V | 93.6 V | 58V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6124AUS/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | 1N6124 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.2V | 500W | 6.5A | - | 77V | - | 42.6V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MSMLJ20CA Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB | SILICON | 2 | SMLJ20 | - | 22.2 V | - | - | - | 1 | MICROSEMI CORP | 92.6 A | - | MSMLJ20CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 20 V | 2.2 | N | No | 8541100080, 8541100080/8541100080, 8541100080/8541100080/8541100080, 8541100080/8541100080/8541100080/8541100080 | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 20 V | 20 V | Bidirectional | SINGLE | 1 Channel | 2 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 22.2V | 3000W (3kW) | 92.6A | 2 µA | 32.4V | 32.4 V | 20V | 92.6 A | 3 kW | Bidirectional | 1 mA | - | - | 1 | 20 V | DO-214AB | - | 22.2 V | - | 3000 W | - | 22.2 V | 1 | - | 24.5 V | 22.2 V | - | - | - | ||
![]() M15KP43A/TR Microchip Technology | 45 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 15000W (15kW) | 215A | - | 69.7V | - | 43V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MSMBJ13CAE3 Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ13 | - | 14.4 V | - | - | - | 1 | - | 27.9 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 13 V | 13 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 14.4V | 600W | 27.9A | - | 21.5V | 21.5 V | 13V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6462/TR Microchip Technology | 13 |
| - | - | - | Through Hole | B, Axial | - | - | Axial | - | - | - | Microchip / Microsemi | 6.5 V | - | - | - | 1 | - | 258 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/551 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 2.5 mA | - | - | Axial | - | - | - | 6 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 6.5V | 500W | 258A (8/20μs) | - | 11V | 11 V | 6V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() MXSMCG36A/TR Microchip Technology | 12 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG36 | - | 40 V | - | - | - | 1 | - | 25.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 40V | 1500W (1.5kW) | 25.8A | - | 58.1V | 58.1 V | 36V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ1N8151 Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | 1N8151 | - | 9.5 V | - | 4 pF | - | 1 | - | 10.3 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | Axial | - | - | - | 8.5 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 9.5V | 150W | 10.3A | - | 14.5V | 14.5 V | 8.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ1N8169 Microchip Technology | 18 |
| - | - | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | 1N8169 | - | 53.2 V | - | 4 pF | - | 1 | MICROSEMI CORP | 1.95 A | - | MQ1N8169 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | - | 5.86 | N | No | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 500 nA | - | - | Axial | - | - | - | 47 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 53.2V | 150W | 1.95A | - | 77V | 77 V | 47V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ1N8162US Microchip Technology | 34 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | A-Package-2 | - | - | D-5A | - | - | 1N8162 | - | 28.5 V | - | 4 pF | - | 1 | MICROSEMI CORP | 3.6 A | - | MQ1N8162US | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | - | 5.86 | N | No | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 500 nA | - | - | SMD/SMT | - | - | - | 25 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 28.5V | 150W | 3.6A | - | 41.6V | 41.6 V | 25V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLTS-12A Microchip Technology | 2863 |
| - | Obsolete (Last Updated: 2 months ago) | Through Hole | Through Hole | 16-CDIP (0.300", 7.62mm) | NO | - | 16-CDIP | SILICON | 16 | - | Microchip Technology | 13.3 V | - | 440 pF | - | 1 | MICROSEMI CORP-SCOTTSDALE | 10 A | Microchip | DLTS12A | + 150 C | Microchip Technology | - 55 C | 1 | - | 15 | - | - | Tube | CERAMIC, METAL-SEALED COFIRED | R-CDIP-T16 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 500 W | Active | NOT SPECIFIED | 12 V | 5.92 | Compliant | No | - | - | - | - | - | - | -55°C ~ 150°C (TA) | Tray | - | e0 | - | - | Zener | TIN LEAD | 150 °C | -55 °C | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | THROUGH-HOLE | NOT SPECIFIED | unknown | - | 16 | - | SMD/SMT | R-CDIP-T16 | Not Qualified | - | 12 V | Unidirectional | COMMON ANODE, 15 ELEMENTS | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 500W | 10A (8/20μs) | 2 µA | 23.5V | 23.5 V | 12V | 10 A | 500 W | Unidirectional | 1 mA | 15 | TVS Diodes | - | 12 V | - | 440pF @ 1MHz (Max) | - | - | 500 W | - | 13.3 V | - | - | - | 13.3 V | - | ESD Suppressors / TVS Diodes | No | ||
![]() MQ1N8176 Microchip Technology | 26 |
| - | - | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | 1N8176 | - | 104 V | - | 4 pF | - | 1 | MICROSEMI CORP | 980 mA | - | MQ1N8176 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | - | 5.86 | N | No | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 500 nA | - | - | Axial | - | - | - | 94 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 104V | 150W | 980mA | - | 152V | 152 V | 94V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJSAC15/TR Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJSAC15 | - | 16.7 V | - | - | - | 1 | - | 20 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TA) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 15V | 500W | 20A | - | 23.6V | 23.6 V | 15V | - | - | - | - | 1 | - | - | - | - | 30pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP6KE43CA Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18, Axial | NO | 2 | T-18 | SILICON | 2 | P6KE43 | Microchip Technology | 40.9 V | 43 V | - | - | 1 | MICROSEMI CORP | 10.1 A | Microchip | MP6KE43CA | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 600 W | 1.47 W | 600 W | Active | NOT SPECIFIED | 36.8 V | 5.58 | Compliant | No | - | T-18 | 0.024692 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 36.8 V | 36.8 V | Bidirectional | Single | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 40.9V | 600W | 10.1A | 1 µA | 59.3V | 59.3 V | 36.8V | 10.1 A | 600 W | Bidirectional | 1 mA | - | TVS Diodes | 1 | 36.8 V | - | - | - | Military | 600 W | Yes | 40.9 V | 1 | 59.3 V | 45.2 V | 40.9 V | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() M5KP15CAE3/TR Microchip Technology | 5 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 5000W (5kW) | 205A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MSMLJ7.5A Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ7.5 | Microchip Technology | 8.33 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 232.6 A | Microchip | MSMLJ75A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 2.23 | N | No | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 7.5 V | 7.5 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.33V | 3000W (3kW) | 232.6A | - | 12.9V | 12.9 V | 7.5V | - | - | - | 1 mA | 1 | TVS Diodes | - | 75 V | DO-214AB | - | - | Military | 3000 W | Yes | 83.3 V | - | - | 92.1 V | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() 1N6051A/TR Microchip Technology | 50 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 31.4 V | - | - | - | 1 | - | 33 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | 0.052911 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 28 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 31.4V | 1500W (1.5kW) | 33A | - | 45.7V | 45.7 V | 28V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() MPLAD30KP300A/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 333 V | 351 V | - | - | 1 | MICROSEMI CORP | 62 A | - | MPLAD30KP300A/TR | + 150 C | Microchip Technology | - 55 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.53 | N | No | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10 uA | - | - | SMD/SMT | R-PSSO-G1 | Not Qualified | - | 300 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 333V | 30000W (30kW) | 62A | - | 483V | 483 V | 300V | - | - | - | - | 1 | - | - | 300 V | - | - | - | - | 30000 W | - | 333 V | - | 483 V | 369 V | - | 4 V | - | - |