- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLAD6.5KP10CAE3 Microchip Technology | 14 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | - | PLAD6.5 | - | 11.1 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 383 A | - | MPLAD6.5KP10CAE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | 2.08 | Details | Yes | Mini-PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | - | EAR99 | Zener | MATTE TIN | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | 2 | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 10 V | 10 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 11.1V | 6500W (6.5kW) | 383A | 17V | 17 V | 10V | 5 mA | - | - | 1 | 10 V | - | - | Military | 6500 W | Yes | 11.1 V | - | 12.3 V | - | - | |||
![]() MQ1N8150 Microchip Technology | 26 |
| - | Production (Last Updated: 2 months ago) | Through Hole | A-Package-2 | A, Axial | - | - | - | 1N8150 | - | 8.65 V | - | - | - | 1 | MICROSEMI CORP | 11.1 A | - | MQ1N8150 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | 5.86 | N | No | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 10 uA | - | - | Axial | - | - | - | 7.5 V | Unidirectional | - | 1 Channel | - | - | No | 8.65V | 150W | 11.1A | 13.5V | 13.5 V | 7.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MQ1N8177 Microchip Technology | 13 |
| - | Through Hole | A-Package-2 | - | A, Axial | - | - | - | 1N8177 | - | 114 V | - | 4 pF | - | 1 | - | 890 mA | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 500 nA | - | - | Axial | - | - | - | 100 V | Unidirectional | - | 1 Channel | - | - | No | 114V | 150W | 890mA | 168V | 168 V | 100V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MPLAD30KP51A/TR Microchip Technology | 14 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | - | PLAD30 | - | 56.7 V | - | - | - | 1 | - | 366 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | SMD/SMT | - | - | - | 51 V | Unidirectional | - | 1 Channel | - | - | No | 56.7V | 30000W (30kW) | 366A | 82.4V | 82.4 V | 51V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | |||
![]() MQ1N8164 Microchip Technology | 38 |
| - | Through Hole | A-Package-2 | - | A, Axial | - | - | - | 1N8164 | - | 34.2 V | - | 4 pF | - | 1 | - | 3.01 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 500 nA | - | - | Axial | - | - | - | 30 V | Unidirectional | - | 1 Channel | - | - | No | 34.2V | 150W | 3.01A | 49.9V | 49.9 V | 30V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MQ1N8170 Microchip Technology | In Stock | - | - | Through Hole | A-Package-2 | - | A, Axial | - | - | - | 1N8170 | - | 58.9 V | - | 4 pF | - | 1 | MICROSEMI CORP | 1.76 A | - | MQ1N8170 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | 5.82 | N | No | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 500 nA | - | - | Axial | - | - | - | 53 V | Unidirectional | - | 1 Channel | - | - | No | 58.9V | 150W | 1.76A | 85.3V | 85.3 V | 53V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MQ1N8162 Microchip Technology | 38 |
| - | Production (Last Updated: 2 months ago) | Through Hole | A-Package-2 | A, Axial | - | - | - | 1N8162 | - | 28.5 V | - | 4 pF | - | 1 | - | 3.6 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 500 nA | - | - | Axial | - | - | - | 25 V | Unidirectional | - | 1 Channel | - | - | No | 28.5V | 150W | 3.6A | 41.6V | 41.6 V | 25V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MXSMLJ15CA/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | - | SMLJ15 | - | 16.7 V | - | - | - | 1 | - | 123 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 15 V | Bidirectional | - | 1 Channel | - | - | No | 16.7V | 3000W (3kW) | 123A | 24.4V | 24.4 V | 15V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MQ1N8172 Microchip Technology | 26 |
| - | Through Hole | A-Package-2 | - | A, Axial | - | - | - | 1N8172 | - | 71.3 V | - | 4 pF | - | 1 | - | 1.45 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 500 nA | - | - | Axial | - | - | - | 64 V | Unidirectional | - | 1 Channel | - | - | No | 71.3V | 150W | 1.45A | 103V | 103 V | 64V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() MQ1N8168US Microchip Technology | 34 |
| - | Surface Mount | A-Package-2 | - | D-5A | - | - | - | 1N8168 | - | 48.5 V | - | 4 pF | - | 1 | MICROSEMI CORP | 2.14 A | - | MQ1N8168US | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Active | - | 5.86 | N | No | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 500 nA | - | - | SMD/SMT | - | - | - | 43 V | Unidirectional | - | 1 Channel | - | - | No | 48.5V | 150W | 2.14A | 70.1V | 70.1 V | 43V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() M15KP30A/TR Microchip Technology | 15 |
| - | - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | Tape & Reel (TR) | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 15000W (15kW) | 296A | 50.7V | - | 30V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANTX1N6152A/TR Microchip Technology | 45 |
| - | Through Hole | C, Axial | - | C, Axial | - | - | - | 1N6152 | Microchip / Microsemi | 25.7 V | - | - | - | 1 | - | 40.1 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3 W | - | - | 1.5 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 20.6 V | Unidirectional | - | - | - | - | No | 25.7V | 1500W (1.5kW) | 40.1A | 37.4V | 37.4 V | 20.6V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | |||
![]() MSMLJ58CA Microchip Technology | In Stock | - | - | Surface Mount | DO-214AB, SMC | YES | DO-214AB | SILICON | 2 | - | SMLJ58 | Microchip Technology | 64.4 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 32 A | Microchip | MSMLJ58CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | 5.57 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 58 V | 58 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 64.4V | 3000W (3kW) | 32A | 93.6V | 93.6 V | 58V | 1 mA | - | TVS Diodes | 1 | 58 V | DO-214AB | - | Military | 3000 W | Yes | 64.4 V | - | 71.2 V | - | ESD Suppressors / TVS Diodes | |||
![]() MPLAD30KP48A/TR Microchip Technology | 38 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | - | PLAD30 | - | 53.3 V | 56.1 V | - | - | 1 | MICROSEMI CORP | 390 A | - | MPLAD30KP48A/TR | + 150 C | Microchip Technology | - 55 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | 5.55 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10 uA | - | - | SMD/SMT | R-PSSO-G1 | Not Qualified | - | 48 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 53.3V | 30000W (30kW) | 390A | 77.4V | 77.4 V | 48V | - | 1 | - | - | 48 V | - | - | - | 30000 W | - | 53.3 V | 77.4 V | 58.9 V | 4 V | - | |||
![]() 1N6103AUS/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | - | Microchip Technology | 7.13 V | - | - | - | 1 | - | 44.6 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2 W | - | - | 500 W | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 50 uA | - | - | SMD/SMT | - | - | - | 5.7 V | Bidirectional | - | 1 Channel | - | - | No | 7.13V | 500W | 44.6A | 11.2V | 11.2 V | 5.7V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | |||
![]() MXLPLAD7.5KP15CAE3/TR Microchip Technology | 48 |
| - | Surface Mount | Nonstandard SMD | - | Mini-PLAD | - | - | - | PLAD7.5 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 7500W (7.5kW) | 307A | 24.4V | - | 15V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | |||
![]() MAPLAD15KP33CA/TR Microchip Technology | 16 |
| - | Surface Mount | Nonstandard SMD | - | PLAD | - | - | - | - | Microchip Technology | 36.7 V | - | - | - | 1 | - | 282 A | Microchip | - | + 155 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 15 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 33 V | Bidirectional | - | 1 Channel | - | - | No | 36.7V | 15000W (15kW) | 282A | 53.3V | 53.3 V | 33V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | |||
![]() LC51A/TR Microchip Technology | 50 |
| - | Through Hole | DO-13 | - | DO-202AA (DO-13) | - | - | - | - | Microchip Technology | 56.7 V | - | 100 pF | - | 1 | - | 18.2 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | - | 1.5 kW | Active | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | Axial | - | - | - | 51 V | Unidirectional | - | 1 Channel | - | - | No | 56.7V | 1500W (1.5kW) | 18.2A | 82.4V | 82.4 V | 51V | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | |||
![]() MSMBJ90A Microchip Technology | 37 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | DO-214AA, SMB | YES | SMBJ (DO-214AA) | SILICON | 2 | - | SMBJ90 | Microchip Technology | 100 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 4.1 A | Microchip | MSMBJ9.0A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 20 | 5.57 | N | No | DO-214AA | 0.003527 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 235 | unknown | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 90 V | 90 V | Unidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 600W | 4.1A | 146V | 15.4 V | 90V | 1 mA | 1 | TVS Diodes | - | 9 V | DO-214AA | - | Military | 600 W | Yes | 10 V | - | 11.1 V | - | ESD Suppressors / TVS Diodes | ||
![]() MSMBJ45A/TR Microchip Technology | 45 |
| - | Surface Mount | DO-214AA, SMB | - | SMBJ (DO-214AA) | - | - | - | SMBJ45 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 50V | 600W | 8.3A | 72.7V | - | 45V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |