- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Number of Circuits | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MART100KP43CA Microchip Technology | 14 |
| - | Through Hole | DO-204AR-2 | NO | Case 5A (DO-204AR) | SILICON | 2 | MART100KP43 | - | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP43CA | - | Microchip Technology | - | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | 5.33 | N | No | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 47.8V | 100000W (100kW) | - | 84.5V | - | 43V | - | - | - | 1 | 43 V | - | - | - | 100000 W | - | 47.8 V | - | 52.8 V | - | ||
![]() MSMCJ30CAE3 Microchip Technology | 13 |
| - | Surface Mount | DO-214AB, SMC | YES | DO-214AB (SMCJ) | SILICON | 2 | SMCJ30 | - | 33.3 V | - | - | - | - | MICROSEMI CORP | 31 A | Microsemi Corporation | MSMCJ30CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 1.56 W | 1.5 kW | Active | 40 | 5.53 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 30 V | BIDIRECTIONAL | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | 48.4 V | 30V | - | - | TVS Diodes | 1 | 30 V | DO-214AB | - | - | 1500 W | - | 33.3 V | - | 36.8 V | - | ||
![]() MSMLJ54A/TR Microchip Technology | 12 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ54 | - | 60 V | - | - | - | 1 | - | 34.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | N | - | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 54 V | Unidirectional | - | 1 Channel | - | - | - | No | 60V | 3000W (3kW) | 34.4A | 87.1V | 87.1 V | 54V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPT15R/TR7 Microchip Technology | 26 |
| - | Surface Mount | DO-216AA-2 | - | Powermite 1 (DO216-AA) | - | - | UPT15 | - | - | - | - | - | 3000 | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 1000W (1kW) | 5.77A | 26V | - | 15V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVS524E3 Microchip Technology | 20 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | 28.4 V | - | - | - | 1 | - | 11.9 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | Details | - | 8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/8541100080/85 | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | Axial | - | - | - | 24 V | Unidirectional | - | 1 Channel | 1 | - | - | No | 28.4V | 500W | 11.9A | 42V | 42 V | 24V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCJLCE30A/TR Microchip Technology | 38 |
| - | Surface Mount | DO-214AB, SMC | - | SMCJ (DO-214AB) | - | - | SMCJLCE30 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | - | 30V | - | 1 | - | - | - | - | 100pF @ 1MHz (Max) | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLJ110CAE3/TR Microchip Technology | 38 |
| - | Surface Mount | DO-214AB, SMC | - | SMLJ (DO-214AB) | - | - | SMLJ110 | Microchip Technology | 135 V | - | - | - | 1 | - | 16.8 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 3 kW | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TA) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 110 V | Bidirectional | - | 1 Channel | - | - | - | No | 122V | 3000W (3kW) | 16.8A | 177V | 177 V | 110V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JANTX1N6046A/TR Microchip Technology | 12 |
| - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | 1N6046 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 19V | 1500W (1.5kW) | 54A | 27.7V | - | 17V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMBJ33AE3 Microchip Technology | 42 |
| - | Surface Mount | DO-214AA-2 | - | SMBJ (DO-214AA) | - | - | SMBJ33 | - | 36.7 V | - | - | Uni-Directional | 1 | - | 11.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | Bulk | - | - | - | - | - | - | 1.38 W | 600 W | - | 600 W | Active | - | - | Details | - | - | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 33 V | 33 V | Unidirectional | Single | 1 Channel | - | - | - | No | 36.7V | 600W | 11.3A | 53.3V | 53.3 V | 33V | 1 mA | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | ||
![]() JANTX1N6064A/TR Microchip Technology | 27 |
| - | - | DO-13-2 | - | - | - | - | - | Microchip / Microsemi | 105 V | - | - | - | 1 | - | 9.9 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 1 W | - | - | 1.5 kW | Active | - | - | N | - | - | - | 0.052911 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 94 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 152 V | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANTX1N6044A/TR Microchip Technology | 48 |
| - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | 1N6044 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.2V | 1500W (1.5kW) | 67A | 22.5V | - | 13V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP30A/TR Microchip Technology | 8 |
| - | Through Hole | P600, Axial | - | P600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 5000W (5kW) | 103A | 48.4V | - | 30V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5645A/TR Microchip Technology | 50 |
| - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | No | 31.4V | 1500W (1.5kW) | 33A | 45.7V | - | 28.2V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANTX1N6036A/TR Microchip Technology | 45 |
| - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | No | 7.13V | 1500W (1.5kW) | 132A | 11.3V | - | 6V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JAN1N5646A/TR Microchip Technology | 15 |
| - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | - | - | Microchip / Microsemi | 34.2 V | - | - | - | 100 | - | 30 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | N | - | - | - | 0.052911 oz | - | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 30.8 V | Unidirectional | - | 1 Channel | - | - | - | No | 34.2V | 1500W (1.5kW) | 30A | 49.9V | 49.9 V | 30.8V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCG170A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-215AB, SMC Gull Wing | - | SMCG (DO-215AB) | - | - | - | Microchip Technology | 189 V | - | - | - | 1 | - | 5.5 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | N | - | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 170 V | Unidirectional | - | 1 Channel | - | - | - | No | 189V | 1500W (1.5kW) | 5.5A | 275V | 275 V | 170V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMLJ18AE3/TR Microchip Technology | 21 |
| - | Surface Mount | DO-214AB-2 | YES | SMLJ (DO-214AB) | SILICON | 2 | SMLJ18 | - | 20 V | 21.05 V | - | - | 300 | MICROSEMI CORP | 102.8 A | - | MSMLJ18AE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 6 W | - | 1.61 W | 3 kW | Active | 30 | 5.55 | Details | Yes | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | 250 | compliant | 2 uA | - | - | SMD/SMT | R-PDSO-C2 | Not Qualified | - | 18 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 3000W (3kW) | 102.8A | 29.2V | 29.2 V | 18V | - | 1 | - | - | 18 V | DO-214AB | - | - | 3000 W | - | 20 V | 29.2 V | 22.1 V | - | ||
![]() MPLAD6.5KP30AE3/TR Microchip Technology | In Stock | - | - | Surface Mount | Nonstandard SMD | - | PLAD | - | - | - | Microchip Technology | 33.3 V | - | - | - | 1 | - | 135 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 6.5 kW | Active | - | - | Details | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 30 V | Unidirectional | - | 1 Channel | - | - | - | No | 33.3V | 6500W (6.5kW) | 135A | 48.4V | 48.4 V | 30V | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MX15KP260CA/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AR, Axial | - | Case 5A (DO-204AR) | - | - | - | Microchip Technology | 311 V | - | - | - | 1 | - | 36 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 15 kW | Active | - | - | N | - | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 260 V | - | - | 1 Channel | - | - | - | No | 289V | 15000W (15kW) | 36A | 419V | 419 V | 260V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXSMLJ36A/TR Microchip Technology | 12 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ36 | - | 40 V | - | - | - | 1 | - | 51.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | N | - | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 3000W (3kW) | 51.6A | 58.1V | 58.1 V | 36V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - |