- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMCG6.0CA Microchip Technology | 28 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG6.0 | Microchip Technology | 6.67 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 145.6 A | Microchip | MASMCG60CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 6 V | 5.47 | N | No | 8541100080, 8541100080/8541100080, 8541100080/8541100080/8541100080, 8541100080/8541100080/8541100080/8541100080 | DO-215AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 60 V | 60 V | Bidirectional | Single | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.67V | 1500W (1.5kW) | 145.6A | 1 µA | 10.3V | 10.3 V | 6V | 145.6 A | 1.5 kW | Bidirectional | 10 mA | - | TVS Diodes | 1 | 60 V | DO-215AB | - | - | Military | 1500 W | Yes | 66.7 V | 1 | - | 73.7 V | 6.67 V | ESD Suppressors / TVS Diodes | ||
![]() MSMCG40CA Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG40 | - | 44.4 V | - | - | - | 1 | MICROSEMI CORP | 23.2 A | - | MSMCG40CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 40 V | 40 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 1500W (1.5kW) | 23.2A | - | 64.5V | 64.5 V | 40V | - | - | - | - | - | - | 1 | 40 V | DO-215AB | - | - | - | 1500 W | - | 44.4 V | - | - | 49.1 V | - | - | ||
![]() MSMBG18CA/TR Microchip Technology | 12 |
| - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG18 | - | 20 V | - | - | - | 1 | - | 20.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCG78CA/TR Microchip Technology | 7202 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | - | Microchip Technology | 86.7 V | 91.25 V | - | - | 1 | MICROSEMI CORP | 11.4 A | Microchip | MSMCG78CA/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 1.7 | N | No | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 78 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 1500W (1.5kW) | 11.4A | - | 126V | 126 V | 78V | - | - | - | - | - | TVS Diodes | 1 | 78 V | DO-215AB | - | - | - | 1500 W | - | 86.7 V | - | 126 V | 95.8 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCG13CAE3 Microchip Technology | 22 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG13 | - | 14.4 V | - | - | - | - | MICROSEMI CORP | 69.7 A | Microsemi Corporation | MASMCG13CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | - | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.4 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 13 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 14.4V | 1500W (1.5kW) | 69.7A | - | 21.5V | 21.5 V | 13V | - | - | - | - | - | TVS Diodes | 1 | 13 V | DO-215AB | - | - | - | 1500 W | - | 14.4 V | - | - | 15.9 V | - | - | ||
![]() MSMCJLCE48AE3 Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE48 | Microchip Technology | - | 56.1 V | - | - | 1 | MICROSEMI CORP | - | Microchip | MSMCJLCE48AE3 | - | Microchip Technology | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 5 W | - | Active | 40 | - | 5.26 | Details | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | C BEND | 260 | compliant | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | - | 48V | - | - | - | - | 1 | TVS Diodes | - | 48 V | DO-214AB | 100pF @ 1MHz | - | - | 1500 W | - | 53.3 V | - | 77.4 V | 58.9 V | - | ESD Suppressors / TVS Diodes | ||
![]() MSMBG70CAE3 Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG70 | Microchip Technology | 77.8 V | 8.19 V | - | - | 1 | MICROSEMI CORP | 5.3 A | Microchip | MSMBG7.0CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 70 V | 70 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 600W | 5.3A | - | 113V | 113 V | 70V | - | - | - | - | - | TVS Diodes | 1 | 7 V | DO-215AA | - | - | - | 600 W | - | 7.78 V | - | 12 V | 8.6 V | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE22CA/TR Microchip Technology | 15 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | MA1.5KE | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20.9V | 1500W (1.5kW) | 49A | - | 30.6V | - | 18.8V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP36AE3/TR Microchip Technology | 45 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | M15KP | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 15000W (15kW) | 251A | - | 59.7V | - | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCJLCE48AE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE48 | - | 53.3 V | - | 100 pF | - | 1 | MICROSEMI CORP | 19.4 A | - | MASMCJLCE48AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | 40 | - | 5.26 | Details | Yes | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 48 V | 48 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | 77.4 V | 48V | - | - | - | - | 1 | - | - | 48 V | DO-214AB | 100pF @ 1MHz | - | - | 1500 W | - | 53.3 V | - | - | 58.9 V | - | - | ||
![]() MSMCG33A/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | - | Microchip Technology | 36.7 V | - | - | - | 1 | - | 28.1 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 36.7V | 1500W (1.5kW) | 28.1A | - | 53.3V | 53.3 V | 33V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCJ7.0CA Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB, SMC | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ7.0 | Microchip Technology | 77.8 V | - | - | - | 1 | MICROSEMI CORP | 13.3 A | Microchip | MSMCJ70CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 7 V | 5.55 | N | No | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 70 V | 70 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.78V | 1500W (1.5kW) | 125A | 1 µA | 12V | 113 V | 7V | 125 A | 1.5 kW | Bidirectional | 1 mA | - | TVS Diodes | 1 | 70 V | DO-214AB | - | - | - | 1500 W | - | 77.8 V | 1 | - | 86 V | 7.78 V | ESD Suppressors / TVS Diodes | ||
![]() MSMBG90CA Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG90 | Microchip Technology | 10 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 39 A | Microchip | MSMBG9.0CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 20 | - | 5.57 | N | No | - | DO-215AA | 0.003527 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 235 | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 9 V | 9 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 600W | 4.1A | - | 146V | 15.4 V | 90V | - | - | - | 1 mA | - | TVS Diodes | 1 | 9 V | DO-215AA | - | - | Military | 600 W | Yes | 10 V | - | - | 11.1 V | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP280AE3 Microchip Technology | 42 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP280 | - | 311 V | - | - | - | 1 | MICROSEMI CORP | 33 A | - | M15KP280AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | - | 1.56 W | 15 kW | Active | NOT SPECIFIED | - | 5.43 | Details | Yes | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 280 V | 280 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 311V | 15000W (15kW) | 33A | - | 452V | 452 V | 280V | - | - | - | - | 1 | - | - | 280 V | DO-204AR | - | - | - | 15000 W | - | 311 V | - | - | - | - | - | ||
![]() MSMBJ18CAE3/TR Microchip Technology | 21 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ18 | - | 20 V | - | - | - | 1 | - | 20.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG51AE3 Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG51 | - | 56.7 V | - | - | - | 1 | MICROSEMI CORP | 36.4 A | - | MSMLG51AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 51 V | 51 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 3000W (3kW) | 36.4A | - | 82.4V | 82.4 V | 51V | - | - | - | - | 1 | - | - | 51 V | DO-215AB | - | - | - | 3000 W | - | 56.7 V | - | - | 62.7 V | - | - | ||
![]() SMCJ20AE3/TR13 Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ20 | - | - | - | - | - | 3000 | - | - | - | - | - | Microchip Technology | - | - | - | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | 20 V | - | Details | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Unidirectional | - | - | 1 µA | Single | - | - | No | 22.2V | 1500W (1.5kW) | 46.3A | 1 µA | 32.4V | 32.4 V | 20V | 46.3 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | 22.2 V | - | - | - | - | - | - | - | 22.2 V | - | ||
![]() MSMCJ60CAE3 Microchip Technology | 47 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ6.0 | - | 66.7 V | - | - | - | 1 | - | 15.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 6 V | - | Details | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 60 V | 60 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 6.67V | 1500W (1.5kW) | 145.6A | 1 µA | 10.3V | 96.8 V | 6V | 145.6 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 6.67 V | - | ||
![]() M5KP48CAE3/TR Microchip Technology | 48 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 5000W (5kW) | 64.6A | - | 77.4V | - | 48V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ30CAE3 Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ30 | Microchip Technology | 33.3 V | - | - | - | 1 | MICROSEMI CORP | 31 A | Microchip | MASMCJ30CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | Details | Yes | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 30 V | 30 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 33.3V | 1500W (1.5kW) | 31A | - | 48.4V | 48.4 V | 30V | - | - | - | - | - | TVS Diodes | 1 | 30 V | DO-214AB | - | - | - | 1500 W | - | 33.3 V | - | - | 36.8 V | - | ESD Suppressors / TVS Diodes |