- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N6059A/TR Microchip Technology | 45 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | 1N6059 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.6V | 1500W (1.5kW) | 16.3A | - | 92V | - | 58V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXPLAD30KP33A/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | - | Microchip Technology | 36.7 V | - | - | - | 1 | - | 564 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 30 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | No | 36.7V | 30000W (30kW) | 564A | - | 53.3V | 53.3 V | 33V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXSMBG58A/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | - | - | SMBG (DO-215AA) | - | - | - | Microchip Technology | 64.4 V | - | - | - | 1 | - | 6.4 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 600 W | Active | - | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 58 V | Unidirectional | - | 1 Channel | - | - | - | No | 64.4V | 600W | 6.4A | - | 93.6V | 93.6 V | 58V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE220CA/TR Microchip Technology | 28 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | M1.5KE | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 209V | 1500W (1.5kW) | 4.6A | - | 328V | - | 185V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6061A/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 77.9 V | - | - | - | 1 | - | 13.3 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | Axial | - | - | - | 70 V | Bidirectional | - | 1 Channel | - | - | - | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | 113 V | 70V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP280CAE3/TR Microchip Technology | 31 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 311V | 15000W (15kW) | 33A | - | 452V | - | 280V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP33CAE3/TR Microchip Technology | 31 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.7V | 5000W (5kW) | 93.8A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXPLAD30KP48A Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 53.3 V | - | - | - | 1 | MICROSEMI CORP | 390 A | - | MXPLAD30KP48A | + 150 C | Microchip Technology | - 55 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 2.01 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 1 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 48 V | 48 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 30000W (30kW) | 390A | - | 77.4V | 77.4 V | 48V | - | - | - | - | 1 | - | - | 48 V | - | - | - | 30000 W | - | - | 53.3 V | - | 58.9 V | - | 4 V | - | ||
![]() MXSMCG48CA/TR Microchip Technology | 12 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG48 | - | 53.3 V | 56.1 V | - | - | 1 | MICROSEMI CORP | 19.4 A | - | MXSMCG48CA/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | 6 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.47 | N | No | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | 1 uA | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 48 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | - | 1 | 48 V | DO-215AB | - | - | 1500 W | - | - | 53.3 V | 77.4 V | 58.9 V | - | - | - | ||
![]() MXPLAD15KP90A Microchip Technology | 25 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | - | 100 V | - | - | - | 1 | MICROSEMI CORP | 102 A | - | MXPLAD15KP9.0A | + 150 C | Microchip Technology | - 55 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | 2.5 W | - | 2.5 W | 15 kW | Active | NOT SPECIFIED | 9 V | 5.46 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 1 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 90 V | 90 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 10V | 15000W (15kW) | 975A | 10 µA | 15.4V | 146 V | 9V | 975 A | 15 kW | Unidirectional | 5 mA | 1 | - | - | 90 V | - | - | - | 15000 W | - | 1 | 100 V | - | 11.1 V | 10 V | 2 V | - | ||
![]() MSMCGLCE18A/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | - | Microchip Technology | 20 V | - | 100 pF | - | 1 | - | 51 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 18 V | Unidirectional | - | 1 Channel | - | - | - | No | 20V | 1500W (1.5kW) | 51A | - | 29.2V | 29.2 V | 18V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1N6039A/TR Microchip Technology | 20 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 9.5 V | - | - | - | 1 | - | 103 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | 8.5 V | Bidirectional | - | 1 Channel | - | - | - | No | 9.5V | 1500W (1.5kW) | 103A | - | 14.5V | 14.5 V | 8.5V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD15KP85A Microchip Technology | 22 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD15 | Microchip Technology | 9.44 V | 99.2 V | - | Uni-Directional | 1 | MICROSEMI CORP | 1.041 kA | Microchip | MPLAD15KP85A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 2.21 | N | No | PLAD | - | Military grade | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 8.5 V | 8.5 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 94.4V | 15000W (15kW) | 108A | - | 137V | 14.4 V | 85V | - | - | - | 5 mA | 1 | TVS Diodes | - | 85 V | - | - | Military | 15000 W | Yes | - | 94.4 V | 137 V | 104 V | - | 2 V | ESD Suppressors / TVS Diodes | ||
![]() JANTX1N6128US Microchip Technology | 33 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | 1N6128 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 500W | 4.4A | - | 112.8V | - | 62.2V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANS1N6147A/TR Microchip Technology | 2675 |
| - | - | - | Through Hole | C, Axial | - | - | C, Axial | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | No | 15.2V | 1500W (1.5kW) | 67.3A | - | 22.3V | - | 12.2V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1N5656AE3/TR Microchip Technology | 50 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | Microchip Technology | 86.5 V | - | - | - | 1 | - | 12 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 175°C (TA) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | Axial | - | - | - | 77.8 V | Unidirectional | - | 1 Channel | - | - | - | No | 86.5V | 1500W (1.5kW) | 12A | - | 125V | 125 V | 77.8V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MX15KP48A/TR Microchip Technology | 45 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | 15KP48 | Microchip Technology | 53.3 V | - | - | - | 1 | - | 193 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 15 kW | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 48 V | Unidirectional | - | 1 Channel | - | - | - | No | 53.3V | 15000W (15kW) | 193A | - | 77.7V | 77.7 V | 48V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() MPLAD30KP36CAE3 Microchip Technology | 13 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 40 V | 42.1 V | - | Bi-Directional | 1 | MICROSEMI CORP | 516 A | - | MPLAD30KP36CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.51 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 36 V | 36 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 40V | 30000W (30kW) | 516A | - | 58.1V | 58.1 V | 36V | - | - | - | 5 mA | - | - | 1 | 36 V | - | - | Military | 30000 W | Yes | - | 40 V | 58.1 V | 44.2 V | - | 4 V | - | ||
![]() MPLAD6.5KP24A/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | - | Microchip Technology | 26.7 V | - | - | - | 1 | - | 167 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 6.5 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 24 V | Unidirectional | - | 1 Channel | - | - | - | No | 26.7V | 6500W (6.5kW) | 167A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANTXV1N6461US/TR Microchip Technology | 28 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | - | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.6V | 500W | 56A | - | 9V | - | 5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |