- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMCJ110CA Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ110 | Microchip Technology | 122 V | - | - | Bi-Directional | 1 | - | 8.4 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | N | - | DO-214AB | 0.009065 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 110 V | 110 V | Bidirectional | Single | 1 Channel | - | - | - | No | 122V | 1500W (1.5kW) | 8.4A | - | 177V | 177 V | 110V | - | - | - | 1 mA | - | TVS Diodes | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MALCE120A Microchip Technology | 13 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | LCE120 | Microchip Technology | 133 V | - | 90 pF | - | 1 | - | 7.8 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | Axial | - | - | 120 V | 120 V | Unidirectional | - | 1 Channel | - | - | - | No | 133V | 1500W (1.5kW) | 7.8A | - | 193V | 193 V | 120V | - | - | - | - | 1 | TVS Diodes | - | - | - | 90pF @ 1MHz | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP15A/TR Microchip Technology | 31 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 36000W (36kW) | 1396A (1.396kA) | - | 25.8V | - | 15V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCGLCE22A Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE22 | - | 24.4 V | - | 100 pF | - | 1 | MICROSEMI CORP | 42 A | - | MASMCGLCE22A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.33 | N | No | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 22 V | 22 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 1500W (1.5kW) | 42A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | - | 22 V | DO-215AB | 100pF @ 1MHz | - | 1500 W | - | 24.4 V | - | - | 26.9 V | - | - | - | ||
![]() MASMLG170CAE3 Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG170 | - | 189 V | - | - | - | 1 | MICROSEMI CORP | 11 A | - | MASMLG170CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.34 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 170 V | 170 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 3000W (3kW) | 11A | - | 275V | 275 V | 170V | - | - | - | - | - | - | 1 | 170 V | DO-215AB | - | - | 3000 W | - | 189 V | - | - | 209 V | - | - | - | ||
![]() MAPLAD30KP90CAE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | - | 100 V | - | - | Bi-Directional | 1 | - | 204 A | - | - | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | 250 W | - | 30 kW | Active | - | - | - | Details | - | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 90 V | 90 V | Bidirectional | Single | 1 Channel | - | - | - | No | 100V | 30000W (30kW) | 204A | - | 146V | 146 V | 90V | - | - | - | 5 mA | - | - | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | 4 V | - | ||
![]() MAP4KE22AE3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE22 | - | 20.9 V | - | - | - | 1 | - | 13 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 18.8 V | 18.8 V | Unidirectional | - | 1 Channel | - | - | - | No | 20.9V | 400W | 13A | - | 30.6V | 30.6 V | 18.8V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MPLAD36KP130CA Microchip Technology | 38 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | - | 144 V | - | - | - | 1 | - | 173 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 130 V | 130 V | Bidirectional | - | 1 Channel | - | - | - | No | 144V | 36000W (36kW) | 173A | - | 209V | 209 V | 130V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() 5KP16CE3/TR13 Microchip Technology | 9 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP16 | - | 17.8 V | 19.8 V | - | - | 500 | MICROSEMI CORP | 174 A | - | 5KP16CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 2 uA | - | - | - | Axial | - | - | 16 V | 16 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 17.8V | 5000W (5kW) | 174A | - | 28.8V | 28.8 V | 16V | - | - | - | - | - | - | 1 | 16 V | - | - | - | - | - | - | - | 28.8 V | - | - | - | - | ||
![]() MASMCJ20CAE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ20 | - | 22.2 V | - | - | - | 1 | MICROSEMI CORP | 46.3 A | - | MASMCJ20CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.4 | Details | Yes | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 20 V | 20 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 22.2V | 1500W (1.5kW) | 46.3A | - | 32.4V | 32.4 V | 20V | - | - | - | - | - | - | 1 | 20 V | DO-214AB | - | - | 1500 W | - | 22.2 V | - | - | 24.5 V | - | - | - | ||
![]() MASMLJ120CAE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ120 | - | 133 V | - | - | - | 1 | MICROSEMI CORP | 15.6 A | - | MASMLJ120CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.49 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 120 V | 120 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 133V | 3000W (3kW) | 15.6A | - | 193V | 193 V | 120V | - | - | - | - | - | - | 1 | 120 V | DO-214AB | - | - | 3000 W | - | 133 V | - | - | 147 V | - | - | - | ||
![]() MAPLAD6.5KP13CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | - | 14.4 V | - | - | - | 1 | MICROSEMI CORP | 302 A | - | MAPLAD6.5KP13CA | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 160 V | 13 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 14.4V | 6500W (6.5kW) | 302A | - | 21.5V | 21.5 V | 13V | - | - | - | - | - | - | 1 | 13 V | - | - | - | 6500 W | - | 14.4 V | - | - | 15.9 V | - | - | - | ||
![]() MPLAD30KP17CAE3 Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | - | 18.9 V | 19.9 V | - | Bi-Directional | 1 | MICROSEMI CORP | 1.041 kA | - | MPLAD30KP17CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 17 V | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 17 V | 17 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 18.9V | 30000W (30kW) | 1041A (1.041kA) | 150 µA | 28.8V | 28.8 V | 17V | 1.041 kA | 30 kW | Bidirectional | 5 mA | - | - | 1 | 17 V | - | - | Military | 30000 W | Yes | 18.9 V | 1 | 28.8 V | 20.9 V | 18.9 V | 4 V | - | ||
![]() MAPLAD6.5KP22CA Microchip Technology | 38 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | - | 24.4 V | - | - | - | 1 | MICROSEMI CORP | 183 A | - | MAPLAD6.5KP22CA | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 24 V | 22 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 24.4V | 6500W (6.5kW) | 183A | - | 35.5V | 35.5 V | 22V | - | - | - | - | - | - | 1 | 22 V | - | - | - | 6500 W | - | 24.4 V | - | - | 26.9 V | - | - | - | ||
![]() MSMBJ120A Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ120 | - | 133 V | - | - | Uni-Directional | 1 | - | 3.1 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | 600 W | - | 600 W | Active | - | - | - | N | - | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 120 V | 120 V | Unidirectional | Single | 1 Channel | - | - | - | No | 133V | 600W | 3.1A | - | 193V | 193 V | 120V | - | - | - | 1 mA | 1 | - | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() MASMCJLCE45A Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE45 | - | 50 V | - | 100 pF | - | 1 | MICROSEMI CORP | 20.6 A | - | MASMCJLCE45A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.24 | N | No | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 45 V | 45 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 50V | 1500W (1.5kW) | 20.6A | - | 72.7V | 72.7 V | 45V | - | - | - | - | 1 | - | - | 45 V | DO-214AB | 100pF @ 1MHz | - | 1500 W | - | 50 V | - | - | 55.3 V | - | - | - | ||
![]() MAPLAD36KP24CAE3 Microchip Technology | 17 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | - | 26.7 V | - | - | - | 1 | MICROSEMI CORP | 905 A | - | MAPLAD36KP24CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 36 kW | Active | - | - | 5.8 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 24 V | 24 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 26.7V | 36000W (36kW) | 905A | - | 39.8V | 39.8 V | 24V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() MAPLAD30KP170A Microchip Technology | 18 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 189 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 110 A | - | MAPLAD30KP170A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 170 V | 170 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 189V | 30000W (30kW) | 110A | - | 275V | 275 V | 170V | - | - | - | 5 mA | 1 | - | - | 170 V | - | - | Military | 30000 W | Yes | 189 V | - | - | 209 V | - | 4 V | - | ||
![]() 1N8152USE3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF-2 | - | - | A, SQ-MELF | - | - | - | - | 10.4 V | - | 4 pF | - | 1 | - | 9.62 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 9 V | Unidirectional | - | 1 Channel | - | - | - | No | 10.4V | 150W | 9.62A | - | 15.6V | 15.6 V | 9V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRT100KP75CAE3/TR Microchip Technology | 12 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | MRT100KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 100000W (100kW) | 680A | - | 147V | - | 75V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |