- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N6157AUS/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | - | Microchip / Microsemi | 40.9 V | - | - | 1 | - | 25.4 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | - | SMD/SMT | - | - | - | 32.7 V | Bidirectional | - | 1 Channel | - | - | - | No | 40.9V | 1500W (1.5kW) | 25.4A | - | 59.1V | 59.1 V | 32.7V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() ICT-10/TR Microchip Technology | 38 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 11.7 V | - | - | 1 | - | 90 A | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 2 uA | - | - | - | Axial | - | - | - | 10 V | Unidirectional | - | 1 Channel | - | - | - | No | 11.7V | 1500W (1.5kW) | 90A | - | 14.1V | 14.1 V | 10V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() JANTX1N6461US/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 5.6 V | - | - | 1 | - | 315 A | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 500 W | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/551 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 3 mA | - | - | - | SMD/SMT | - | - | - | 5 V | Unidirectional | - | 1 Channel | - | - | - | No | 5.6V | 500W | 315A (8/20μs) | - | 9V | 9 V | 5V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | ESD Suppressors / TVS Diodes | ||
![]() MSMLG7.0AE3 Microchip Technology | 22 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG7.0 | Microchip Technology | 7.78 V | - | - | 1 | MICROSEMI CORP | 250 A | Microchip | MSMLG7.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 7 V | 7 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.78V | 3000W (3kW) | 250A | - | 12V | 12 V | 7V | - | - | - | - | 1 | TVS Diodes | - | 7 V | DO-215AB | - | - | 3000 W | - | - | 7.78 V | - | 8.6 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ75AE3 Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ75 | - | 8.33 V | - | - | - | MICROSEMI CORP | 116.3 A | Microsemi Corporation | MASMCJ75AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | - | Yes | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 7.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 1500W (1.5kW) | 12.4A | - | 121V | 12.9 V | 75V | - | - | - | - | 1 | TVS Diodes | - | 75 V | DO-214AB | - | - | 1500 W | - | - | 83.3 V | - | 92.1 V | - | - | - | ||
![]() MRT100KP43CA/TR Microchip Technology | 12 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | MRT100KP | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 100000W (100kW) | 1184A (1.184kA) | - | 84.5V | - | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP6KE110A Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE110 | - | 105 V | - | - | 1 | MICROSEMI CORP | 3.4 A | - | MAP6KE110A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | 94 V | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 94 V | 94 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 105V | 600W | 3.4A | 1 µA | 152V | 152 V | 94V | 3.4 A | 600 W | Unidirectional | 1 mA | 1 | - | - | 94 V | - | - | - | 600 W | - | 1 | 105 V | - | 116 V | 105 V | 3.5 V | - | ||
![]() MAPLAD30KP78A Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | - | 86.7 V | - | Uni-Directional | 1 | MICROSEMI CORP | 240 A | - | MAPLAD30KP78A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | 78 V | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 78 V | 78 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 30000W (30kW) | 240A | 10 µA | 126V | 126 V | 78V | 240 A | 30 kW | Unidirectional | 5 mA | 1 | - | - | 78 V | - | - | Military | 30000 W | Yes | 1 | 86.7 V | - | 95.8 V | 86.7 V | 4 V | - | ||
![]() MSMCG100A Microchip Technology | 42 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG100 | - | 111 V | - | - | 1 | MICROSEMI CORP | 9.3 A | - | MSMCG100A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 100 V | 100 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 111V | 1500W (1.5kW) | 9.3A | - | 162V | 162 V | 100V | - | - | - | - | 1 | - | - | 100 V | DO-215AB | - | - | 1500 W | - | - | 111 V | - | 123 V | - | - | - | ||
![]() MSMCJLCE24AE3/TR Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE24 | - | 26.7 V | - | - | 1 | - | 39 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 uA | - | - | - | SMD/SMT | - | - | - | 24 V | Unidirectional | - | 1 Channel | - | - | - | No | 26.7V | 1500W (1.5kW) | 39A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP14A Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 15.6 V | - | Uni-Directional | 1 | MICROSEMI CORP | 1.251 kA | - | MAPLAD30KP14A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 14 V | 14 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 15.6V | 30000W (30kW) | 1251A (1.251kA) | - | 24V | 24 V | 14V | - | - | - | - | 1 | - | - | 14 V | - | - | Military | 30000 W | Yes | - | 15.6 V | - | 17.2 V | - | 4 V | - | ||
![]() 1N8181 Microchip Technology | 38 |
| - | - | - | Through Hole | SQ-MELF-2 | - | - | Axial | - | - | 1N8181 | - | 171 V | 4 pF | - | 1 | - | 570 mA | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 150 V | Unidirectional | - | 1 Channel | - | - | - | No | 171V | 150W | 570mA | - | 261V | 261 V | 150V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCGLCE120AE3 Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE120 | - | 133 V | 90 pF | - | 1 | MICROSEMI CORP | 7.8 A | - | MASMCGLCE120AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | 40 | - | 5.34 | Details | Yes | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 120 V | 120 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 133V | 1500W (1.5kW) | 7.8A | - | 193V | 193 V | 120V | - | - | - | - | 1 | - | - | 120 V | DO-215AB | 90pF @ 1MHz | - | 1500 W | - | - | 133 V | - | 147 V | - | - | - | ||
![]() MA5KP30A Microchip Technology | 18 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP30 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP30A | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.24 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 33.3V | 5000W (5kW) | 103A | - | 48.4V | - | 30V | - | - | - | - | 1 | - | - | 30 V | DO-204AR | - | - | 5000 W | - | - | 33.3 V | - | 36.8 V | - | - | - | ||
![]() MART100KP120CAE3 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP120 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP120CAE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.32 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 133V | 100000W (100kW) | - | - | 235V | - | 120V | - | - | - | - | - | - | 1 | 120 V | - | - | - | 100000 W | - | - | 133 V | - | 147 V | - | - | - | ||
![]() MASMLG33CA Microchip Technology | 34 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG33 | - | 36.7 V | - | - | 1 | MICROSEMI CORP | 56.2 A | - | MASMLG33CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 33 V | 5.35 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 33 V | 33 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 36.7V | 3000W (3kW) | 56.2A | 2 µA | 53.3V | 53.3 V | 33V | 56.2 A | 3 kW | Bidirectional | 1 mA | - | - | 1 | 33 V | DO-215AB | - | - | 3000 W | - | - | 36.7 V | 1 | 40.6 V | 36.7 V | - | - | ||
![]() MASMCJLCE17AE3 Microchip Technology | 34 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE17 | - | 18.9 V | 100 pF | - | 1 | MICROSEMI CORP | 54 A | - | MASMCJLCE17AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | 40 | - | 5.23 | Details | Yes | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 17 V | 17 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 1500W (1.5kW) | 54A | - | 27.6V | 27.6 V | 17V | - | - | - | - | 1 | - | - | 17 V | DO-214AB | 100pF @ 1MHz | - | 1500 W | - | - | 18.9 V | - | 20.9 V | - | - | - | ||
![]() MART100KP85CA/TR Microchip Technology | 48 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | MART100KP | Microchip Technology | 104 V | - | - | 1 | - | 602 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 100 kW | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 85 V | Bidirectional | - | 1 Channel | - | - | - | No | 94.4V | 100000W (100kW) | 602A | - | 166V | 166 V | 85V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() MSMCG78A/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | - | Microchip Technology | 86.7 V | - | - | 1 | - | 11.4 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 78 V | Unidirectional | - | 1 Channel | - | - | - | No | 86.7V | 1500W (1.5kW) | 11.4A | - | 126V | 126 V | 78V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP170CAE3/TR Microchip Technology | 48 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 189V | 36000W (36kW) | 131A | - | 275V | - | 170V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |