- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1.5KE150CAE3 Microchip Technology | 42 |
| - | Through Hole | DO-201-2 | NO | CASE-1 | SILICON | 2 | 1.5KE150 | - | 143 V | - | - | - | 1 | MICROSEMI CORP | 7.2 A | - | CASE 1 | M1.5KE150CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 5.54 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 128 V | 128 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 143V | 1500W (1.5kW) | 7.2A | 207V | 207 V | 128V | - | - | - | 1 | 128 V | - | - | - | 1500 W | - | 143 V | - | 158 V | - | - | ||
![]() SMBJ24E3/TR13 Microchip Technology | 26 |
| - | Surface Mount | DO-214AA-2 | - | SMBJ (DO-214AA) | - | - | SMBJ24 | - | 26.7 V | - | - | - | 3000 | - | 14 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 24 V | 24 V | Unidirectional | - | 1 Channel | - | - | No | 26.7V | 600W | 14A | 43V | 43 V | 24V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD36KP45A Microchip Technology | 18 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | - | 50 V | - | - | - | 1 | - | 496 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | No | 50V | 36000W (36kW) | 496A | 72.7V | 72.7 V | 45V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() MSMBJSAC12E3/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AA-2 | - | SMBJ (DO-214AA) | - | - | SMBJSAC12 | - | 13.3 V | - | - | - | 1 | - | 25 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 500 W | Active | - | - | Details | - | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TA) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 12 V | Unidirectional | - | 1 Channel | - | - | No | 12V | 500W | 25A | 19V | 19 V | 12V | - | 1 | - | - | - | - | 30pF @ 1MHz | - | - | - | - | - | - | - | - | ||
![]() MSMCG45A Microchip Technology | 47 |
| - | Surface Mount | DO-215AB-2 | - | SMCG (DO-215AB) | - | - | SMCG45 | - | 50 V | - | - | - | 1 | - | 20.6 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | No | 50V | 1500W (1.5kW) | 20.6A | 72.7V | 72.7 V | 45V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP6KE18A Microchip Technology | 14 |
| - | Through Hole | T-18-2 | NO | T-18 | SILICON | 2 | P6KE18 | - | 17.1 V | - | - | - | 1 | MICROSEMI CORP | 24 A | - | - | MAP6KE18A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 15.3 V | 15.3 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 17.1V | 600W | 24A | 25.2V | 25.2 V | 15.3V | - | 1 | - | - | 15.3 V | - | - | - | 600 W | - | 17.1 V | - | 18.9 V | 3.5 V | - | ||
![]() MALCE15A Microchip Technology | 31 |
| - | Through Hole | Case-1-2 | - | CASE-1 | - | - | LCE15 | - | 16.7 V | - | 100 pF | - | 1 | - | 61 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 15 V | 15 V | Unidirectional | - | 1 Channel | - | - | No | 16.7V | 1500W (1.5kW) | 61A | 24.4V | 24.4 V | 15V | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | ||
![]() MAP6KE51A Microchip Technology | 31 |
| - | Through Hole | T-18-2 | - | T-18 | - | - | P6KE51 | - | 48.5 V | - | - | - | 1 | - | 8.6 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | N | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 43.6 V | 43.6 V | Unidirectional | - | 1 Channel | - | - | No | 48.5V | 600W | 8.6A | 70.1V | 70.1 V | 43.6V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MAP6KE15A Microchip Technology | 47 |
| - | Through Hole | T-18-2 | - | T-18 | - | - | P6KE15 | - | 14.3 V | - | - | - | 1 | - | 28 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | N | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 12.8 V | 12.8 V | Unidirectional | - | 1 Channel | - | - | No | 14.3V | 600W | 28A | 21.2V | 21.2 V | 12.8V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MAPLAD30KP33CA/TR Microchip Technology | 16 |
| - | Surface Mount | Nonstandard SMD | - | PLAD | - | - | - | Microchip Technology | 36.7 V | - | - | - | 1 | - | 564 A | Microchip | - | - | + 155 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 15 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 33 V | Bidirectional | - | 1 Channel | - | - | No | 36.7V | 30000W (30kW) | 564A | 53.3V | 53.3 V | 33V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP200CA/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AR, Axial | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 222V | 15000W (15kW) | 47A | 322V | - | 200V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLG22AE3 Microchip Technology | 26 |
| - | Surface Mount | DO-215AB-2 | - | SMLG (DO-215AB) | - | - | SMLG22 | - | 24.4 V | - | - | - | 1 | - | 84.4 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | - | - | No | 24.4V | 3000W (3kW) | 84.4A | 35.5V | 35.5 V | 22V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP6KE120A Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | NO | T-18 | SILICON | 2 | P6KE120 | - | 114 V | - | - | - | 1 | MICROSEMI CORP | 3.6 A | - | - | MAP6KE120A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 102 V | 102 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 114V | 600W | 3.6A | 165V | 165 V | 102V | - | 1 | - | - | 102 V | - | - | - | 600 W | - | 114 V | - | 126 V | 3.5 V | - | ||
![]() MSMBG12CA/TR Microchip Technology | 12 |
| - | Surface Mount | DO-215AA-2 | - | SMBG (DO-215AA) | - | - | SMBG12 | - | 13.3 V | - | - | - | 1 | - | 30.2 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | 5 uA | - | - | SMD/SMT | - | - | - | 12 V | Bidirectional | - | 1 Channel | - | - | No | 13.3V | 600W | 30.2A | 19.9V | 19.9 V | 12V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD6.5KP33CA Microchip Technology | 31 |
| - | Surface Mount | PLAD-2 | - | Mini-PLAD | - | - | PLAD6.5 | - | 36.7 V | - | - | - | 1 | - | 123 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 6.5 kW | Active | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 300 V | 33 V | Bidirectional | - | 1 Channel | - | - | No | 36.7V | 6500W (6.5kW) | 123A | 53.3V | 53.3 V | 33V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLG40CA Microchip Technology | 31 |
| - | Surface Mount | DO-215AB-2 | YES | SMLG (DO-215AB) | SILICON | 2 | SMLG40 | - | 44.4 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 46.4 A | - | - | MASMLG40CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | 5.69 | N | No | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 40 V | 40 V | Bidirectional | Single | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 44.4V | 3000W (3kW) | 46.4A | 64.5V | 64.5 V | 40V | 1 mA | - | - | 1 | 40 V | DO-215AB | - | Military | 3000 W | Yes | 44.4 V | - | 49.1 V | - | - | ||
![]() MSMCG58CA Microchip Technology | 14 |
| - | Surface Mount | DO-215AB-2 | YES | SMCG (DO-215AB) | SILICON | 2 | SMCG58 | - | 64.4 V | - | - | - | 1 | MICROSEMI CORP | 16 A | - | - | MSMCG58CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 5.68 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 58 V | 58 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 64.4V | 1500W (1.5kW) | 16A | 93.6V | 93.6 V | 58V | - | - | - | 1 | 58 V | DO-215AB | - | - | 1500 W | - | 64.4 V | - | 71.2 V | - | - | ||
![]() MLCE10A/TR Microchip Technology | 28 |
| - | Through Hole | DO-201AA, DO-27, Axial | - | CASE-1 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | LCE | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 1500W (1.5kW) | 88A | 17V | - | 10V | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MP4KE56A Microchip Technology | 26 |
| - | Through Hole | DO-2024-2 | - | DO-204AL (DO-41) | - | - | P4KE56 | - | 53.2 V | - | - | - | 1 | - | 5.2 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | N | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 47.8 V | 47.8 V | Unidirectional | - | 1 Channel | - | - | No | 53.2V | 400W | 5.2A | 77V | 77 V | 47.8V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MSMBG22AE3 Microchip Technology | 26 |
| - | Surface Mount | DO-215AA-2 | YES | SMBG (DO-215AA) | SILICON | 2 | SMBG22 | - | 24.4 V | 25.65 V | - | - | 1 | MICROSEMI CORP | 16.9 A | - | - | MSMBG22AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 22 V | 22 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 600W | 16.9A | 35.5V | 35.5 V | 22V | - | 1 | - | - | 22 V | DO-215AA | - | - | 600 W | - | 24.4 V | 35.5 V | 26.9 V | - | - |