- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBG15A/TR Microchip Technology | 1810 |
| - | Surface Mount | DO-215AA-2 | - | SMBG (DO-215AA) | - | - | SMBG15 | 16.7 V | - | 1 | MICROSEMI CORP | 24 A | MASMBG15A/TR | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | R-PDSO-G2 | - | - | Active | 1.38 W | - | 600 W | Active | - | - | N | No | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | not_compliant | 1 uA | SMD/SMT | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | No | 16.7V | 600W | 24A | 24.4V | 24.4 V | 15V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG120AE3/TR Microchip Technology | 27 |
| - | Surface Mount | DO-215AB-2 | - | SMLG (DO-215AB) | - | - | SMLG120 | 133 V | - | 1 | - | 15.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | Details | - | 0.007408 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 120 V | Unidirectional | - | 1 Channel | - | - | No | 133V | 3000W (3kW) | 15.6A | 193V | 193 V | 120V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ58AE3/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AA-2 | - | SMBJ (DO-214AA) | - | - | SMBJ58 | 64.4 V | - | 1 | - | 6.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.38 W | - | 600 W | Active | - | - | - | - | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 1 uA | SMD/SMT | - | - | 58 V | Unidirectional | - | 1 Channel | - | - | No | 64.4V | 600W | 6.4A | 93.6V | 93.6 V | 58V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD30KP58A/TR Microchip Technology | 10 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | PLAD30 | 64.4 V | 67.8 V | 1 | MICROSEMI CORP | 318 A | MPLAD30KP58A/TR | + 150 C | Microchip Technology | - 55 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | 2.5 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 5.55 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10 uA | SMD/SMT | R-PSSO-G1 | Not Qualified | 58 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 64.4V | 30000W (30kW) | 318A | 93.6V | 93.6 V | 58V | 1 | - | 58 V | - | - | 30000 W | 64.4 V | 93.6 V | 71.2 V | 4 V | ||
![]() MSMLJ48A/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ48 | 53.3 V | - | 1 | - | 38.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 48 V | Unidirectional | - | 1 Channel | - | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ17CA/TR Microchip Technology | 10 |
| - | Surface Mount | DO-214AB-2 | YES | SMLJ (DO-214AB) | SILICON | 2 | SMLJ17 | 18.9 V | 19.9 V | 1 | MICROSEMI CORP | 106.6 A | MSMLJ17CA/TR | + 150 C | Microchip Technology | - 65 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | 6 W | 1.61 W | 3 kW | Active | 20 | 5.55 | N | No | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | EAR99 | Zener | Tin/Lead (Sn10Pb90) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 225 | not_compliant | 2 uA | SMD/SMT | R-PDSO-C2 | Not Qualified | 17 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 3000W (3kW) | 106.6A | 27.6V | 27.6 V | 17V | - | 1 | 17 V | DO-214AB | - | 3000 W | 18.9 V | 27.6 V | 20.9 V | - | ||
![]() MSMCJLCE8.0A/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | - | SMCJ (DO-214AB) | - | - | SMCJLCE8.0 | 8.89 V | - | 1 | - | 100 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | 1.5 kW | Active | - | - | N | - | 0.009065 oz | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 100 uA | SMD/SMT | - | - | 8 V | Unidirectional | - | 1 Channel | - | - | No | 8.89V | 1500W (1.5kW) | 100A | 13.6V | 13.6 V | 8V | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | ||
![]() MPLAD30KP24A/TR Microchip Technology | 27 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | PLAD30 | 26.7 V | 28.1 V | 1 | MICROSEMI CORP | 753 A | MPLAD30KP24A/TR | + 150 C | Microchip Technology | - 55 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | 2.5 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 5.55 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10 uA | SMD/SMT | R-PSSO-G1 | Not Qualified | 24 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 26.7V | 30000W (30kW) | 753A | 39.8V | 39.8 V | 24V | 1 | - | 24 V | - | - | 30000 W | 26.7 V | 39.8 V | 29.5 V | 4 V | ||
![]() MSMCJ36CAE3/TR Microchip Technology | 1049 |
| - | Surface Mount | DO-214AB-2 | - | SMCJ (DO-214AB) | - | - | SMCJ36 | 40 V | - | 1 | - | 25.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.56 W | - | 1.5 kW | Active | - | - | Details | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 1 uA | SMD/SMT | - | - | 36 V | Bidirectional | - | 1 Channel | - | - | No | 40V | 1500W (1.5kW) | 25.8A | 58.1V | 58.1 V | 36V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLG16A/TR Microchip Technology | 18 |
| - | Surface Mount | DO-215AB-2 | - | SMLG (DO-215AB) | - | - | SMLG16 | 17.8 V | - | 1 | - | 115.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | N | - | 0.007408 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 16 V | Unidirectional | - | 1 Channel | - | - | No | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ18CA/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ18 | 20 V | - | 1 | - | 102.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | No | 20V | 3000W (3kW) | 102.8A | 29.2V | 29.2 V | 18V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLJ48CAE3/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ48 | 53.3 V | - | 1 | - | 38.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | Details | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 48 V | Bidirectional | - | 1 Channel | - | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 77.4 V | 48V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLJ85CAE3/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | YES | SMLJ (DO-214AB) | SILICON | 2 | SMLJ8.5 | 94.4 V | 9.92 V | 1 | MICROSEMI CORP | 20.8 A | MSMLJ8.5CAE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | 6 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | 5.55 | Details | Yes | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e3 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | compliant | 2 uA | SMD/SMT | R-PDSO-C2 | Not Qualified | 85 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 9.44V | 3000W (3kW) | 208.4A | 14.4V | 137 V | 8.5V | - | 1 | 8.5 V | DO-214AB | - | 3000 W | 9.44 V | 14.4 V | 10.4 V | - | ||
![]() MSMLJ26A/TR Microchip Technology | 18 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ26 | 28.9 V | - | 1 | - | 71.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 26 V | Unidirectional | - | 1 Channel | - | - | No | 28.9V | 3000W (3kW) | 71.2A | 42.1V | 42.1 V | 26V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MSMLJ9.0CA/TR Microchip Technology | 10 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ90 | 10 V | - | 1 | - | 194.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 10 uA | SMD/SMT | - | - | 9 V | Bidirectional | - | 1 Channel | - | - | No | 100V | 3000W (3kW) | 20.6A | 146V | 15.4 V | 90V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLJ5.0AE3/TR Microchip Technology | 10 |
| - | Surface Mount | DO-214AB-2 | YES | SMLJ (DO-214AB) | SILICON | 2 | SMLJ5.0 | 6.4 V | 6.7 V | 1 | MICROSEMI CORP | 326 A | MSMLJ5.0AE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | 6 W | 1.61 W | 3 kW | Active | 30 | 5.55 | Details | Yes | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e3 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 250 | compliant | 1 mA | SMD/SMT | R-PDSO-C2 | Not Qualified | 5 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.4V | 3000W (3kW) | 326A | 9.2V | 9.2 V | 5V | 1 | - | 5 V | DO-214AB | - | 3000 W | 6.4 V | 9.2 V | 7 V | - | ||
![]() MPLAD30KP170AE3/TR Microchip Technology | 10 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD30 | 189 V | - | 1 | - | 110 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 2.5 W | - | 30 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | MPLAD | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 10 uA | SMD/SMT | - | - | 170 V | Unidirectional | - | 1 Channel | - | - | No | 189V | 30000W (30kW) | 110A | 275V | 275 V | 170V | 1 | - | - | - | - | - | - | - | - | 4 V | ||
![]() MXSMCG7.0A/TR Microchip Technology | 18 |
| - | Surface Mount | DO-215AB-2 | - | SMCG (DO-215AB) | - | - | SMCG7.0 | 7.78 V | - | 1 | - | 125 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 1.5 kW | Active | - | - | N | - | 0.007408 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 200 uA | SMD/SMT | - | - | 7 V | Unidirectional | - | 1 Channel | - | - | No | 7.78V | 1500W (1.5kW) | 125A | 12V | 12 V | 7V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLJ11CAE3/TR Microchip Technology | 27 |
| - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ11 | 12.2 V | - | 1 | - | 164.8 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | Details | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 5 uA | SMD/SMT | - | - | 11 V | Bidirectional | - | 1 Channel | - | - | No | 12.2V | 3000W (3kW) | 164.8A | 18.2V | 18.2 V | 11V | - | 1 | - | - | - | - | - | - | - | - | ||
![]() MSMLJ40CAE3/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-214AB-2 | - | SMLJ (DO-214AB) | - | - | SMLJ40 | 44.4 V | - | 1 | - | 46.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | Details | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 2 uA | SMD/SMT | - | - | 40 V | Bidirectional | - | 1 Channel | - | - | No | 44.4V | 3000W (3kW) | 46.4A | 64.5V | 64.5 V | 40V | - | 1 | - | - | - | - | - | - | - | - |