- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N6133US/TR Microchip Technology | 16 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 123.5 V | - | 4 pF | - | 1 | - | 2.8 A | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2 W | - | - | 500 W | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 98.8 V | Bidirectional | - | 1 Channel | - | - | - | No | 117.33V | 500W | 2.66A | - | 187.74V | 178.8 V | 98.8V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMBG70A Microchip Technology | 18 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG70 | Microchip Technology | 7.78 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 50 A | Microchip | - | MSMBG70A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | 7 V | 5.58 | N | No | DO-215AA | 0.003527 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 7 V | 7 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 600W | 5.3A | 1 µA | 113V | 12 V | 70V | 50 A | 600 W | Unidirectional | 1 mA | 1 | TVS Diodes | - | 70 V | DO-215AA | - | Military | 600 W | Yes | 1 | 77.8 V | - | - | 86 V | 7.78 V | - | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE8.2CAE3 Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | CASE-1 | SILICON | 2 | 1.5KE8.2 | Microchip Technology | 77.9 V | - | - | - | 1 | MICROSEMI CORP | 13.3 A | Microchip | CASE 1 | M1.5KE8.2CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 7.02 V | 5.56 | Compliant | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 70.1 V | 70.1 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 7.79V | 1500W (1.5kW) | 124A | 1 µA | 12.1V | 12.1 V | 7.02V | 13.3 A | 1.5 kW | Bidirectional | 1 mA | - | TVS Diodes | 1 | 7.02 V | - | - | - | 1500 W | - | - | 7.79 V | 1 | - | 8.61 V | 7.79 V | - | ESD Suppressors / TVS Diodes | ||
![]() JAN1N6061A Microchip Technology | 22 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | 1N6061 | Microchip / Microsemi | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/507 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | - | 70V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP160CAE3/TR Microchip Technology | 33 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 178V | 36000W (36kW) | 139A | - | 259V | - | 160V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE400CA/TR Microchip Technology | 45 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | M1.5KE | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 380V | 1500W (1.5kW) | 4A | - | 548V | - | 324V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP16AE3/TR Microchip Technology | 45 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 36000W (36kW) | 1324A (1.324kA) | - | 27.2V | - | 16V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP5.0AE3/TR Microchip Technology | In Stock | - | - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | 5000W (5kW) | 543A | - | 9.2V | - | 5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP43CAE3/TR Microchip Technology | 38 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 47.8V | 5000W (5kW) | 72A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP280A/TR Microchip Technology | 31 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | M15KP | Microchip Technology | - | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 311V | 15000W (15kW) | 33A | - | 452V | - | 280V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAP4KE200CA Microchip Technology | 42 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE200 | - | 190 V | - | - | - | 1 | MICROSEMI CORP | 1.5 A | - | - | MAP4KE200CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.57 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 171 V | 171 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 190V | 400W | 1.5A | - | 274V | 274 V | 171V | - | - | - | - | - | - | 1 | 171 V | DO-204AL | - | - | 400 W | - | - | 190 V | - | - | 210 V | - | 3.5 V | - | ||
![]() MAPLAD30KP200CA Microchip Technology | 26 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | - | 222 V | 233.5 V | - | Bi-Directional | 1 | MICROSEMI CORP | 94 A | - | - | MAPLAD30KP200CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.74 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | - | SMD/SMT | R-PSSO-G1 | Not Qualified | 200 V | 200 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 222V | 30000W (30kW) | 94A | - | 322V | 322 V | 200V | - | - | - | 5 mA | - | - | 1 | 200 V | - | - | Military | 30000 W | Yes | - | 222 V | - | 322 V | 245 V | - | 4 V | - | ||
![]() MPLAD30KP300CA Microchip Technology | 26 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | - | 333 V | 351 V | - | Bi-Directional | 1 | MICROSEMI CORP | 62 A | - | - | MPLAD30KP300CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | 300 V | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 300 V | 300 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 333V | 30000W (30kW) | 62A | 10 µA | 483V | 483 V | 300V | 62 A | 30 kW | Bidirectional | 5 mA | - | - | 1 | 300 V | - | - | Military | 30000 W | Yes | - | 333 V | 1 | 483 V | 369 V | 333 V | 4 V | - | ||
![]() MAPLAD15KP45CA Microchip Technology | 13 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | - | 50 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 207 A | - | - | MAPLAD15KP45CA | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 45 V | 45 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 50V | 15000W (15kW) | 207A | - | 72.7V | 72.7 V | 45V | - | - | - | 5 mA | - | - | 1 | 45 V | - | - | Military | 15000 W | Yes | - | 50 V | - | - | 55.3 V | - | 2 V | - | ||
![]() MAPLAD15KP22CA Microchip Technology | 26 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | - | 24.4 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 423 A | - | - | MAPLAD15KP22CA | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 22 V | 22 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 24.4V | 15000W (15kW) | 423A | - | 35.5V | 35.5 V | 22V | - | - | - | 5 mA | - | - | 1 | 22 V | - | - | Military | 15000 W | Yes | - | 24.4 V | - | - | 26.9 V | - | 2 V | - | ||
![]() MAP4KE11CA Microchip Technology | 42 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE11 | - | 10.5 V | - | - | - | 1 | MICROSEMI CORP | 26 A | - | - | MAP4KE11CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.57 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 400W | 26A | - | 15.6V | 15.6 V | 9.4V | - | - | - | - | - | - | 1 | 9.4 V | DO-204AL | - | - | 400 W | - | - | 10.5 V | - | - | 11.6 V | - | 3.5 V | - | ||
![]() MAP4KE130A Microchip Technology | 42 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE130 | - | 124 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 2.2 A | - | - | MAP4KE130A | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | 400 W | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.58 | N | No | DO-41 | - | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 111 V | 111 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 124V | 400W | 2.2A | - | 179V | 179 V | 111V | - | - | - | 1 mA | 1 | - | - | 111 V | DO-204AL | - | Military | 400 W | Yes | - | 124 V | - | - | 137 V | - | 3.5 V | - | ||
![]() MSMCG120CAE3 Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMCG (DO-215AB) | - | - | SMCG120 | - | 133 V | - | - | - | 1 | - | 7.8 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 120 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 120 V | 120 V | Bidirectional | - | 1 Channel | Single | - | - | No | 133V | 1500W (1.5kW) | 7.8A | 1 µA | 193V | 193 V | 120V | 7.8 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 133 V | - | - | ||
![]() MART100KP350AE3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP350 | - | - | - | - | - | 1 | MICROSEMI CORP | - | - | - | MART100KP350AE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.34 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 389V | 100000W (100kW) | - | - | 690V | - | 350V | - | - | - | - | 1 | - | - | 350 V | - | - | - | 100000 W | - | - | 389 V | - | - | 431 V | - | - | - | ||
![]() MSMBG100CA Microchip Technology | 47 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA-2 | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG100 | - | 111 V | - | - | - | 1 | MICROSEMI CORP | 3.7 A | - | - | MSMBG100CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 100 V | 5.58 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 100 V | 100 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 111V | 600W | 3.7A | 1 µA | 162V | 162 V | 100V | 3.7 A | 600 W | Bidirectional | 1 mA | - | - | 1 | 100 V | DO-215AA | - | - | 600 W | - | - | 111 V | 1 | - | 123 V | 111 V | - | - |