- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASMBJSAC5.0E3/TR Microchip Technology | 14 |
| - | - | - | - | DO-214AA-2 | - | - | - | - | - | SMBJSAC50 | 7.6 V | - | - | - | 1 | - | 44 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 500 W | Active | - | - | - | Details | - | - | 0.003280 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 uA | - | - | SMD/SMT | - | - | - | 5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MASMCG54A/TR Microchip Technology | 39 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG54 | 60 V | 63.15 V | - | - | 1 | MICROSEMI CORP | 17.2 A | MASMCG54A/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.45 | N | No | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | 1 uA | - | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 54 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | 1 | 54 V | DO-215AB | - | - | 1500 W | - | 60 V | - | 87.1 V | 66.3 V | - | - | - | ||
![]() MPLAD7.5KP33A/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | Mini-PLAD-2 | - | - | Mini-PLAD | - | - | PLAD7.5 | 36.7 V | - | - | - | 1 | MICROSEMI CORP | 141 A | MPLAD7.5KP33A/TR | + 150 C | Microchip Technology | - 55 C | 1 | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.83 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | - | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | unknown | 10 uA | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 36.7V | 7500W (7.5kW) | 141A | - | 53.3V | 53.3 V | 33V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | ||
![]() MASMBG5.0A/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG5.0 | 6.4 V | - | - | - | 1 | - | 65.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800 uA | - | - | SMD/SMT | - | - | - | 5 V | Unidirectional | - | 1 Channel | - | - | No | 6.4V | 600W | 65.2A | - | 9.2V | 9.2 V | 5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMLG33CA/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG33 | 36.7 V | 38.65 V | - | - | 1 | MICROSEMI CORP | 56.2 A | MSMLG33CA/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC, SMLG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 6 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.55 | N | No | - | 0.007408 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn10Pb90) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | 2 uA | - | - | SMD/SMT | R-PDSO-G2 | Not Qualified | - | 33 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 36.7V | 3000W (3kW) | 56.2A | - | 53.3V | 53.3 V | 33V | - | - | - | - | - | 1 | 33 V | DO-215AB | - | - | 3000 W | - | 36.7 V | - | 53.3 V | 40.6 V | - | - | - | ||
![]() MSMLJ170CAE3/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | SMLJ (DO-214AB) | SILICON | 2 | SMLJ170 | 189 V | 199 V | - | - | 1 | MICROSEMI CORP | 11 A | MSMLJ170CAE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 6 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.55 | Details | Yes | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | compliant | 2 uA | - | - | SMD/SMT | R-PDSO-C2 | Not Qualified | - | 170 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 189V | 3000W (3kW) | 11A | - | 275V | 275 V | 170V | - | - | - | - | - | 1 | 170 V | DO-214AB | - | - | 3000 W | - | 189 V | - | 275 V | 209 V | - | - | - | ||
![]() MSMLJ45CA/TR Microchip Technology | 39 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ45 | 50 V | - | - | - | 1 | - | 41.2 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 uA | - | - | SMD/SMT | - | - | - | 45 V | Bidirectional | - | 1 Channel | - | - | No | 50V | 3000W (3kW) | 41.2A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ18CA/TR Microchip Technology | 39 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJ18 | 20 V | - | - | - | 1 | - | 51.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | No | 20V | 1500W (1.5kW) | 51.4A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ6.0A/TR Microchip Technology | 39 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJ60 | 6.67 V | - | - | - | 1 | - | 145.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 mA | - | - | SMD/SMT | - | - | - | 6 V | Unidirectional | - | 1 Channel | - | - | No | 66.7V | 1500W (1.5kW) | 15.5A | - | 96.8V | 10.3 V | 60V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJLCE8.5AE3/TR Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE8.5 | 9.44 V | - | - | - | 1 | - | 100 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 50 uA | - | - | SMD/SMT | - | - | - | 8.5 V | Unidirectional | - | 1 Channel | - | - | No | 9.44V | 1500W (1.5kW) | 100A | - | 14.4V | 14.4 V | 8.5V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N6115AUS/TR Microchip | 22 |
| - | - | - | Surface Mount | SQ-MELF-2 | - | - | B, SQ-MELF | - | - | 1N6115 | 22.8 V | - | - | - | - | - | 15 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2 W | - | - | 500 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 18.2 V | Bidirectional | - | 1 Channel | - | - | No | 22.8V | 500W | 15A | - | 33.3V | 33.3 V | 18.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMLJ8.0CA Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB | SILICON | 2 | SMLJ8.0 | 8.89 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 220.6 A | MXSMLJ8.0CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | 8 V | 5.69 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 8 V | 8 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 8.89V | 3000W (3kW) | 220.6A | 50 µA | 13.6V | 13.6 V | 8V | 220.6 A | 3 kW | Bidirectional | 1 mA | - | 1 | 8 V | DO-214AB | - | Military | 3000 W | Yes | 8.89 V | 1 | - | 9.83 V | 8.89 V | - | - | ||
![]() 1N8157e3 Microchip Technology | 22 |
| - | - | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | - | 17.1 V | - | 4 pF | - | 1 | - | 5.98 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | No | 17.1V | 150W | 5.98A | - | 25.1V | 25.1 V | 15V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N8158e3 Microchip Technology | In Stock | - | - | - | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | - | 19 V | - | 4 pF | - | 1 | - | 5.42 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 17 V | Unidirectional | - | 1 Channel | - | - | No | 19V | 150W | 5.42A | - | 27.7V | 27.7 V | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N8162USe3 Microchip Technology | 29 |
| - | - | - | Surface Mount | SQ-MELF-2 | - | - | A, SQ-MELF | - | - | - | 28.5 V | - | 4 pF | - | 1 | - | 3.6 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 25 V | Unidirectional | - | 1 Channel | - | - | No | 28.5V | 150W | 3.6A | - | 41.6V | 41.6 V | 25V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N8166USe3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF-2 | - | - | A, SQ-MELF | - | - | - | 40.9 V | - | 4 pF | - | 1 | - | 2.54 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | No | 40.9V | 150W | 2.54A | - | 59.1V | 59.1 V | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N8160USe3 Microchip Technology | 22 |
| - | - | - | Surface Mount | SQ-MELF-2 | - | - | A, SQ-MELF | - | - | - | 22.8 V | - | 4 pF | - | 1 | - | 4.5 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 150 W | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 20 V | Unidirectional | - | 1 Channel | - | - | No | 22.8V | 150W | 4.5A | - | 33.3V | 33.3 V | 20V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS1N8149 Microchip Technology | 2606 |
| - | - | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | - | 7.79 V | - | 4 pF | - | 1 | - | 11.7 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 20 uA | - | - | Axial | - | - | - | 6.8 V | Unidirectional | - | 1 Channel | - | - | No | 7.79V | 1500W (1.5kW) | 11.7A | - | 12.8V | 12.8 V | 6.8V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS1N8165US Microchip Technology | 2689 |
| - | - | - | Surface Mount | A-Package-2 | - | - | A, SQ-MELF | - | - | - | 37.1 V | - | 4 pF | - | 1 | - | 2.8 A | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 500 nA | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | - | No | 37.1V | 150W | 2.8A | - | 53.6V | 53.6 V | 33V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS1N8148US Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | - | - | - | 1 | - | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Unidirectional | - | - | - | - | No | 7.13V | 150W | 12.4A | - | 12.1V | - | 6V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |