- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP4KE39CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE39 | 37.1 V | - | - | Bi-Directional | 1 | - | 7.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | - | - | - | - | - | 2.5 W | 400 W | - | 400 W | Active | - | - | - | Details | - | DO-41 | - | Military grade | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 | - | Axial | - | - | 33.3 V | 33.3 V | Bidirectional | Single | 1 Channel | - | - | - | - | No | 37.1V | 400W | 7.5A | - | 53.9V | 53.9 V | 33.3V | - | - | - | 1 mA | - | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | 3.5 V | ||
![]() M1.5KE12Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE12 | 11.4 V | - | - | - | 1 | MICROSEMI CORP | 90 A | CASE 1 | M1.5KE12AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | Details | Yes | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 10.22 V | 10.22 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 11.4V | 1500W (1.5kW) | 90A | - | 16.7V | 16.7 V | 10.22V | - | - | - | - | 1 | - | 10.22 V | - | - | - | 1500 W | - | - | 11.4 V | - | - | 12.6 V | - | 3.5 V | ||
![]() M1.5KE15CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE15 | 14.3 V | - | - | - | 1 | MICROSEMI CORP | 71 A | CASE 1 | M1.5KE15CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | Details | Yes | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 12.8 V | 12.8 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 14.3V | 1500W (1.5kW) | 71A | - | 21.2V | 21.2 V | 12.8V | - | - | - | - | - | 1 | 12.8 V | - | - | - | 1500 W | - | - | 14.3 V | - | - | 15.8 V | - | - | ||
![]() MA1.5KE170Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE170 | 162 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 6.4 A | CASE 1 | MA1.5KE170AE3 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | 1500 W | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | Case 1 | 0.042329 oz | Military grade | -65 to 150 °C | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 145 V | 145 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 162V | 1500W (1.5kW) | 6.4A | - | 234V | 234 V | 145V | - | - | - | 1 mA | 1 | - | 145 V | - | - | Military | 1500 W | Yes | - | 162 V | - | - | 179 V | - | 3.5 V | ||
![]() MP4KE180A Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE180 | 171 V | 180 V | - | - | 1 | MICROSEMI CORP | 1.6 A | - | MP4KE180A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | Axial | O-PALF-W2 | Not Qualified | 154 V | 154 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 171V | 400W | 1.6A | - | 246V | 246 V | 154V | - | - | - | - | 1 | - | 154 V | DO-204AL | - | - | 400 W | - | - | 171 V | - | 246 V | 189 V | - | 3.5 V | ||
![]() MLCE160Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | Case-1-2 | NO | 2 | CASE-1 | SILICON | 2 | LCE160 | 178 V | 187.5 V | 90 pF | - | 1 | MICROSEMI CORP | 5.8 A | CASE 1 | MLCE160AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | 160 V | 5.59 | Details | Yes | - | 0.052911 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 160 V | 160 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 178V | 1500W (1.5kW) | 5.8A | 5 µA | 259V | 259 V | 160V | 5.8 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 160 V | - | 90pF @ 1MHz | - | 1500 W | - | 1 | 178 V | - | 259 V | 197 V | 178 V | - | ||
![]() MP4KE16A Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | - | 2 | DO-204AL (DO-41) | - | - | P4KE16 | 15.2 V | - | - | - | 1 | - | 18 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | 13.6 V | - | N | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | Axial | - | - | 13.6 V | 13.6 V | Unidirectional | - | 1 Channel | - | Single | - | - | No | 15.2V | 400W | 18A | 1 µA | 22.5V | 22.5 V | 13.6V | 18 A | 400 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | 15.2 V | 3.5 V | ||
![]() MART100KP130CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP130 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP130CA | - | Microchip Technology | - | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.31 | N | No | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 144V | 100000W (100kW) | - | - | 254V | - | 130V | - | - | - | - | - | 1 | 130 V | - | - | - | 100000 W | - | - | 144 V | - | - | 159 V | - | - | ||
![]() M15KP120CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP120 | 133 V | - | - | - | 1 | MICROSEMI CORP | 78 A | - | M15KP120CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | - | 1.56 W | 15 kW | Active | NOT SPECIFIED | - | 5.43 | Details | Yes | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 120 V | 120 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 133V | 15000W (15kW) | 78A | - | 193V | 193 V | 120V | - | - | - | - | - | 1 | 120 V | DO-204AR | - | - | 15000 W | - | - | 133 V | - | - | - | - | - | ||
![]() MART100KP78Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | Case 5A (DO-204AR) | SILICON | 2 | MART100KP78 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP78AE3 | - | Microchip Technology | - | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | 78 V | 5.33 | Details | Yes | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 86.7V | 100000W (100kW) | - | 10 µA | 153V | 153 V | 78V | 655 A | 100 kW | Unidirectional | 5 mA | 1 | - | 78 V | - | - | - | 100000 W | - | 1 | 86.7 V | - | - | 95.8 V | 86.7 V | - | ||
![]() MP6KE43Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE43 | 40.9 V | 43 V | - | - | 1 | MICROSEMI CORP | 10.1 A | - | MP6KE43AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | 36.8 V | 5.58 | Details | Yes | - | 0.024692 oz | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 36.8 V | 36.8 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 40.9V | 600W | 10.1A | 1 µA | 59.3V | 59.3 V | 36.8V | 10.1 A | 600 W | Unidirectional | 1 mA | 1 | - | 36.8 V | - | - | - | 600 W | - | 1 | 40.9 V | - | 59.3 V | 45.2 V | 40.9 V | 3.5 V | ||
![]() MP6KE130CA Microchip Technology | 33 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE130 | 124 V | 130 V | - | - | 1 | MICROSEMI CORP | 3.3 A | - | MP6KE130CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.024692 oz | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 111 V | 111 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 124V | 600W | 3.3A | - | 179V | 179 V | 111V | - | - | - | - | - | 1 | 111 V | - | - | - | 600 W | - | - | 124 V | - | 179 V | 137 V | - | 3.5 V | ||
![]() MA15KP30Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 15KP30 | 33.3 V | - | - | - | 1 | MICROSEMI CORP | 296 A | CASE 5A | MA15KP30AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | 30 V | 5.24 | Details | Yes | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30 V | 30 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 33.3V | 15000W (15kW) | 296A | 15 µA | 50.7V | 50.7 V | 30V | 296 A | 15 kW | Unidirectional | 5 mA | 1 | - | 30 V | DO-204AR | - | - | 15000 W | - | 1 | 33.3 V | - | - | - | 33.3 V | - | ||
![]() MA15KP110CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP110 | 122 V | - | - | - | 1 | MICROSEMI CORP | 84 A | CASE 5A | MA15KP110CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | - | 5.4 | Details | Yes | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 110 V | 110 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 122V | 15000W (15kW) | 84A | - | 178V | 178 V | 110V | - | - | - | - | - | 1 | 110 V | DO-204AR | - | - | 15000 W | - | - | 122 V | - | - | - | - | - | ||
![]() MP6KE36A Microchip Technology | 33 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE36 | 34.2 V | - | - | - | 1 | MICROSEMI CORP | 12 A | - | MP6KE36A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | No | - | 0.024692 oz | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 600W | 12A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | 1 | - | 30.8 V | - | - | - | 600 W | - | - | 34.2 V | - | - | 37.8 V | - | 3.5 V | ||
![]() MP4KE51CAe3 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | - | 2 | DO-204AL (DO-41) | - | - | P4KE51 | 48.5 V | - | - | - | 1 | - | 5.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | 43.6 V | - | Details | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | Axial | - | - | 43.6 V | 43.6 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 48.5V | 400W | 5.7A | 1 µA | 70.1V | 70.1 V | 43.6V | 5.7 A | 400 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 48.5 V | 3.5 V | ||
![]() M1.5KE24A Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE24 | 22.8 V | - | - | - | 1 | MICROSEMI CORP | 45 A | CASE 1 | M1.5KE24A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 20.5 V | 20.5 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.8V | 1500W (1.5kW) | 45A | - | 33.2V | 33.2 V | 20.5V | - | - | - | - | 1 | - | 20.5 V | - | - | - | 1500 W | - | - | 22.8 V | - | - | 25.2 V | - | 3.5 V | ||
![]() M15KP130Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | - | - | DO-204AR | - | - | 15KP130 | 144 V | - | - | Uni-Directional | 1 | - | 72 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | - | - | - | - | - | 6 W | 15000 W | - | 15 kW | Active | - | - | - | Details | - | Case 5A | 0.049384 oz | Military grade | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 | - | Axial | - | - | 130 V | 130 V | Unidirectional | Single | 1 Channel | 600 | - | - | - | No | 144V | 15000W (15kW) | 72A | - | 209V | 209 V | 130V | - | - | - | 5 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() M1.5KE27CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE27 | 25.7 V | - | - | - | 1 | MICROSEMI CORP | 40 A | CASE 1 | M1.5KE27CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 23.1 V | 23.1 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 25.7V | 1500W (1.5kW) | 40A | - | 37.5V | 37.5 V | 23.1V | - | - | - | - | - | 1 | 23.1 V | - | - | - | 1500 W | - | - | 25.7 V | - | - | 28.4 V | - | - | ||
![]() MA1.5KE62CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE62 | 58.9 V | - | - | - | 1 | MICROSEMI CORP | 17.7 A | CASE 1 | MA1.5KE62CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | - | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 53 V | 53 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 58.9V | 1500W (1.5kW) | 17.7A | - | 85V | 85 V | 53V | - | - | - | - | - | 1 | 53 V | - | - | - | 1500 W | - | - | 58.9 V | - | - | 65.1 V | - | - |