- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLAD18KP8.0CA Microchip Technology | 18 |
| - | - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | - | 8.89 V | - | - | - | 1 | - | 1.324 kA | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 V | 8 V | Bidirectional | - | 1 Channel | - | - | - | No | 8.89V | 18000W (18kW) | 1324A (1.324kA) | - | 13.6V | 13.6 V | 8V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MASMBJ100A Microchip Technology | 47 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ100 | - | 111 V | - | - | - | 1 | MICROSEMI CORP | 3.7 A | - | - | MASMBJ100A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.19 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 100 V | 100 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 111V | 600W | 3.7A | - | 162V | 162 V | 100V | - | - | - | - | 1 | - | - | 100 V | DO-214AA | - | - | 600 W | - | 111 V | - | - | 123 V | - | - | - | ||
![]() MAPLAD6.5KP16CAE3 Microchip Technology | 47 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | - | 17.8 V | - | - | - | 1 | MICROSEMI CORP | 250 A | - | - | MAPLAD6.5KP16CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 18 V | 16 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 17.8V | 6500W (6.5kW) | 250A | - | 26V | 26 V | 16V | - | - | - | - | - | - | 1 | 16 V | - | - | - | 6500 W | - | 17.8 V | - | - | 19.7 V | - | - | - | ||
![]() 5KP43E3/TR13 Microchip Technology | 14 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP43 | - | 47.8 V | 53.1 V | - | - | 500 | MICROSEMI CORP | 65.2 A | - | - | 5KP43E3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | compliant | 2 uA | - | - | - | Axial | - | - | 43 V | 43 V | Unidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 47.8V | 5000W (5kW) | 65.2A | - | 76.7V | 76.7 V | 43V | - | - | - | - | 1 | - | - | 43 V | - | - | - | - | - | - | - | 76.7 V | - | - | - | - | ||
![]() MP6KE47AE3 Microchip Technology | 47 |
| - | - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE47 | - | 44.7 V | 47 V | - | - | 1 | MICROSEMI CORP | 9.3 A | - | - | MP6KE47AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 40.2 V | 40.2 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.7V | 600W | 9.3A | - | 64.8V | 64.8 V | 40.2V | - | - | - | - | 1 | - | - | 40.2 V | - | - | - | 600 W | - | 44.7 V | - | 64.8 V | 49.4 V | - | 3.5 V | - | ||
![]() MASMLJ12A Microchip Technology | 18 |
| - | - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ12 | - | 13.3 V | - | - | - | 1 | MICROSEMI CORP | 150.6 A | - | - | MASMLJ12A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.69 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 12 V | 12 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | - | 19.9V | 19.9 V | 12V | - | - | - | - | 1 | - | - | 12 V | DO-214AB | - | - | 3000 W | - | 13.3 V | - | - | 14.7 V | - | - | - | ||
![]() MPLAD15KP40CAE3 Microchip Technology | 38 |
| - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD15 | - | 44.4 V | 46.75 V | - | Bi-Directional | 1 | MICROSEMI CORP | 234 A | - | - | MPLAD15KP40CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 2.03 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 40 V | 40 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 44.4V | 15000W (15kW) | 234A | - | 64.5V | 64.5 V | 40V | - | - | - | 5 mA | - | - | 1 | 40 V | - | - | Military | 15000 W | Yes | 44.4 V | - | 64.5 V | 49.1 V | - | 2 V | - | ||
![]() MSMCG58CAE3 Microchip Technology | 18 |
| - | - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG58 | - | 64.4 V | - | - | - | 1 | - | 16 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 58 V | 58 V | Bidirectional | - | 1 Channel | - | - | - | No | 64.4V | 1500W (1.5kW) | 16A | - | 93.6V | 93.6 V | 58V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMCJLCE22A Microchip Technology | 47 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJLCE22 | - | 24.4 V | - | 100 pF | - | 1 | - | 42 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | - | - | - | No | 24.4V | 1500W (1.5kW) | 42A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMCJ28CAE3 Microchip Technology | 31 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ28 | - | 31.1 V | - | - | Bi-Directional | 1 | - | 33 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 28 V | 28 V | Bidirectional | Single | 1 Channel | - | - | - | No | 31.1V | 1500W (1.5kW) | 33A | - | 45.4V | 45.4 V | 28V | - | - | - | 1 mA | - | - | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() MA1.5KE18CA Microchip Technology | 38 |
| - | - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE18 | - | 17.1 V | 18 V | - | - | 1 | MICROSEMI CORP | 59.5 A | - | CASE 1 | MA1.5KE18CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 15.3 V | 15.3 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 17.1V | 1500W (1.5kW) | 59.5A | - | 25.2V | 25.2 V | 15.3V | - | - | - | - | - | - | 1 | 15.3 V | - | - | - | 1500 W | - | 17.1 V | - | 25.2 V | 18.9 V | - | - | - | ||
![]() MAPLAD6.5KP36AE3 Microchip Technology | 34 |
| - | - | - | - | Surface Mount | PLAD-2 | - | - | Mini-PLAD | - | - | PLAD6.5 | - | 40 V | - | - | - | 1 | - | 111 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 6.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 30 V | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 6500W (6.5kW) | 111A | - | 58.1V | 58.1 V | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA100CE3/TR13 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | - | - | P600 | - | - | 15KPA100 | - | 111.7 V | - | - | - | 800 | - | 93.6 A | - | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 15 kW | Active | - | 100 V | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | 175 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 100 V | 100 V | Bidirectional | - | 1 Channel | Single | - | - | No | 105.3V | 15000W (15kW) | - | - | - | 161.3 V | 100V | - | 15 kW | - | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | 105.3 V | - | - | ||
![]() MPLAD30KP70CAE3/TR Microchip Technology | 21 |
| - | - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | - | 77.8 V | - | - | - | 1 | - | 264 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 30 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 70 V | Bidirectional | - | 1 Channel | - | - | - | No | 77.8V | 30000W (30kW) | 264A | - | 113V | 113 V | 70V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() JAN1N6156A/TR Microchip Technology | 38 |
| - | - | - | - | Through Hole | G, Axial | - | - | C, Axial | - | - | - | Microchip / Microsemi | 37.1 V | - | - | - | 1 | - | 28 A | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | 5 uA | - | - | - | Axial | - | - | - | 29.7 V | Bidirectional | - | 1 Channel | - | - | - | No | 37.1V | 1500W (1.5kW) | 28A | - | 53.6V | 53.6 V | 29.7V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCJ26CAE3 Microchip Technology | 13 |
| - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ26 | Microchip Technology | 28.9 V | - | - | - | 1 | - | 35.6 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 26 V | 26 V | Bidirectional | - | 1 Channel | - | - | - | No | 28.9V | 1500W (1.5kW) | 35.6A | - | 42.1V | 42.1 V | 26V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAP6KE91CA Microchip Technology | 13 |
| - | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | T-18, Axial | - | 2 | T-18 | - | - | P6KE91 | Microchip Technology | 86.5 V | - | - | Bi-Directional | 1 | - | 4.8 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 5 W | 600 W | - | 600 W | Active | - | 7.78 V | - | Compliant | - | T-18 | 0.024692 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | 2 | - | Axial | - | - | 77.8 V | 77.8 V | Bidirectional | Single | 1 Channel | Single | - | - | No | 86.5V | 600W | 4.8A | 1 µA | 125V | 13.4 V | 77.8V | 45 A | 600 W | Bidirectional | 1 mA | - | TVS Diodes | 1 | - | - | - | Military | - | Yes | - | 1 | - | - | 8.65 V | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MSMLJ75CAE3 Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ75 | Microchip Technology | 8.33 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 232.6 A | Microchip | - | MSMLJ7.5CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | Details | Yes | DO-214AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 7.5 V | 7.5 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 3000W (3kW) | 24.8A | - | 121V | 12.9 V | 75V | - | - | - | 1 mA | - | TVS Diodes | 1 | 7.5 V | DO-214AB | - | Military | 3000 W | Yes | 8.33 V | - | - | 9.21 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMBJ70A Microchip Technology | 13 |
| - | Production (Last Updated: 2 months ago) | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ70 | Microchip Technology | 7.78 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 50 A | Microchip | - | MSMBJ70A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | 20 | - | 5.58 | N | No | DO-214AA | 0.003527 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 235 | unknown | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 7 V | 7 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 600W | 5.3A | - | 113V | 12 V | 70V | - | - | - | 1 mA | 1 | TVS Diodes | - | 70 V | DO-214AA | - | Military | 600 W | Yes | 77.8 V | - | - | 86 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD6.5KP45CAE3 Microchip Technology | 22 |
| - | - | - | - | Surface Mount | Nonstandard SMD | YES | - | Mini-PLAD | SILICON | 1 | PLAD6.5 | Microchip Technology | 50 V | - | - | - | 1 | MICROSEMI CORP | 89 A | Microchip | - | MAPLAD6.5KP45CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 36 V | 45 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 50V | 6500W (6.5kW) | 89A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | TVS Diodes | 1 | 45 V | - | - | - | 6500 W | - | 50 V | - | - | 55.3 V | - | - | ESD Suppressors / TVS Diodes |