- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Elements per Chip | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MALCE20Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | Case-1-2 | NO | 2 | CASE-1 | SILICON | 2 | LCE20 | 22.2 V | 23.35 V | 100 pF | - | 1 | MICROSEMI CORP | 46 A | CASE 1 | MALCE20AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | 20 V | 5.59 | Details | Yes | - | - | 0.052911 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 20 V | 20 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.2V | 1500W (1.5kW) | 46A | 5 µA | 32.4V | 32.4 V | 20V | 46 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 20 V | - | 100pF @ 1MHz | - | 1500 W | - | 1 | 22.2 V | - | 32.4 V | 24.5 V | 22.2 V | - | - | ||
![]() MA15KP51CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP51 | 56.7 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 181 A | CASE 5A | MA15KP51CA | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | 15000 W | 1.56 W | 15 kW | Active | - | - | 5.41 | N | No | Case 5A | - | 0.049384 oz | Military grade | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | not_compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 51 V | 51 V | Bidirectional | Single | 1 Channel | 600 | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 56.7V | 15000W (15kW) | 181A | - | 82.8V | 82.8 V | 51V | - | - | - | 5 mA | - | 1 | 51 V | DO-204AR | - | Military | 15000 W | Yes | - | 56.7 V | - | - | - | - | - | - | ||
![]() MA1.5KE110A Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE110 | 105 V | 110 V | - | - | 1 | MICROSEMI CORP | 9.9 A | CASE 1 | MA1.5KE110A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 94 V | 94 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 105V | 1500W (1.5kW) | 9.9A | - | 152V | 152 V | 94V | - | - | - | - | 1 | - | 94 V | - | - | - | 1500 W | - | - | 105 V | - | 152 V | 116 V | - | 3.5 V | - | ||
![]() MP4KE150Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | NO | 2 | DO-204AL (DO-41) | SILICON | 2 | P4KE150 | 143 V | 150 V | - | - | 1 | MICROSEMI CORP | 1.95 A | - | MP4KE150AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | 128 V | 5.35 | Details | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 128 V | 128 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 143V | 400W | 1.95A | 1 µA | 207V | 207 V | 128V | 1.95 A | 400 W | Unidirectional | 1 mA | 1 | - | 128 V | DO-204AL | - | - | 400 W | - | 1 | 143 V | - | 207 V | 158 V | 143 V | 3.5 V | - | ||
![]() MA5KP6.5CAe3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 5KP6.5 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP6.5CAE3 | - | Microchip Technology | - | - | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | - | 6.5 V | 5.42 | Details | Yes | - | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 7.22V | 5000W (5kW) | 447A | 2 mA | 11.2V | 11.2 V | 6.5V | 447 A | 5 kW | Bidirectional | 50 mA | - | 1 | 6.5 V | DO-204AR | - | - | 5000 W | - | - | 7.22 V | - | - | 7.98 V | 7.22 V | - | - | ||
![]() M1.5KE43CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE43 | 40.9 V | - | - | - | 1 | - | 25.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 36.8 V | 36.8 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 40.9V | 1500W (1.5kW) | 25.3A | - | 59.3V | 59.3 V | 36.8V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4KE170CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE170 | 162 V | 170 V | - | - | 1 | MICROSEMI CORP | 1.7 A | - | MP4KE170CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 145 V | 145 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 162V | 400W | 1.7A | - | 234V | 234 V | 145V | - | - | - | - | - | 1 | 145 V | DO-204AL | - | - | 400 W | - | - | 162 V | - | 234 V | 179 V | - | 3.5 V | - | ||
![]() MLCE17Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | Case-1-2 | NO | - | CASE-1 | SILICON | 2 | LCE17 | 18.9 V | 19.9 V | 100 pF | - | 1 | MICROSEMI CORP | 54 A | CASE 1 | MLCE17AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.59 | Details | Yes | - | - | 0.052911 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 17 V | 17 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 18.9V | 1500W (1.5kW) | 54A | - | 27.6V | 27.6 V | 17V | - | - | - | - | 1 | - | 17 V | - | 100pF @ 1MHz | - | 1500 W | - | - | 18.9 V | - | 27.6 V | 20.9 V | - | - | - | ||
![]() M1.5KE12CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE12 | 11.4 V | - | - | - | 1 | MICROSEMI CORP | 90 A | CASE 1 | M1.5KE12CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | Details | Yes | - | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 10.22 V | 10.22 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 11.4V | 1500W (1.5kW) | 90A | - | 16.7V | 16.7 V | 10.22V | - | - | - | - | - | 1 | 10.22 V | - | - | - | 1500 W | - | - | 11.4 V | - | - | 12.6 V | - | - | - | ||
![]() MA1.5KE43Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE43 | 40.9 V | - | - | - | 1 | MICROSEMI CORP | 25.3 A | CASE 1 | MA1.5KE43AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | - | 0.042329 oz | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 36.8 V | 36.8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 40.9V | 1500W (1.5kW) | 25.3A | - | 59.3V | 59.3 V | 36.8V | - | - | - | - | 1 | - | 36.8 V | - | - | - | 1500 W | - | - | 40.9 V | - | - | 45.2 V | - | 3.5 V | - | ||
![]() MP6KE100A Microchip Technology | 33 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE100 | 95 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 4.4 A | - | MP6KE100A | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 600 W | 1.47 W | 600 W | Active | NOT SPECIFIED | 85.5 V | 5.58 | N | No | T-18 | - | 0.024692 oz | Military grade | -65 to 150 °C | Bulk | P6KE | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 85.5 V | 85.5 V | Unidirectional | Single | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 95V | 600W | 4.4A | 1 µA | 137V | 137 V | 85.5V | 4.4 A | 600 W | Unidirectional | 1 mA | 1 | - | 85.5 V | - | - | Military | 600 W | Yes | 1 | 95 V | - | - | 105 V | 95 V | 3.5 V | - | ||
![]() MP6KE27CA Microchip Technology | 13 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE27 | 25.7 V | 27 V | - | - | 1 | MICROSEMI CORP | 16 A | - | MP6KE27CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | - | - | 0.024692 oz | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 23.1 V | 23.1 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 25.7V | 600W | 16A | - | 37.5V | 37.5 V | 23.1V | - | - | - | - | - | 1 | 23.1 V | - | - | - | 600 W | - | - | 25.7 V | - | 37.5 V | 28.4 V | - | 3.5 V | - | ||
![]() MA5KP14Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP14 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP14AE3 | - | Microchip Technology | - | - | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | Details | Yes | - | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 15.6V | 5000W (5kW) | 216A | - | 23.2V | - | 14V | - | - | - | - | 1 | - | 14 V | DO-204AR | - | - | 5000 W | - | - | 15.6 V | - | - | 17.2 V | - | - | - | ||
![]() M15KP45CA Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 15KP45 | 50 V | - | - | - | 1 | MICROSEMI CORP | 205 A | - | M15KP45CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | - | 1.56 W | 15 kW | Active | NOT SPECIFIED | 45 V | 5.43 | N | No | - | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 45 V | 45 V | Bidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 50V | 15000W (15kW) | 205A | 10 µA | 73V | 73 V | 45V | 205 A | 15 kW | Bidirectional | 5 mA | - | 1 | 45 V | DO-204AR | - | - | 15000 W | - | - | 50 V | 1 | - | - | 50 V | - | - | ||
![]() MA15KP260A Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 15KP260 | 289 V | - | - | - | 1 | MICROSEMI CORP | 36 A | CASE 5A | MA15KP260A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | 260 V | 5.41 | N | No | - | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | not_compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 260 V | 260 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 289V | 15000W (15kW) | 36A | 10 µA | 419V | 419 V | 260V | 36 A | 15 kW | Unidirectional | 5 mA | 1 | - | 260 V | DO-204AR | - | - | 15000 W | - | 1 | 289 V | - | - | - | 289 V | - | - | ||
![]() MA5KP20CAe3 Microchip Technology | 13 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP20 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP20CAE3 | - | Microchip Technology | - | - | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | Details | Yes | - | - | 0.049384 oz | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.2V | 5000W (5kW) | 154A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | 20 V | DO-204AR | - | - | 5000 W | - | - | 22.2 V | - | - | 24.5 V | - | - | - | ||
![]() UPT24/TR13 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-216AA-2 | - | 2 | Powermite 1 (DO216-AA) | - | - | UPT2 | 28.4 V | - | - | - | 12000 | - | 3.47 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 1 kW | Active | - | - | - | N | - | - | Powermite | - | - | -65°C ~ 150°C (TJ) | Reel | UPT | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 24 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 28.4V | 1000W (1kW) | 3.47A | - | 43.2V | 43.2 V | 24V | - | - | Unidirectional | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() UPT17/TR7 Microchip Technology | 33 |
| - | - | - | Surface Mount | DO-216AA-2 | - | - | Powermite 1 (DO216-AA) | - | - | UPT17 | 19 V | - | - | Uni-Directional | 3000 | - | 5.14 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | 1 | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 1 kW | Active | - | - | - | N | - | Power Mite | Powermite | - | - | -65 to 150 °C | Reel | UPT | - | - | - | TVS | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | 2 | - | SMD/SMT | - | - | - | 17 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 19V | 1000W (1kW) | 5.14A | - | 29.2V | 29.2 V | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4KE11Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE11 | 10.5 V | 11 V | - | - | 1 | MICROSEMI CORP | 26 A | - | MP4KE11AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.37 | Details | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 400W | 26A | - | 15.6V | 15.6 V | 9.4V | - | - | - | - | 1 | - | 9.4 V | DO-204AL | - | - | 400 W | - | - | 10.5 V | - | 15.6 V | 11.6 V | - | 3.5 V | - | ||
![]() MP4KE33Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE33 | 31.4 V | 33 V | - | - | 1 | MICROSEMI CORP | 9 A | - | MP4KE33AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.37 | Details | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 28.2 V | 28.2 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 31.4V | 400W | 9A | - | 45.7V | 45.7 V | 28.2V | - | - | - | - | 1 | - | 28.2 V | DO-204AL | - | - | 400 W | - | - | 31.4 V | - | 45.7 V | 34.7 V | - | 3.5 V | - |