- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP6KE11CAe3 Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE11 | 10.5 V | 11 V | - | - | 1 | MICROSEMI CORP | 38 A | - | MP6KE11CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | 9.4 V | 5.58 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 600W | 38A | 5 µA | 15.6V | 15.6 V | 9.4V | 38 A | 600 W | Bidirectional | 1 mA | - | 1 | 9.4 V | - | - | - | 600 W | - | - | 10.5 V | 1 | 15.6 V | 11.6 V | 10.5 V | 3.5 V | ||
![]() M1.5KE110Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE110 | 105 V | - | - | - | 1 | MICROSEMI CORP | 9.9 A | CASE 1 | M1.5KE110AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 94 V | 94 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 105V | 1500W (1.5kW) | 9.9A | - | 152V | 152 V | 94V | - | - | - | - | 1 | - | 94 V | - | - | - | 1500 W | - | - | 105 V | - | - | 116 V | - | 3.5 V | ||
![]() MA1.5KE36A Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-201-2 | NO | 2 | DO-204AR | SILICON | 2 | 1.5KE36 | 34.2 V | - | - | - | 1 | MICROSEMI CORP | 30 A | CASE 1 | MA1.5KE36A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 30.8 V | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 1500W (1.5kW) | 30A | 1 µA | 49.9V | 49.9 V | 30.8V | 30 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 30.8 V | - | - | - | 1500 W | - | 1 | 34.2 V | - | - | 37.8 V | 34.2 V | 3.5 V | ||
![]() MA5KP18Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP18 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP18AE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.42 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 20V | 5000W (5kW) | 172A | - | 29.2V | - | 18V | - | - | - | - | 1 | - | 18 V | DO-204AR | - | - | 5000 W | - | - | 20 V | - | - | 22.1 V | - | - | ||
![]() MA15KP110A Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP110 | 122 V | - | - | - | 1 | MICROSEMI CORP | 84 A | CASE 5A | MA15KP110A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | - | 5.4 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | not_compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 110 V | 110 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 122V | 15000W (15kW) | 84A | - | 178V | 178 V | 110V | - | - | - | - | 1 | - | 110 V | DO-204AR | - | - | 15000 W | - | - | 122 V | - | - | - | - | - | ||
![]() MP6KE11CA Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE11 | 10.5 V | 11 V | - | - | 1 | MICROSEMI CORP | 38 A | - | MP6KE11CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | 9.4 V | 5.58 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 600W | 38A | 5 µA | 15.6V | 15.6 V | 9.4V | 38 A | 600 W | Bidirectional | 1 mA | - | 1 | 9.4 V | - | - | - | 600 W | - | - | 10.5 V | 1 | 15.6 V | 11.6 V | 10.5 V | 3.5 V | ||
![]() MART100KP350CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP350 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP350CA | - | Microchip Technology | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.32 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 389V | 100000W (100kW) | - | - | 690V | - | 350V | - | - | - | - | - | 1 | 350 V | - | - | - | 100000 W | - | - | 389 V | - | - | 431 V | - | - | ||
![]() MAP6KE160CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE160 | 152 V | - | - | - | 1 | MICROSEMI CORP | 2.7 A | - | MAP6KE160CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 136 V | 136 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 152V | 600W | 2.7A | - | 219V | 219 V | 136V | - | - | - | - | - | 1 | 136 V | - | - | - | 600 W | - | - | 152 V | - | - | 168 V | - | 3.5 V | ||
![]() MAP6KE150CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE150 | 143 V | - | - | - | 1 | MICROSEMI CORP | 2.9 A | - | MAP6KE150CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | - | - | 5.5 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 128 V | 128 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 143V | 600W | 2.9A | - | 207V | 207 V | 128V | - | - | - | - | - | 1 | 128 V | - | - | - | 600 W | - | - | 143 V | - | - | 158 V | - | 3.5 V | ||
![]() MRT100KP90Ae3 Microchip Technology | 33 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | Case 5A (DO-204AR) | SILICON | 2 | MRT100KP90 | - | - | - | - | 1 | MICROSEMI CORP | - | CASE 5A | MRT100KP90AE3 | - | Microchip Technology | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 7 W | - | Active | NOT SPECIFIED | 90 V | 5.57 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 100V | 100000W (100kW) | - | 10 µA | 178V | 178 V | 90V | 563 A | 100 kW | Unidirectional | 5 mA | 1 | - | 90 V | DO-204AR | - | - | 100000 W | - | 1 | 100 V | - | - | 111 V | 100 V | - | ||
![]() MP4KE24Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE24 | 22.8 V | 24 V | - | - | 1 | MICROSEMI CORP | 12 A | - | MP4KE24AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.36 | Details | Yes | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 20.5 V | 20.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.8V | 400W | 12A | - | 33.2V | 33.2 V | 20.5V | - | - | - | - | 1 | - | 20.5 V | DO-204AL | - | - | 400 W | - | - | 22.8 V | - | 33.2 V | 25.2 V | - | 3.5 V | ||
![]() MAP6KE16Ae3 Microchip Technology | 33 |
| - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | P6KE16 | 15.2 V | - | - | - | 1 | - | 27 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 13.6 V | 13.6 V | Unidirectional | - | 1 Channel | - | - | - | No | 15.2V | 600W | 27A | - | 22.5V | 22.5 V | 13.6V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() MAP4KE20CAe3 Microchip Technology | 33 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-2024-2 | NO | 2 | DO-204AL (DO-41) | SILICON | 2 | P4KE20 | 19 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 14.5 A | - | MAP4KE20CAE3 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-41 | 2.5 W | 400 W | 1.13 W | 400 W | Active | NOT SPECIFIED | 17.1 V | 5.57 | Details | Yes | DO-41 | - | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 17.1 V | 17.1 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 19V | 400W | 14.5A | 1 µA | 27.7V | 27.7 V | 17.1V | 14.5 A | 400 W | Bidirectional | 1 mA | - | 1 | 17.1 V | DO-204AL | - | Military | 400 W | Yes | - | 19 V | 1 | - | 21 V | 19 V | 3.5 V | ||
![]() M1.5KE30A Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE30 | 28.5 V | - | - | - | 1 | MICROSEMI CORP | 36 A | CASE 1 | M1.5KE30A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | Details | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | Yes | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 25.6 V | 25.6 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 28.5V | 1500W (1.5kW) | 36A | - | 41.4V | 41.4 V | 25.6V | - | - | - | - | 1 | - | 25.6 V | - | - | - | 1500 W | - | - | 28.5 V | - | - | 31.5 V | - | 3.5 V | ||
![]() M1.5KE36CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE36 | 34.2 V | - | - | - | 1 | MICROSEMI CORP | 30 A | CASE 1 | M1.5KE36CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.55 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | No | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 1500W (1.5kW) | 30A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | - | 1 | 30.8 V | - | - | - | 1500 W | - | - | 34.2 V | - | - | 37.8 V | - | - | ||
![]() MS1N8151US Microchip Technology | 2804 |
| - | - | - | Surface Mount | A-Package-2 | - | - | A, SQ-MELF | - | - | - | 9.5 V | - | 4 pF | - | 1 | - | 10.3 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 8.5 V | Unidirectional | - | 1 Channel | - | - | - | No | 9.5V | 150W | 10.3A | - | 14.5V | 14.5 V | 8.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP4KE51A Microchip Technology | 33 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | - | 2 | DO-204AL (DO-41) | - | - | P4KE51 | 48.5 V | - | - | - | 1 | - | 5.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | 43.6 V | - | N | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 43.6 V | 43.6 V | Unidirectional | - | 1 Channel | Single | - | - | No | 48.5V | 400W | 5.7A | 1 µA | 70.1V | 70.1 V | 43.6V | 5.7 A | 400 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | 48.5 V | 3.5 V | ||
![]() MP6KE13CA Microchip Technology | 13 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE13 | 12.4 V | - | - | - | 1 | MICROSEMI CORP | 33 A | - | MP6KE13CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 11.1 V | 11.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 12.4V | 600W | 33A | - | 18.2V | 18.2 V | 11.1V | - | - | - | - | - | 1 | 11.1 V | - | - | - | 600 W | - | - | 12.4 V | - | - | 13.7 V | - | 3.5 V | ||
![]() MP4KE120CAe3 Microchip Technology | 33 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE120 | 114 V | - | - | - | 1 | - | 2.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 102 V | 102 V | Bidirectional | - | 1 Channel | - | - | - | No | 114V | 400W | 2.4A | - | 165V | 165 V | 102V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() MA15KP220CA Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP220 | 245 V | - | - | - | 1 | MICROSEMI CORP | 42 A | CASE 5A | MA15KP220CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | - | 5.41 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | not_compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 220 V | 220 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 245V | 15000W (15kW) | 42A | - | 356V | 356 V | 220V | - | - | - | - | - | 1 | 220 V | DO-204AR | - | - | 15000 W | - | - | 245 V | - | - | - | - | - |