- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Microchip TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Min Breakdown Voltage | Compliance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP170CAE3/TR13 Microchip Technology | 38 |
| - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 5KP170 | 209 V | - | - | - | 500 | MICROSEMI CORP | 18.5 A | 5KP170CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | NOT SPECIFIED | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | - | - | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | compliant | 2 uA | - | - | Axial | - | - | 170 V | 170 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 189V | 5000W (5kW) | 18.5A | - | 275V | 275 V | 170V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5KP110AE3/TR13 Microchip Technology | 12 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | P600-2 | NO | 2 | P600 | - | - | 5KP110 | 122 V | 128.5 V | - | Uni-Directional | 500 | MICROSEMI CORP | 28.2 A | 5KP110AE3/TR13 | + 175 C | Microchip Technology | - 55 C | Through Hole | 1 | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | 5000 W | - | 5 kW | Active | - | 110 V | 5.8 | Details | Yes | Case 5A | 0.074075 oz | - | - | -65 to 150 °C | Reel | - | - | - | EAR99 | Zener | - | 150 °C | -65 °C | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | 2 | - | Axial | - | - | 110 V | 110 V | Unidirectional | Single | 1 Channel | 10 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 122V | 5000W (5kW) | 28.2A | 10 µA | 177V | 177 V | 110V | 28 A | 5 kW | Unidirectional | 5 mA | 1 | - | 110 V | - | - | 122 V | - | - | Yes | - | 177 V | 122 V | - | ||
![]() 5KP15CAE3/TR13 Microchip Technology | 12 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | P600-2 | NO | 2 | P600 | - | - | 5KP15 | 16.7 V | 17.6 V | - | - | 500 | MICROSEMI CORP | 205 A | 5KP15CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | 15 V | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | 150 °C | -65 °C | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 15 V | 15 V | Bidirectional | - | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 16.7V | 5000W (5kW) | 205A | 10 µA | 24.4V | 24.4 V | 15V | 206 A | 5 kW | Bidirectional | 5 mA | - | 1 | 15 V | - | - | - | - | - | - | - | 24.4 V | 16.7 V | - | ||
![]() 5KP75CAE3/TR13 Microchip Technology | 38 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | P600-2 | NO | 2 | P600 | - | - | 5KP7.5 | 83.3 V | 8.77 V | - | - | 500 | MICROSEMI CORP | 41.3 A | 5KP7.5CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | 7.5 V | 5.79 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | 150 °C | -65 °C | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 75 V | 75 V | Bidirectional | - | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 8.33V | 5000W (5kW) | 388A | 10 µA | 12.9V | 121 V | 7.5V | 41 A | 5 kW | Bidirectional | 5 mA | - | 1 | 7.5 V | - | - | - | - | - | - | - | 12.9 V | 8.33 V | - | ||
![]() 5KP13CE3/TR13 Microchip Technology | 21 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP13 | 14.4 V | 16 V | - | - | 500 | MICROSEMI CORP | 210 A | 5KP13CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 13 V | 13 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 14.4V | 5000W (5kW) | 210A | - | 23.8V | 23.8 V | 13V | - | - | - | - | - | 1 | 13 V | - | - | - | - | - | - | - | 23.8 V | - | - | ||
![]() 5KP110CE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP110 | 122 V | 135.5 V | - | - | 500 | MICROSEMI CORP | 25.5 A | 5KP110CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 110 V | 110 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 122V | 5000W (5kW) | 25.5A | - | 196V | 196 V | 110V | - | - | - | - | - | 1 | 110 V | - | - | - | - | - | - | - | 196 V | - | - | ||
![]() 5KP5.0CAE3/TR13 Microchip Technology | 38 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP5.0 | 7 V | 6.7 V | - | Bi-Directional | 500 | MICROSEMI CORP | 543 A | 5KP5.0CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | 5000 W | - | 5 kW | Active | - | - | 5.8 | Details | Yes | Case 5A | 0.074075 oz | - | - | -65 to 150 °C | Cut Tape | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 5000 uA | 2 | - | Axial | - | - | 5 V | 5 V | Bidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 6.4V | 5000W (5kW) | 543A | - | 9.2V | 9.2 V | 5V | - | - | - | 50 mA | - | 1 | 5 V | - | - | - | - | - | Yes | - | 9.2 V | - | RoHS Compliant | ||
![]() 5KP18CAE3/TR13 Microchip Technology | 38 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP18 | 20 V | 21.05 V | - | - | 500 | MICROSEMI CORP | 171 A | 5KP18CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 18 V | 18 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 20V | 5000W (5kW) | 171A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | 18 V | - | - | - | - | - | - | - | 29.2 V | - | - | ||
![]() MSMBJSAC6.0E3 Microchip Technology | 21 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC6.0 | 7.9 V | - | 30 pF | Uni-Directional | 1 | MICROSEMI CORP | 41 A | MSMBJSAC6.0E3 | + 150 C | Microchip Technology | - 65 C | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 500 W | 2.5 W | 500 W | Active | NOT SPECIFIED | - | 2.05 | Details | Yes | SMBJ | 0.003527 oz | Military grade | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | Yes | EAR99 | Zener | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 75 V | Unidirectional | Single | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 7.9V | 500W | 41A | - | 11.2V | 11.2 V | 6V | - | - | - | 1 mA | 1 | - | 6 V | DO-214AA | 30pF @ 1MHz | - | Military | 500 W | Yes | 7.9 V | - | - | RoHS Compliant | ||
![]() 5KP8.0CE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP8.0 | 8.89 V | 9.9 V | - | - | 500 | MICROSEMI CORP | 333 A | 5KP8.0CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 150 uA | - | - | Axial | - | - | 8 V | 8 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 8.89V | 5000W (5kW) | 333A | - | 15V | 15 V | 8V | - | - | - | - | - | 1 | 8 V | - | - | - | - | - | - | - | 15 V | - | - | ||
![]() 5KP13AE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP13 | 14.4 V | 15.15 V | - | - | 500 | MICROSEMI CORP | 233 A | 5KP13AE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 13 V | 13 V | Unidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 14.4V | 5000W (5kW) | 233A | - | 21.5V | 21.5 V | 13V | - | - | - | - | 1 | - | 13 V | - | - | - | - | - | - | - | 21.5 V | - | - | ||
![]() 5KP130CE3/TR13 Microchip Technology | In Stock | - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 5KP130 | 144 V | - | - | - | 500 | MICROSEMI CORP | 21.6 A | 5KP130CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | NOT SPECIFIED | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | - | - | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | compliant | 2 uA | - | - | Axial | - | - | 130 V | 130 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 144V | 5000W (5kW) | 21.6A | - | 231V | 231 V | 130V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP8.5CE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP85 | 9.44 V | 10.47 V | - | - | 500 | MICROSEMI CORP | 314 A | 5KP8.5CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 50 uA | - | - | Axial | - | - | 8.5 V | 8.5 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 94.4V | 5000W (5kW) | 33.1A | - | 151V | 15.9 V | 85V | - | - | - | - | - | 1 | 8.5 V | - | - | - | - | - | - | - | 15.9 V | - | - | ||
![]() 5KP58CAE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP58 | 64.4 V | 67.8 V | - | - | 500 | MICROSEMI CORP | 53.4 A | 5KP58CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 58 V | 58 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 64.4V | 5000W (5kW) | 53.4A | - | 94V | 94 V | 58V | - | - | - | - | - | 1 | 58 V | - | - | - | - | - | - | - | 93.6 V | - | - | ||
![]() 5KP130AE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 5KP130 | 144 V | - | - | - | 500 | MICROSEMI CORP | 24.4 A | 5KP130AE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | NOT SPECIFIED | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | - | - | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | compliant | 2 uA | - | - | Axial | - | - | 130 V | 130 V | Unidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 144V | 5000W (5kW) | 24.4A | - | 209V | 209 V | 130V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP51CAE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP51 | 56.7 V | 59.7 V | - | - | 500 | MICROSEMI CORP | 60.7 A | 5KP51CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 51 V | 51 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 56.7V | 5000W (5kW) | 60.7A | - | 82.4V | 82.4 V | 51V | - | - | - | - | - | 1 | 51 V | - | - | - | - | - | - | - | 82.4 V | - | - | ||
![]() 5KP28AE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 5KP28 | 31.1 V | - | - | - | 500 | - | 110 A | - | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 5 kW | Active | - | - | - | Details | - | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 uA | - | - | Axial | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | No | 31.1V | 5000W (5kW) | 110A | - | 45.4V | 45.4 V | 28V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP160E3/TR13 Microchip Technology | 12 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | P600-2 | - | 2 | P600 | - | - | 5KP160 | 178 V | - | - | - | 500 | MICROSEMI CORP | 17.4 A | 5KP160E3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | NOT SPECIFIED | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | - | - | Zener | Matte Tin (Sn) | 150 °C | -65 °C | General Purpose | - | - | - | - | - | NOT SPECIFIED | compliant | 2 uA | - | - | Axial | - | - | 160 V | 160 V | Unidirectional | - | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 178V | 5000W (5kW) | 17.4A | - | 287V | 287 V | 160V | - | 5 kW | Unidirectional | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP100CE3/TR13 Microchip Technology | 12 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | P600-2 | NO | 2 | P600 | - | - | 5KP100 | 111 V | 123.5 V | - | - | 500 | MICROSEMI CORP | 27.9 A | 5KP100CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | 100 V | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | 150 °C | -65 °C | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 100 V | 100 V | Bidirectional | - | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | No | 111V | 5000W (5kW) | 27.9A | 10 µA | 179V | 179 V | 100V | 28 A | 5 kW | Bidirectional | 5 mA | - | 1 | 100 V | - | - | - | - | - | - | - | 179 V | 111 V | - | ||
![]() 5KP12CE3/TR13 Microchip Technology | 12 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP12 | 13.3 V | 14.8 V | - | - | 500 | MICROSEMI CORP | 227 A | 5KP12CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 5 uA | - | - | Axial | - | - | 12 V | 12 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | 13.3V | 5000W (5kW) | 227A | - | 22V | 22 V | 12V | - | - | - | - | - | 1 | 12 V | - | - | - | - | - | - | - | 22 V | - | - |